10W Wirewound Resistor, 18kR, 5%, 825V, Chassis Mount Product overview: YP1018KJ from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10W, 825V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, 825V, Specialized Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 55-YP1018KJ can be used for catalog matching and distributor lookup.
18 kOhms ±5% 10W Bleeder, Capacitor Specialized Resistor Wirewound ±100ppm/°C Capacitor, 31.8mm Pitch
High voltage resistor 10W 18K 5%
High voltage resistor 10W 18K 5%
Wirewound Resistors - Chassis Mount YP10 18K 5%
CAPACITOR DISCHARGE POWER RESISTORS; Resistance:18kohm; Product Range:YP Series; Power Rating:10W; Resistance Tolerance:± 5%; Voltage Rating:825V; Resistor Technology:Wirewound
| ERSAELECTRONICS PTE. LTD. | DigiKey | RS Components, Ltd. | RS Components, Ltd. | ASAP Semiconductor LLC | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | 55-YP1018KJ | YP1018KJ-ND | 7542621P | 7542621 | YP1018KJ | 16R7940 |
| Product Name | 10W 825V Resistor | Specialized Resistors | Chassis Mount Resistors | Chassis Mount Resistors | Wirewound Resistors - Chassis Mount YP10 18K 5% | Capacitor Discharge Power Resistors; Resistance Cgs Te Connectivity |
| Technology / Construction | WIRE WOUND | Wirewound | Wire wound | Wirewound | Wirewound | |
| Resistance Range | 18000 ohms | 18000 ohms | 18000 ohms | |||
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % | 5 +/- % | ||
| Operating DC Voltage | 825 volts | 825 volts | ||||
| Operating AC Voltage | 825 volts | 825 volts |