TE Connectivity Fixed Resistors; YP10 10K 5% ( CGS ) YP1010KJ

Description
Fixed Resistors; YP10 10K 5% ( CGS )
Request a Quote Datasheet
Description
Fixed Resistors; YP10 10K 5% ( CGS )
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Resistors; YP10 10K 5% ( CGS ) - YP1010KJ - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; YP10 10K 5% ( CGS )
YP1010KJ
Fixed Resistors; YP10 10K 5% ( CGS ) YP1010KJ
Fixed Resistors; YP10 10K 5% ( CGS )

Fixed Resistors; YP10 10K 5% ( CGS )

Supplier's Site
Specialized Resistors - YP1010KJ-ND - DigiKey
Thief River Falls, MN, United States
Specialized Resistors
YP1010KJ-ND
Specialized Resistors YP1010KJ-ND
10 kOhms ±5% 10W Bleeder, Capacitor Specialized Resistor Wirewound ±100ppm/°C Capacitor, 31.8mm Pitch

10 kOhms ±5% 10W Bleeder, Capacitor Specialized Resistor Wirewound ±100ppm/°C Capacitor, 31.8mm Pitch

Buy Now Datasheet
Capacitor Discharge Power Resistors; Resistance Cgs Te Connectivity - 16R7939 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Discharge Power Resistors; Resistance Cgs Te Connectivity
16R7939
Capacitor Discharge Power Resistors; Resistance Cgs Te Connectivity 16R7939
CAPACITOR DISCHARGE POWER RESISTORS; Resistance:10kohm; Product Range:YP Series; Power Rating:10W; Resistance Tolerance:± 5%; Voltage Rating:825V; Resistor Technology:Wirewound ; Temperature Coefficient:± 30ppm/°C; Product Length:50mmRoHS Compliant: Yes

CAPACITOR DISCHARGE POWER RESISTORS; Resistance:10kohm; Product Range:YP Series; Power Rating:10W; Resistance Tolerance:± 5%; Voltage Rating:825V; Resistor Technology:Wirewound; Temperature Coefficient:± 30ppm/°C; Product Length:50mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number YP1010KJ YP1010KJ-ND 16R7939
Product Name Fixed Resistors; YP10 10K 5% ( CGS ) Specialized Resistors Capacitor Discharge Power Resistors; Resistance Cgs Te Connectivity
Tolerance 5 +/- % 5 +/- % 5 +/- %
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Wirewound Wirewound
Temperature Coefficient 100 ±ppm/°C 30 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - FMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details