TE Connectivity Power Contacts YK-KC-212807A-PY00

Description
Contact Features Contact Fabrication : Solid Contact Orientation : Straight Contact Retention Within Housing : With Contact Shape & Form : Round Contact Size : Size 20 Contact Type : Socket Mating Pin Diameter (MM) : 20 Industry Standards UL Rating : None Packaging Features Packaging Method : Bag & Box Product Type Features Power Contact Type : Contact
Request a Quote
Description
Contact Features Contact Fabrication : Solid Contact Orientation : Straight Contact Retention Within Housing : With Contact Shape & Form : Round Contact Size : Size 20 Contact Type : Socket Mating Pin Diameter (MM) : 20 Industry Standards UL Rating : None Packaging Features Packaging Method : Bag & Box Product Type Features Power Contact Type : Contact
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Power Contacts - YK-KC-212807A-PY00 - TE Connectivity
Berwyn, PA, United States
Power Contacts
YK-KC-212807A-PY00
Power Contacts YK-KC-212807A-PY00
Contact Features Contact Fabrication : Solid Contact Orientation : Straight Contact Retention Within Housing : With Contact Shape & Form : Round Contact Size : Size 20 Contact Type : Socket Mating Pin Diameter (MM) : 20 Industry Standards UL Rating : None Packaging Features Packaging Method : Bag & Box Product Type Features Power Contact Type : Contact

Contact Features


  • Contact Fabrication : Solid
  • Contact Orientation : Straight
  • Contact Retention Within Housing : With
  • Contact Shape & Form : Round
  • Contact Size : Size 20
  • Contact Type : Socket
  • Mating Pin Diameter (MM) : 20

Industry Standards


  • UL Rating : None

Packaging Features


  • Packaging Method : Bag & Box

Product Type Features


  • Power Contact Type : Contact
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number YK-KC-212807A-PY00
Product Name Power Contacts
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Quick Disconnects - 1-1627101-2 - TE Connectivity
Specs
Material Silver
Features RoHS
North American 13 to 17 AWG
View Details
Ring Terminals - 1-1627038-0 - TE Connectivity
Specs
Material Pre-Tin
Features RoHS
North American 13 to 17 AWG
View Details
Splices - 1-1377174-9 - TE Connectivity
TE Connectivity
Specs
Features RoHS; Insulated
North American 22 to 26 AWG
International 0.1290 to 0.3260 mm2
View Details
Connector Contacts - 104479-3 - TE Connectivity
Specs
North American 20 to 24 AWG
International 0.2000 to 0.6000 mm2
View Details