Electrical Characteristics Operating Voltage (VDC) : 1000
Other Cable Assembly Configuration : Single Ended
Product Type Features Cable Assembly (End A) : HVA280 Plug
Usage Conditions Operating Temperature Range : -40 - 125 DEGC [-40 - 257 DEGF ]
Electrical Characteristics
- Operating Voltage (VDC) : 1000
Other
- Cable Assembly Configuration : Single Ended
Product Type Features
- Cable Assembly (End A) : HVA280 Plug
Usage Conditions
- Operating Temperature Range : -40 - 125 DEGC [-40 - 257 DEGF ]