TE Connectivity Standard Circular Connectors YE-UC-212085A-0000

Description
Body Features Circular Connector Insulation Material Type : Low Fire Hazard Thermoplastic Shell Base Material : Aluminum Alloy Shell Plating Material : Trivalent Chromium Configuration Features Number of Positions : 27 Contact Features Circular Connector Contact Type : Pin Contact Current Rating (Max) (AMP) : 30 Reverse Gender : No Dimensions Wire Size (AWG) : 14 - 12, 10 Electrical Characteristics Operating Voltage (VAC) : 600 Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment Type : Polarization Mating Retention : With Panel Mount Feature Type : Screw Nut Operation/Applicatio n Circuit Application : Signal Shielded : No Other Field Serviceable : Yes Packaging Features Packaging Quantity : 1 Product Type Features Circular Connector Type : Receptacle Connector & Contact Terminates To : Wire & Cable Connector System : Cable-to-Cable Prewired : No Product Type : Connector Shell Type : Metal Usage Conditions Fluid Resistance : Moisture/Spray Operating Temperature Range : -40 - 100 DEGC  [-40 - 212 DEGF ]
Request a Quote
Description
Body Features Circular Connector Insulation Material Type : Low Fire Hazard Thermoplastic Shell Base Material : Aluminum Alloy Shell Plating Material : Trivalent Chromium Configuration Features Number of Positions : 27 Contact Features Circular Connector Contact Type : Pin Contact Current Rating (Max) (AMP) : 30 Reverse Gender : No Dimensions Wire Size (AWG) : 14 - 12, 10 Electrical Characteristics Operating Voltage (VAC) : 600 Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment Type : Polarization Mating Retention : With Panel Mount Feature Type : Screw Nut Operation/Applicatio n Circuit Application : Signal Shielded : No Other Field Serviceable : Yes Packaging Features Packaging Quantity : 1 Product Type Features Circular Connector Type : Receptacle Connector & Contact Terminates To : Wire & Cable Connector System : Cable-to-Cable Prewired : No Product Type : Connector Shell Type : Metal Usage Conditions Fluid Resistance : Moisture/Spray Operating Temperature Range : -40 - 100 DEGC  [-40 - 212 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Standard Circular Connectors - YE-UC-212085A-0000 - TE Connectivity
Berwyn, PA, United States
Standard Circular Connectors
YE-UC-212085A-0000
Standard Circular Connectors YE-UC-212085A-0000
Body Features Circular Connector Insulation Material Type : Low Fire Hazard Thermoplastic Shell Base Material : Aluminum Alloy Shell Plating Material : Trivalent Chromium Configuration Features Number of Positions : 27 Contact Features Circular Connector Contact Type : Pin Contact Current Rating (Max) (AMP) : 30 Reverse Gender : No Dimensions Wire Size (AWG) : 14 - 12, 10 Electrical Characteristics Operating Voltage (VAC) : 600 Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment Type : Polarization Mating Retention : With Panel Mount Feature Type : Screw Nut Operation/Applicatio n Circuit Application : Signal Shielded : No Other Field Serviceable : Yes Packaging Features Packaging Quantity : 1 Product Type Features Circular Connector Type : Receptacle Connector & Contact Terminates To : Wire & Cable Connector System : Cable-to-Cable Prewired : No Product Type : Connector Shell Type : Metal Usage Conditions Fluid Resistance : Moisture/Spray Operating Temperature Range : -40 - 100 DEGC  [-40 - 212 DEGF ]

Body Features


  • Circular Connector Insulation Material Type : Low Fire Hazard Thermoplastic
  • Shell Base Material : Aluminum Alloy
  • Shell Plating Material : Trivalent Chromium

Configuration Features


  • Number of Positions : 27

Contact Features


  • Circular Connector Contact Type : Pin
  • Contact Current Rating (Max) (AMP) : 30
  • Reverse Gender : No

Dimensions


  • Wire Size (AWG) : 14 - 12, 10

Electrical Characteristics


  • Operating Voltage (VAC) : 600

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Mating Alignment Type : Polarization
  • Mating Retention : With
  • Panel Mount Feature Type : Screw Nut

Operation/Application


  • Circuit Application : Signal
  • Shielded : No

Other


  • Field Serviceable : Yes

Packaging Features


  • Packaging Quantity : 1

Product Type Features


  • Circular Connector Type : Receptacle
  • Connector & Contact Terminates To : Wire & Cable
  • Connector System : Cable-to-Cable
  • Prewired : No
  • Product Type : Connector
  • Shell Type : Metal

Usage Conditions


  • Fluid Resistance : Moisture/Spray
  • Operating Temperature Range : -40 - 100 DEGC  [-40 - 212 DEGF ]
Buy Now
Receptacle Typical Of Aem-7 Deutsch - Te Connectivity - 01AK3912 - Newark, An Avnet Company
Chicago, IL, United States
Receptacle Typical Of Aem-7 Deutsch - Te Connectivity
01AK3912
Receptacle Typical Of Aem-7 Deutsch - Te Connectivity 01AK3912
RECEPTACLE TYPICAL OF AEM-7

RECEPTACLE TYPICAL OF AEM-7

Supplier's Site

Technical Specifications

  TE Connectivity Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number YE-UC-212085A-0000 01AK3912
Product Name Standard Circular Connectors Receptacle Typical Of Aem-7 Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors; Wire to Wire Connector
Unlock Full Specs
to access all available technical data

Similar Products

Standard Circular Connectors - 1-1589055-8 - TE Connectivity
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 30 AWG
View Details
Circular Connector Accessories - 17-100P160-13-1-B-WR4-03-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
RF Connectors - 1051942-1 - TE Connectivity
Specs
Connector Type RF and Microwave Connector; Wire to Wire Connector
Gender Female / Jack
Termination Solder
View Details
6 suppliers