TE Connectivity Standard Circular Connectors YE-UC-212075A-0000

Description
Body Features Circular Connector Insulation Material Type : Low Fire Hazard Thermoplastic Shell Base Material : Aluminum Alloy Shell Plating Material : Trivalent Chromium Configuration Features Number of Positions : 27 Contact Features Circular Connector Contact Type : Socket Contact Current Rating (Max) (AMP) : 30 Reverse Gender : No Dimensions Wire Size (AWG) : 10, 14 - 12 Electrical Characteristics Operating Voltage (VAC) : 600 Mechanical Attachment Mating Alignment Type : Keyed Mating Retention : Without Operation/Applicatio n Circuit Application : Signal Shielded : No Other Field Serviceable : Yes Packaging Features Packaging Quantity : 1 Product Type Features Circular Connector Type : Plug Connector & Contact Terminates To : Wire & Cable Connector System : Cable-to-Cable Prewired : No Product Type : Connector Shell Type : Metal Usage Conditions Fluid Resistance : Moisture/Spray Operating Temperature Range : -40 - 100 DEGC  [-40 - 212 DEGF ]
Request a Quote
Description
Body Features Circular Connector Insulation Material Type : Low Fire Hazard Thermoplastic Shell Base Material : Aluminum Alloy Shell Plating Material : Trivalent Chromium Configuration Features Number of Positions : 27 Contact Features Circular Connector Contact Type : Socket Contact Current Rating (Max) (AMP) : 30 Reverse Gender : No Dimensions Wire Size (AWG) : 10, 14 - 12 Electrical Characteristics Operating Voltage (VAC) : 600 Mechanical Attachment Mating Alignment Type : Keyed Mating Retention : Without Operation/Applicatio n Circuit Application : Signal Shielded : No Other Field Serviceable : Yes Packaging Features Packaging Quantity : 1 Product Type Features Circular Connector Type : Plug Connector & Contact Terminates To : Wire & Cable Connector System : Cable-to-Cable Prewired : No Product Type : Connector Shell Type : Metal Usage Conditions Fluid Resistance : Moisture/Spray Operating Temperature Range : -40 - 100 DEGC  [-40 - 212 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Standard Circular Connectors - YE-UC-212075A-0000 - TE Connectivity
Berwyn, PA, United States
Standard Circular Connectors
YE-UC-212075A-0000
Standard Circular Connectors YE-UC-212075A-0000
Body Features Circular Connector Insulation Material Type : Low Fire Hazard Thermoplastic Shell Base Material : Aluminum Alloy Shell Plating Material : Trivalent Chromium Configuration Features Number of Positions : 27 Contact Features Circular Connector Contact Type : Socket Contact Current Rating (Max) (AMP) : 30 Reverse Gender : No Dimensions Wire Size (AWG) : 10, 14 - 12 Electrical Characteristics Operating Voltage (VAC) : 600 Mechanical Attachment Mating Alignment Type : Keyed Mating Retention : Without Operation/Applicatio n Circuit Application : Signal Shielded : No Other Field Serviceable : Yes Packaging Features Packaging Quantity : 1 Product Type Features Circular Connector Type : Plug Connector & Contact Terminates To : Wire & Cable Connector System : Cable-to-Cable Prewired : No Product Type : Connector Shell Type : Metal Usage Conditions Fluid Resistance : Moisture/Spray Operating Temperature Range : -40 - 100 DEGC  [-40 - 212 DEGF ]

Body Features


  • Circular Connector Insulation Material Type : Low Fire Hazard Thermoplastic
  • Shell Base Material : Aluminum Alloy
  • Shell Plating Material : Trivalent Chromium

Configuration Features


  • Number of Positions : 27

Contact Features


  • Circular Connector Contact Type : Socket
  • Contact Current Rating (Max) (AMP) : 30
  • Reverse Gender : No

Dimensions


  • Wire Size (AWG) : 10, 14 - 12

Electrical Characteristics


  • Operating Voltage (VAC) : 600

Mechanical Attachment


  • Mating Alignment Type : Keyed
  • Mating Retention : Without

Operation/Application


  • Circuit Application : Signal
  • Shielded : No

Other


  • Field Serviceable : Yes

Packaging Features


  • Packaging Quantity : 1

Product Type Features


  • Circular Connector Type : Plug
  • Connector & Contact Terminates To : Wire & Cable
  • Connector System : Cable-to-Cable
  • Prewired : No
  • Product Type : Connector
  • Shell Type : Metal

Usage Conditions


  • Fluid Resistance : Moisture/Spray
  • Operating Temperature Range : -40 - 100 DEGC  [-40 - 212 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number YE-UC-212075A-0000
Product Name Standard Circular Connectors
Connector Type Circular / Cylindrical Connectors; Wire to Wire Connector
Unlock Full Specs
to access all available technical data

Similar Products

Standard Circular Connectors - 1-1437719-3 - TE Connectivity
Specs
Connector Type Circular / Cylindrical Connectors; Wire to Wire Connector
Termination Crimp
Mounting Free-Hanging (In-Line)
View Details
4 suppliers
Rack & Panel Connectors - 1-1811901-4 - TE Connectivity
Specs
Mounting Panel Mount
Current Rating 1.0 amps
Contact Size (AWG) 8 AWG
View Details
3 suppliers
Between Series Adapters - 1060487-1 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Coupling / Adapter Coupling / Adapter
Gender Female / Jack
View Details
3 suppliers