TE Connectivity Circular Connector Caps & Covers YDTS32Z09RV0010000

Description
Body Features Cap Material : Metal Sealing Cap Material : Aluminum Sealing Cap Plating Material : Black Zinc-Nickel Alloy Sealing Gasket Material : Silicone Dimensions Length : 127 MM  [5 INCH ] Mechanical Attachment Cap to Flange Attachment : Wire Rope with PTFE Coating Operation/Applicatio n Compatible With Circular Connector Shell Size : 9 Product Type Features Protection & Strain Relief Accessory Type : Protective Cover Sealable : Yes Usage Conditions Operating Temperature Range : -65 - 175 DEGC  [-85 - 347 DEGF ]
Request a Quote
Description
Body Features Cap Material : Metal Sealing Cap Material : Aluminum Sealing Cap Plating Material : Black Zinc-Nickel Alloy Sealing Gasket Material : Silicone Dimensions Length : 127 MM  [5 INCH ] Mechanical Attachment Cap to Flange Attachment : Wire Rope with PTFE Coating Operation/Applicatio n Compatible With Circular Connector Shell Size : 9 Product Type Features Protection & Strain Relief Accessory Type : Protective Cover Sealable : Yes Usage Conditions Operating Temperature Range : -65 - 175 DEGC  [-85 - 347 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Caps & Covers - YDTS32Z09RV0010000 - TE Connectivity
Berwyn, PA, United States
Circular Connector Caps & Covers
YDTS32Z09RV0010000
Circular Connector Caps & Covers YDTS32Z09RV0010000
Body Features Cap Material : Metal Sealing Cap Material : Aluminum Sealing Cap Plating Material : Black Zinc-Nickel Alloy Sealing Gasket Material : Silicone Dimensions Length : 127 MM  [5 INCH ] Mechanical Attachment Cap to Flange Attachment : Wire Rope with PTFE Coating Operation/Applicatio n Compatible With Circular Connector Shell Size : 9 Product Type Features Protection & Strain Relief Accessory Type : Protective Cover Sealable : Yes Usage Conditions Operating Temperature Range : -65 - 175 DEGC  [-85 - 347 DEGF ]

Body Features


  • Cap Material : Metal
  • Sealing Cap Material : Aluminum
  • Sealing Cap Plating Material : Black Zinc-Nickel Alloy
  • Sealing Gasket Material : Silicone

Dimensions


  • Length : 127 MM  [5 INCH ]

Mechanical Attachment


  • Cap to Flange Attachment : Wire Rope with PTFE Coating

Operation/Application


  • Compatible With Circular Connector Shell Size : 9

Product Type Features


  • Protection & Strain Relief Accessory Type : Protective Cover
  • Sealable : Yes

Usage Conditions


  • Operating Temperature Range : -65 - 175 DEGC  [-85 - 347 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number YDTS32Z09RV0010000
Product Name Circular Connector Caps & Covers
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Connector Type Military Connector
View Details
Circular Connector Contacts - 006-0044-20A-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 18 to 24 AWG
View Details