TE Connectivity Standard Circular Connectors YDTS26Z25-43PCV001

Description
Body Features Circular Connector Insulation Material Type : Hard Dielectric/Silicone Hermetically Sealed : No Shell Base Material : Aluminum 6061-T6 Shell Plating Material : Black Zinc Nickel Configuration Features Contacts Preloaded : No Number of Positions : 43 Number of Power Positions : 20 Number of Signal Positions : 23 Contact Features Circular Connector Contact Type : Pin Contact Current Rating (Max) (AMP) : 13 Contact Layout Arrangement : 25 - 43 Reverse Gender : No Dimensions Wire Size (MMSQ) : .52 - 1.31 Wire Size (AWG) : 20 - 16 Housing Features Alignment Keyed : Clocking Circular Connector Shell Size : 25 Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment Type : Keyed Mating Retention : With Polarization Code : C Operation/Applicatio n Circuit Application : Power & Signal Shielded : Yes Product Type Features Circular Connector Type : Plug Connector & Contact Terminates To : Wire & Cable Connector Product Type : Connector Assembly Connector System : Cable-to-Panel Sealable : Yes Shell Type : Straight Plug Usage Conditions Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ]
Request a Quote Datasheet
Description
Body Features Circular Connector Insulation Material Type : Hard Dielectric/Silicone Hermetically Sealed : No Shell Base Material : Aluminum 6061-T6 Shell Plating Material : Black Zinc Nickel Configuration Features Contacts Preloaded : No Number of Positions : 43 Number of Power Positions : 20 Number of Signal Positions : 23 Contact Features Circular Connector Contact Type : Pin Contact Current Rating (Max) (AMP) : 13 Contact Layout Arrangement : 25 - 43 Reverse Gender : No Dimensions Wire Size (MMSQ) : .52 - 1.31 Wire Size (AWG) : 20 - 16 Housing Features Alignment Keyed : Clocking Circular Connector Shell Size : 25 Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment Type : Keyed Mating Retention : With Polarization Code : C Operation/Applicatio n Circuit Application : Power & Signal Shielded : Yes Product Type Features Circular Connector Type : Plug Connector & Contact Terminates To : Wire & Cable Connector Product Type : Connector Assembly Connector System : Cable-to-Panel Sealable : Yes Shell Type : Straight Plug Usage Conditions Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Circular Connectors - YDTS26Z25-43PCV001 - TE Connectivity
Berwyn, PA, United States
Standard Circular Connectors
YDTS26Z25-43PCV001
Standard Circular Connectors YDTS26Z25-43PCV001
Body Features Circular Connector Insulation Material Type : Hard Dielectric/Silicone Hermetically Sealed : No Shell Base Material : Aluminum 6061-T6 Shell Plating Material : Black Zinc Nickel Configuration Features Contacts Preloaded : No Number of Positions : 43 Number of Power Positions : 20 Number of Signal Positions : 23 Contact Features Circular Connector Contact Type : Pin Contact Current Rating (Max) (AMP) : 13 Contact Layout Arrangement : 25 - 43 Reverse Gender : No Dimensions Wire Size (MMSQ) : .52 - 1.31 Wire Size (AWG) : 20 - 16 Housing Features Alignment Keyed : Clocking Circular Connector Shell Size : 25 Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment Type : Keyed Mating Retention : With Polarization Code : C Operation/Applicatio n Circuit Application : Power & Signal Shielded : Yes Product Type Features Circular Connector Type : Plug Connector & Contact Terminates To : Wire & Cable Connector Product Type : Connector Assembly Connector System : Cable-to-Panel Sealable : Yes Shell Type : Straight Plug Usage Conditions Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ]

Body Features


  • Circular Connector Insulation Material Type : Hard Dielectric/Silicone
  • Hermetically Sealed : No
  • Shell Base Material : Aluminum 6061-T6
  • Shell Plating Material : Black Zinc Nickel

Configuration Features


  • Contacts Preloaded : No
  • Number of Positions : 43
  • Number of Power Positions : 20
  • Number of Signal Positions : 23

Contact Features


  • Circular Connector Contact Type : Pin
  • Contact Current Rating (Max) (AMP) : 13
  • Contact Layout Arrangement : 25 - 43
  • Reverse Gender : No

Dimensions


  • Wire Size (MMSQ) : .52 - 1.31
  • Wire Size (AWG) : 20 - 16

Housing Features


  • Alignment Keyed : Clocking
  • Circular Connector Shell Size : 25

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Mating Alignment Type : Keyed
  • Mating Retention : With
  • Polarization Code : C

Operation/Application


  • Circuit Application : Power & Signal
  • Shielded : Yes

Product Type Features


  • Circular Connector Type : Plug
  • Connector & Contact Terminates To : Wire & Cable
  • Connector Product Type : Connector Assembly
  • Connector System : Cable-to-Panel
  • Sealable : Yes
  • Shell Type : Straight Plug

Usage Conditions


  • Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number YDTS26Z25-43PCV001
Product Name Standard Circular Connectors
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 006-0937-12A-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Circular Connector Accessories - 17-100P160-11-1-B-R2-01-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Circular Connector Contacts - 097-0014-16-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
2 suppliers