TE Connectivity Standard Circular Connectors YDTS26Z17-35HDC001

Description
Body Features Circular Connector Insulation Material Type : Hard Dielectric/Silicone Hermetically Sealed : No Shell Base Material : Aluminum Shell Plating Material : Black Zinc Nickel Configuration Features Contacts Preloaded : No Number of Positions : 55 Number of Power Positions : 0 Number of Signal Positions : 55 Contact Features Circular Connector Contact Type : Pin Contact Current Rating (Max) (AMP) : 5 Contact Layout Arrangement : 17 - 35 Reverse Gender : No Dimensions Wire Size (AWG) : 22 - 28 Housing Features Alignment Keyed : Clocking Circular Connector Shell Size : 17 Mechanical Attachment Mating Alignment Type : Keyed Polarization Code : D Operation/Applicatio n Circuit Application : Signal Durability Rating (CYCLE) : 1500 Product Type Features Circular Connector Type : Plug Connector & Contact Terminates To : Wire & Cable Connector System : Cable-to-Panel Product Type : Connector Sealable : Yes Shell Type : Straight Plug Usage Conditions Operating Temperature Range : -65 - 293 DEGC  [-85 - 465 DEGF ]
Request a Quote
Description
Body Features Circular Connector Insulation Material Type : Hard Dielectric/Silicone Hermetically Sealed : No Shell Base Material : Aluminum Shell Plating Material : Black Zinc Nickel Configuration Features Contacts Preloaded : No Number of Positions : 55 Number of Power Positions : 0 Number of Signal Positions : 55 Contact Features Circular Connector Contact Type : Pin Contact Current Rating (Max) (AMP) : 5 Contact Layout Arrangement : 17 - 35 Reverse Gender : No Dimensions Wire Size (AWG) : 22 - 28 Housing Features Alignment Keyed : Clocking Circular Connector Shell Size : 17 Mechanical Attachment Mating Alignment Type : Keyed Polarization Code : D Operation/Applicatio n Circuit Application : Signal Durability Rating (CYCLE) : 1500 Product Type Features Circular Connector Type : Plug Connector & Contact Terminates To : Wire & Cable Connector System : Cable-to-Panel Product Type : Connector Sealable : Yes Shell Type : Straight Plug Usage Conditions Operating Temperature Range : -65 - 293 DEGC  [-85 - 465 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Standard Circular Connectors - YDTS26Z17-35HDC001 - TE Connectivity
Berwyn, PA, United States
Standard Circular Connectors
YDTS26Z17-35HDC001
Standard Circular Connectors YDTS26Z17-35HDC001
Body Features Circular Connector Insulation Material Type : Hard Dielectric/Silicone Hermetically Sealed : No Shell Base Material : Aluminum Shell Plating Material : Black Zinc Nickel Configuration Features Contacts Preloaded : No Number of Positions : 55 Number of Power Positions : 0 Number of Signal Positions : 55 Contact Features Circular Connector Contact Type : Pin Contact Current Rating (Max) (AMP) : 5 Contact Layout Arrangement : 17 - 35 Reverse Gender : No Dimensions Wire Size (AWG) : 22 - 28 Housing Features Alignment Keyed : Clocking Circular Connector Shell Size : 17 Mechanical Attachment Mating Alignment Type : Keyed Polarization Code : D Operation/Applicatio n Circuit Application : Signal Durability Rating (CYCLE) : 1500 Product Type Features Circular Connector Type : Plug Connector & Contact Terminates To : Wire & Cable Connector System : Cable-to-Panel Product Type : Connector Sealable : Yes Shell Type : Straight Plug Usage Conditions Operating Temperature Range : -65 - 293 DEGC  [-85 - 465 DEGF ]

Body Features


  • Circular Connector Insulation Material Type : Hard Dielectric/Silicone
  • Hermetically Sealed : No
  • Shell Base Material : Aluminum
  • Shell Plating Material : Black Zinc Nickel

Configuration Features


  • Contacts Preloaded : No
  • Number of Positions : 55
  • Number of Power Positions : 0
  • Number of Signal Positions : 55

Contact Features


  • Circular Connector Contact Type : Pin
  • Contact Current Rating (Max) (AMP) : 5
  • Contact Layout Arrangement : 17 - 35
  • Reverse Gender : No

Dimensions


  • Wire Size (AWG) : 22 - 28

Housing Features


  • Alignment Keyed : Clocking
  • Circular Connector Shell Size : 17

Mechanical Attachment


  • Mating Alignment Type : Keyed
  • Polarization Code : D

Operation/Application


  • Circuit Application : Signal
  • Durability Rating (CYCLE) : 1500

Product Type Features


  • Circular Connector Type : Plug
  • Connector & Contact Terminates To : Wire & Cable
  • Connector System : Cable-to-Panel
  • Product Type : Connector
  • Sealable : Yes
  • Shell Type : Straight Plug

Usage Conditions


  • Operating Temperature Range : -65 - 293 DEGC  [-85 - 465 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number YDTS26Z17-35HDC001
Product Name Standard Circular Connectors
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 1508-006-0985-20-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 20 to 24 AWG
View Details
Standard Circular Connectors - 1-2308336-2 - TE Connectivity
Specs
Connector Type Circular / Cylindrical Connectors; Wire to Wire Connector
Termination Crimp
Mounting Free-Hanging (In-Line)
View Details
5 suppliers
Circular Connector Contacts - 1508-006-0985-20-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 20 to 24 AWG
View Details