TE Connectivity Standard Circular Connectors YDTS26Z17-08SD0000

Description
Body Features Circular Connector Insulation Material Type : Hard Dielectric/Silicone Hermetically Sealed : No Shell Base Material : Aluminum 6061-T6 Shell Plating Material : Black Zinc Nickel Configuration Features Contacts Preloaded : No Number of Positions : 8 Number of Power Positions : 8 Number of Signal Positions : 0 Contact Features Circular Connector Contact Type : Socket Contact Current Rating (Max) (AMP) : 13 Contact Layout Arrangement : 17 - 8 Reverse Gender : No Dimensions Wire Size (MMSQ) : .52 - 1.31 Wire Size (AWG) : 20 - 16 Housing Features Alignment Keyed : Clocking Circular Connector Shell Size : 17 Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment Type : Keyed Mating Retention : With Polarization Code : D Operation/Applicatio n Circuit Application : Power Shielded : Yes Product Type Features Circular Connector Type : Plug Connector & Contact Terminates To : Wire & Cable Connector System : Cable-to-Panel Product Type : Connector Sealable : Yes Shell Type : Straight Plug Usage Conditions Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ]
Request a Quote
Description
Body Features Circular Connector Insulation Material Type : Hard Dielectric/Silicone Hermetically Sealed : No Shell Base Material : Aluminum 6061-T6 Shell Plating Material : Black Zinc Nickel Configuration Features Contacts Preloaded : No Number of Positions : 8 Number of Power Positions : 8 Number of Signal Positions : 0 Contact Features Circular Connector Contact Type : Socket Contact Current Rating (Max) (AMP) : 13 Contact Layout Arrangement : 17 - 8 Reverse Gender : No Dimensions Wire Size (MMSQ) : .52 - 1.31 Wire Size (AWG) : 20 - 16 Housing Features Alignment Keyed : Clocking Circular Connector Shell Size : 17 Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment Type : Keyed Mating Retention : With Polarization Code : D Operation/Applicatio n Circuit Application : Power Shielded : Yes Product Type Features Circular Connector Type : Plug Connector & Contact Terminates To : Wire & Cable Connector System : Cable-to-Panel Product Type : Connector Sealable : Yes Shell Type : Straight Plug Usage Conditions Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Standard Circular Connectors - YDTS26Z17-08SD0000 - TE Connectivity
Berwyn, PA, United States
Standard Circular Connectors
YDTS26Z17-08SD0000
Standard Circular Connectors YDTS26Z17-08SD0000
Body Features Circular Connector Insulation Material Type : Hard Dielectric/Silicone Hermetically Sealed : No Shell Base Material : Aluminum 6061-T6 Shell Plating Material : Black Zinc Nickel Configuration Features Contacts Preloaded : No Number of Positions : 8 Number of Power Positions : 8 Number of Signal Positions : 0 Contact Features Circular Connector Contact Type : Socket Contact Current Rating (Max) (AMP) : 13 Contact Layout Arrangement : 17 - 8 Reverse Gender : No Dimensions Wire Size (MMSQ) : .52 - 1.31 Wire Size (AWG) : 20 - 16 Housing Features Alignment Keyed : Clocking Circular Connector Shell Size : 17 Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment Type : Keyed Mating Retention : With Polarization Code : D Operation/Applicatio n Circuit Application : Power Shielded : Yes Product Type Features Circular Connector Type : Plug Connector & Contact Terminates To : Wire & Cable Connector System : Cable-to-Panel Product Type : Connector Sealable : Yes Shell Type : Straight Plug Usage Conditions Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ]

Body Features


  • Circular Connector Insulation Material Type : Hard Dielectric/Silicone
  • Hermetically Sealed : No
  • Shell Base Material : Aluminum 6061-T6
  • Shell Plating Material : Black Zinc Nickel

Configuration Features


  • Contacts Preloaded : No
  • Number of Positions : 8
  • Number of Power Positions : 8
  • Number of Signal Positions : 0

Contact Features


  • Circular Connector Contact Type : Socket
  • Contact Current Rating (Max) (AMP) : 13
  • Contact Layout Arrangement : 17 - 8
  • Reverse Gender : No

Dimensions


  • Wire Size (MMSQ) : .52 - 1.31
  • Wire Size (AWG) : 20 - 16

Housing Features


  • Alignment Keyed : Clocking
  • Circular Connector Shell Size : 17

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Mating Alignment Type : Keyed
  • Mating Retention : With
  • Polarization Code : D

Operation/Application


  • Circuit Application : Power
  • Shielded : Yes

Product Type Features


  • Circular Connector Type : Plug
  • Connector & Contact Terminates To : Wire & Cable
  • Connector System : Cable-to-Panel
  • Product Type : Connector
  • Sealable : Yes
  • Shell Type : Straight Plug

Usage Conditions


  • Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number YDTS26Z17-08SD0000
Product Name Standard Circular Connectors
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Ethernet Connectors - 1649073 - RS Components, Ltd.
Specs
Connector Type Modular Connector and RJ Connector
Gender Male / Plug; Female / Jack
Mounting Through hole
View Details
Circular Connector Accessories - 17-100P160-15-1-B-R7-15-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Circular Connector Contacts - 1508-020-0511-12-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 12 to 16 AWG
View Details