TE Connectivity Standard Circular Connectors YDTS26Z11-99JDC001

Description
Body Features Circular Connector Insulation Material Type : Hard Dielectric/Silicone Hermetically Sealed : No Shell Base Material : Aluminum Shell Plating Material : Black Zinc Nickel Configuration Features Contacts Preloaded : Yes Number of Positions : 7 Number of Power Positions : 0 Number of Signal Positions : 7 Contact Features Circular Connector Contact Type : Socket Contact Current Rating (Max) (AMP) : 7.5 Contact Layout Arrangement : 11 - 99 Reverse Gender : No Dimensions Wire Size (MMSQ) : .2 - .52 Wire Size (AWG) : 24 - 20 Housing Features Alignment Keyed : Clocking Circular Connector Shell Size : 11 Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Mating Alignment Type : Keyed Mating Retention : With Polarization Code : D Operation/Applicatio n Circuit Application : Signal Durability Rating (CYCLE) : 1500 Shielded : No Product Type Features Circular Connector Type : Plug Connector & Contact Terminates To : Wire & Cable Connector System : Cable-to-Panel Product Type : Connector Sealable : Yes Shell Type : Straight Plug Usage Conditions Operating Temperature Range : -65 - 175 DEGC  [-85 - 347 DEGF ]
Request a Quote
Description
Body Features Circular Connector Insulation Material Type : Hard Dielectric/Silicone Hermetically Sealed : No Shell Base Material : Aluminum Shell Plating Material : Black Zinc Nickel Configuration Features Contacts Preloaded : Yes Number of Positions : 7 Number of Power Positions : 0 Number of Signal Positions : 7 Contact Features Circular Connector Contact Type : Socket Contact Current Rating (Max) (AMP) : 7.5 Contact Layout Arrangement : 11 - 99 Reverse Gender : No Dimensions Wire Size (MMSQ) : .2 - .52 Wire Size (AWG) : 24 - 20 Housing Features Alignment Keyed : Clocking Circular Connector Shell Size : 11 Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Mating Alignment Type : Keyed Mating Retention : With Polarization Code : D Operation/Applicatio n Circuit Application : Signal Durability Rating (CYCLE) : 1500 Shielded : No Product Type Features Circular Connector Type : Plug Connector & Contact Terminates To : Wire & Cable Connector System : Cable-to-Panel Product Type : Connector Sealable : Yes Shell Type : Straight Plug Usage Conditions Operating Temperature Range : -65 - 175 DEGC  [-85 - 347 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Standard Circular Connectors - YDTS26Z11-99JDC001 - TE Connectivity
Berwyn, PA, United States
Standard Circular Connectors
YDTS26Z11-99JDC001
Standard Circular Connectors YDTS26Z11-99JDC001
Body Features Circular Connector Insulation Material Type : Hard Dielectric/Silicone Hermetically Sealed : No Shell Base Material : Aluminum Shell Plating Material : Black Zinc Nickel Configuration Features Contacts Preloaded : Yes Number of Positions : 7 Number of Power Positions : 0 Number of Signal Positions : 7 Contact Features Circular Connector Contact Type : Socket Contact Current Rating (Max) (AMP) : 7.5 Contact Layout Arrangement : 11 - 99 Reverse Gender : No Dimensions Wire Size (MMSQ) : .2 - .52 Wire Size (AWG) : 24 - 20 Housing Features Alignment Keyed : Clocking Circular Connector Shell Size : 11 Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Mating Alignment Type : Keyed Mating Retention : With Polarization Code : D Operation/Applicatio n Circuit Application : Signal Durability Rating (CYCLE) : 1500 Shielded : No Product Type Features Circular Connector Type : Plug Connector & Contact Terminates To : Wire & Cable Connector System : Cable-to-Panel Product Type : Connector Sealable : Yes Shell Type : Straight Plug Usage Conditions Operating Temperature Range : -65 - 175 DEGC  [-85 - 347 DEGF ]

Body Features


  • Circular Connector Insulation Material Type : Hard Dielectric/Silicone
  • Hermetically Sealed : No
  • Shell Base Material : Aluminum
  • Shell Plating Material : Black Zinc Nickel

Configuration Features


  • Contacts Preloaded : Yes
  • Number of Positions : 7
  • Number of Power Positions : 0
  • Number of Signal Positions : 7

Contact Features


  • Circular Connector Contact Type : Socket
  • Contact Current Rating (Max) (AMP) : 7.5
  • Contact Layout Arrangement : 11 - 99
  • Reverse Gender : No

Dimensions


  • Wire Size (MMSQ) : .2 - .52
  • Wire Size (AWG) : 24 - 20

Housing Features


  • Alignment Keyed : Clocking
  • Circular Connector Shell Size : 11

Mechanical Attachment


  • Connector Mounting Type : Cable Mount (Free-Hanging)
  • Mating Alignment Type : Keyed
  • Mating Retention : With
  • Polarization Code : D

Operation/Application


  • Circuit Application : Signal
  • Durability Rating (CYCLE) : 1500
  • Shielded : No

Product Type Features


  • Circular Connector Type : Plug
  • Connector & Contact Terminates To : Wire & Cable
  • Connector System : Cable-to-Panel
  • Product Type : Connector
  • Sealable : Yes
  • Shell Type : Straight Plug

Usage Conditions


  • Operating Temperature Range : -65 - 175 DEGC  [-85 - 347 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number YDTS26Z11-99JDC001
Product Name Standard Circular Connectors
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Housings - 1734-1-2371035-3-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line)
View Details
Circular Connector Contacts - 006-0937-20A-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details