TE Connectivity Standard Circular Connectors YDTS26G13-35SBV001

Description
Body Features Circular Connector Insulation Material Type : Hard Dielectric/Silicone Hermetically Sealed : No Shell Base Material : Aluminum Shell Plating Material : Space-Grade Electroless Configuration Features Contacts Preloaded : Yes Number of Positions : 22 Number of Power Positions : 0 Number of Signal Positions : 22 Contact Features Circular Connector Contact Type : Socket Contact Current Rating (Max) (AMP) : 5 Contact Layout Arrangement : 13 - 35 Dimensions Wire Size (MMSQ) : .08 - .33 Wire Size (AWG) : 28 - 22 Housing Features Alignment Keyed : Clocking Circular Connector Shell Size : 13 Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Mating Alignment Type : Keyed Mating Retention : With Polarization Code : B Operation/Applicatio n Circuit Application : Signal Shielded : No Product Type Features Circular Connector Type : Plug Connector & Contact Terminates To : Wire & Cable Connector System : Cable-to-Panel Product Type : Connector Assembly Sealable : Yes Shell Type : Straight Plug Usage Conditions Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ]
Request a Quote
Description
Body Features Circular Connector Insulation Material Type : Hard Dielectric/Silicone Hermetically Sealed : No Shell Base Material : Aluminum Shell Plating Material : Space-Grade Electroless Configuration Features Contacts Preloaded : Yes Number of Positions : 22 Number of Power Positions : 0 Number of Signal Positions : 22 Contact Features Circular Connector Contact Type : Socket Contact Current Rating (Max) (AMP) : 5 Contact Layout Arrangement : 13 - 35 Dimensions Wire Size (MMSQ) : .08 - .33 Wire Size (AWG) : 28 - 22 Housing Features Alignment Keyed : Clocking Circular Connector Shell Size : 13 Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Mating Alignment Type : Keyed Mating Retention : With Polarization Code : B Operation/Applicatio n Circuit Application : Signal Shielded : No Product Type Features Circular Connector Type : Plug Connector & Contact Terminates To : Wire & Cable Connector System : Cable-to-Panel Product Type : Connector Assembly Sealable : Yes Shell Type : Straight Plug Usage Conditions Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Standard Circular Connectors - YDTS26G13-35SBV001 - TE Connectivity
Berwyn, PA, United States
Standard Circular Connectors
YDTS26G13-35SBV001
Standard Circular Connectors YDTS26G13-35SBV001
Body Features Circular Connector Insulation Material Type : Hard Dielectric/Silicone Hermetically Sealed : No Shell Base Material : Aluminum Shell Plating Material : Space-Grade Electroless Configuration Features Contacts Preloaded : Yes Number of Positions : 22 Number of Power Positions : 0 Number of Signal Positions : 22 Contact Features Circular Connector Contact Type : Socket Contact Current Rating (Max) (AMP) : 5 Contact Layout Arrangement : 13 - 35 Dimensions Wire Size (MMSQ) : .08 - .33 Wire Size (AWG) : 28 - 22 Housing Features Alignment Keyed : Clocking Circular Connector Shell Size : 13 Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Mating Alignment Type : Keyed Mating Retention : With Polarization Code : B Operation/Applicatio n Circuit Application : Signal Shielded : No Product Type Features Circular Connector Type : Plug Connector & Contact Terminates To : Wire & Cable Connector System : Cable-to-Panel Product Type : Connector Assembly Sealable : Yes Shell Type : Straight Plug Usage Conditions Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ]

Body Features


  • Circular Connector Insulation Material Type : Hard Dielectric/Silicone
  • Hermetically Sealed : No
  • Shell Base Material : Aluminum
  • Shell Plating Material : Space-Grade Electroless

Configuration Features


  • Contacts Preloaded : Yes
  • Number of Positions : 22
  • Number of Power Positions : 0
  • Number of Signal Positions : 22

Contact Features


  • Circular Connector Contact Type : Socket
  • Contact Current Rating (Max) (AMP) : 5
  • Contact Layout Arrangement : 13 - 35

Dimensions


  • Wire Size (MMSQ) : .08 - .33
  • Wire Size (AWG) : 28 - 22

Housing Features


  • Alignment Keyed : Clocking
  • Circular Connector Shell Size : 13

Mechanical Attachment


  • Connector Mounting Type : Cable Mount (Free-Hanging)
  • Mating Alignment Type : Keyed
  • Mating Retention : With
  • Polarization Code : B

Operation/Application


  • Circuit Application : Signal
  • Shielded : No

Product Type Features


  • Circular Connector Type : Plug
  • Connector & Contact Terminates To : Wire & Cable
  • Connector System : Cable-to-Panel
  • Product Type : Connector Assembly
  • Sealable : Yes
  • Shell Type : Straight Plug

Usage Conditions


  • Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ]
Buy Now
MIL Spec Connector - MIL-DTL-38999 III - YDTS26G13-35SBV001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-38999 III
YDTS26G13-35SBV001
MIL Spec Connector - MIL-DTL-38999 III YDTS26G13-35SBV001
PLUG ASSY

PLUG ASSY

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-38999 III
YDTS26G13-35SBV001
MIL Spec Connector - MIL-DTL-38999 III YDTS26G13-35SBV001
PLUG ASSY

PLUG ASSY

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors
Product Number YDTS26G13-35SBV001 YDTS26G13-35SBV001
Product Name Standard Circular Connectors MIL Spec Connector - MIL-DTL-38999 III
Connector Type Circular / Cylindrical Connectors Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Accessories - 17-100P160-11-1-B-R4-01-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Standard Circular Connectors - 1-1589065-0 - TE Connectivity
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 30 AWG
View Details