Body Features Circular Connector Insulation Material Type : Hard Dielectric/Silicone Entry Style : Rear Insertion Environmental Protection : Yes Environmental Protection Type : Elastomer Sealed Feedthrough Type : No Fluid Type : M2-V, Synthetic Hydrocarbon Heat Transfer Fluid, SEA-AMS1424 Type I, MIL-PRF-23699, MIL-PRF-5606, MIL-DTL-83133 (JP-8), MIL-PRF-7808, MIL-DTL-5624 (JP-4,JP-5) Hermetically Sealed : No Product Weight : 45.9 G [1.6208 OZ ] Shell Base Material : Aluminum Shell Plating Material : Electroless Nickel
Configuration Features Contacts Preloaded : No Factory Installed Backshell : No Keying & Polarized Position Locations : B Number of Positions : 79 Number of Power Positions : 0 Number of Signal Positions : 79
Contact Features Circular Connector Contact Type : Socket Contact Current Rating (Max) (AMP) : 5 Contact Layout Arrangement : 21 - 35 Contact Quantity (Size 22D) : 79 Reverse Gender : No
Dimensions Assembly Length : 31 MM [1.22 INCH ] Compatible Insulation Diameter Range : .76 - 1.37 MM [.03 - .054 INCH ] Wire Size (AWG) : 28 - 22
Electrical Characteristics Operating Voltage (VAC) : 400 Operating Voltage (VDC) : 550
Housing Features Alignment Keyed : Clocking Circular Connector Shell Size : 21
Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment Type : Keyed Mating Retention : With Mating Retention Type : Threaded Panel Mount Feature : Without Polarization Code : B
Operation/Applicatio
n Circuit Application : Signal Durability Rating (CYCLE) : 500
Other Position Locations Omitted : All
Packaging Features Packaging Quantity : 1
Product Type Features Assembly Type : Electrical Connector Circular Connector Type : Plug Connector & Contact Terminates To : Wire & Cable Connector Product Type : Connector Assembly Connector System : Cable-to-Panel Sealable : Yes Shell Type : Straight Plug
Usage Conditions Operating Temperature Range : -65 - 200 DEGC [-85 - 392 DEGF ]
Body Features
- Circular Connector Insulation Material Type : Hard Dielectric/Silicone
- Entry Style : Rear Insertion
- Environmental Protection : Yes
- Environmental Protection Type : Elastomer Sealed
- Feedthrough Type : No
- Fluid Type : M2-V, Synthetic Hydrocarbon Heat Transfer Fluid, SEA-AMS1424 Type I, MIL-PRF-23699, MIL-PRF-5606, MIL-DTL-83133 (JP-8), MIL-PRF-7808, MIL-DTL-5624 (JP-4,JP-5)
- Hermetically Sealed : No
- Product Weight : 45.9 G [1.6208 OZ ]
- Shell Base Material : Aluminum
- Shell Plating Material : Electroless Nickel
Configuration Features
- Contacts Preloaded : No
- Factory Installed Backshell : No
- Keying & Polarized Position Locations : B
- Number of Positions : 79
- Number of Power Positions : 0
- Number of Signal Positions : 79
Contact Features
- Circular Connector Contact Type : Socket
- Contact Current Rating (Max) (AMP) : 5
- Contact Layout Arrangement : 21 - 35
- Contact Quantity (Size 22D) : 79
- Reverse Gender : No
Dimensions
- Assembly Length : 31 MM [1.22 INCH ]
- Compatible Insulation Diameter Range : .76 - 1.37 MM [.03 - .054 INCH ]
- Wire Size (AWG) : 28 - 22
Electrical Characteristics
- Operating Voltage (VAC) : 400
- Operating Voltage (VDC) : 550
Housing Features
- Alignment Keyed : Clocking
- Circular Connector Shell Size : 21
Mechanical Attachment
- Connector Mounting Type : Panel Mount
- Mating Alignment Type : Keyed
- Mating Retention : With
- Mating Retention Type : Threaded
- Panel Mount Feature : Without
- Polarization Code : B
Operation/Application
- Circuit Application : Signal
- Durability Rating (CYCLE) : 500
Other
- Position Locations Omitted : All
Packaging Features
Product Type Features
- Assembly Type : Electrical Connector
- Circular Connector Type : Plug
- Connector & Contact Terminates To : Wire & Cable
- Connector Product Type : Connector Assembly
- Connector System : Cable-to-Panel
- Sealable : Yes
- Shell Type : Straight Plug
Usage Conditions
- Operating Temperature Range : -65 - 200 DEGC [-85 - 392 DEGF ]