Body Features Circular Connector Insulation Material Type : Hard Dielectric/Silicone Entry Style : Rear Insertion Environmental Protection : Yes Environmental Protection Type : Elastomer Sealed Feedthrough Type : No Fluid Type : SEA-AMS1424 Type I, M2-V, MIL-PRF-23699, MIL-PRF-5606, MIL-PRF-7808, MIL-DTL-5624 (JP-4,JP-5), MIL-DTL-83133 (JP-8), Synthetic Hydrocarbon Heat Transfer Fluid Hermetically Sealed : No Product Weight : 29.4 G [1.0384 OZ ] Shell Base Material : Aluminum Shell Plating Material : Electroless Nickel
Configuration Features Contacts Preloaded : No Factory Installed Backshell : No Keying & Polarized Position Locations : A Number of Positions : 26 Number of Power Positions : 0 Number of Signal Positions : 26
Contact Features Circular Connector Contact Type : Pin Contact Current Rating (Max) (AMP) : 7.5 Contact Layout Arrangement : 17 - 26 Contact Quantity (Size 20) : 26 Reverse Gender : No
Dimensions Assembly Length : 31 MM [1.22 INCH ] Compatible Insulation Diameter Range : 1.02 - 2.11 MM [.04 - .083 INCH ] Wire Size (AWG) : 24 - 20
Electrical Characteristics Operating Voltage (VAC) : 600 Operating Voltage (VDC) : 850
Housing Features Alignment Keyed : Clocking Circular Connector Shell Size : 17
Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment Type : Keyed Mating Retention : With Mating Retention Type : Threaded Panel Mount Feature : Without Polarization Code : A
Operation/Applicatio
n Circuit Application : Signal Durability Rating (CYCLE) : 500
Other Position Locations Omitted : All
Packaging Features Packaging Quantity : 1
Product Type Features Assembly Type : Electrical Connector Circular Connector Type : Plug Connector & Contact Terminates To : Wire & Cable Connector Product Type : Connector Assembly Connector System : Cable-to-Panel Sealable : Yes Shell Type : Straight Plug
Usage Conditions Operating Temperature Range : -65 - 200 DEGC [-85 - 392 DEGF ]
Body Features
- Circular Connector Insulation Material Type : Hard Dielectric/Silicone
- Entry Style : Rear Insertion
- Environmental Protection : Yes
- Environmental Protection Type : Elastomer Sealed
- Feedthrough Type : No
- Fluid Type : SEA-AMS1424 Type I, M2-V, MIL-PRF-23699, MIL-PRF-5606, MIL-PRF-7808, MIL-DTL-5624 (JP-4,JP-5), MIL-DTL-83133 (JP-8), Synthetic Hydrocarbon Heat Transfer Fluid
- Hermetically Sealed : No
- Product Weight : 29.4 G [1.0384 OZ ]
- Shell Base Material : Aluminum
- Shell Plating Material : Electroless Nickel
Configuration Features
- Contacts Preloaded : No
- Factory Installed Backshell : No
- Keying & Polarized Position Locations : A
- Number of Positions : 26
- Number of Power Positions : 0
- Number of Signal Positions : 26
Contact Features
- Circular Connector Contact Type : Pin
- Contact Current Rating (Max) (AMP) : 7.5
- Contact Layout Arrangement : 17 - 26
- Contact Quantity (Size 20) : 26
- Reverse Gender : No
Dimensions
- Assembly Length : 31 MM [1.22 INCH ]
- Compatible Insulation Diameter Range : 1.02 - 2.11 MM [.04 - .083 INCH ]
- Wire Size (AWG) : 24 - 20
Electrical Characteristics
- Operating Voltage (VAC) : 600
- Operating Voltage (VDC) : 850
Housing Features
- Alignment Keyed : Clocking
- Circular Connector Shell Size : 17
Mechanical Attachment
- Connector Mounting Type : Panel Mount
- Mating Alignment Type : Keyed
- Mating Retention : With
- Mating Retention Type : Threaded
- Panel Mount Feature : Without
- Polarization Code : A
Operation/Application
- Circuit Application : Signal
- Durability Rating (CYCLE) : 500
Other
- Position Locations Omitted : All
Packaging Features
Product Type Features
- Assembly Type : Electrical Connector
- Circular Connector Type : Plug
- Connector & Contact Terminates To : Wire & Cable
- Connector Product Type : Connector Assembly
- Connector System : Cable-to-Panel
- Sealable : Yes
- Shell Type : Straight Plug
Usage Conditions
- Operating Temperature Range : -65 - 200 DEGC [-85 - 392 DEGF ]