TE Connectivity Standard Circular Connectors YDTS26F15-19PNV001

Description
Body Features Circular Connector Insulation Material Type : Hard Dielectric/Silicone Entry Style : Rear Insertion Environmental Protection : Yes Environmental Protection Type : Elastomer Sealed Feedthrough Type : No Fluid Type : SEA-AMS1424 Type I, MIL-DTL-83133 (JP-8), M2-V, MIL-PRF-7808, MIL-DTL-5624 (JP-4,JP-5), MIL-PRF-5606, MIL-PRF-23699, Synthetic Hydrocarbon Heat Transfer Fluid Hermetically Sealed : No Product Weight : 27.4 G  [.968 OZ ] Shell Base Material : Aluminum Shell Plating Material : Electroless Nickel Configuration Features Contacts Preloaded : No Factory Installed Backshell : No Keying & Polarized Position Locations : N Number of Positions : 19 Number of Power Positions : 0 Number of Signal Positions : 19 Contact Features Circular Connector Contact Type : Pin Contact Current Rating (Max) (AMP) : 7.5 Contact Layout Arrangement : 15 - 19 Contact Quantity (Size 20) : 19 Reverse Gender : No Dimensions Assembly Length : 31 MM  [1.22 INCH ] Compatible Insulation Diameter Range : 1.02 - 2.11 MM  [.04 - .083 INCH ] Wire Size (AWG) : 24 - 20 Electrical Characteristics Operating Voltage (VAC) : 600 Operating Voltage (VDC) : 850 Housing Features Alignment Keyed : Clocking Circular Connector Shell Size : 15 Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment Type : Keyed Mating Retention : With Mating Retention Type : Threaded Panel Mount Feature : Without Polarization Code : N Operation/Applicatio n Circuit Application : Signal Durability Rating (CYCLE) : 500 Other Position Locations Omitted : All Packaging Features Packaging Quantity : 1 Product Type Features Assembly Type : Electrical Connector Circular Connector Type : Plug Connector & Contact Terminates To : Wire & Cable Connector Product Type : Connector Assembly Connector System : Cable-to-Panel Sealable : Yes Shell Type : Straight Plug Usage Conditions Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ]
Request a Quote Datasheet
Description
Body Features Circular Connector Insulation Material Type : Hard Dielectric/Silicone Entry Style : Rear Insertion Environmental Protection : Yes Environmental Protection Type : Elastomer Sealed Feedthrough Type : No Fluid Type : SEA-AMS1424 Type I, MIL-DTL-83133 (JP-8), M2-V, MIL-PRF-7808, MIL-DTL-5624 (JP-4,JP-5), MIL-PRF-5606, MIL-PRF-23699, Synthetic Hydrocarbon Heat Transfer Fluid Hermetically Sealed : No Product Weight : 27.4 G  [.968 OZ ] Shell Base Material : Aluminum Shell Plating Material : Electroless Nickel Configuration Features Contacts Preloaded : No Factory Installed Backshell : No Keying & Polarized Position Locations : N Number of Positions : 19 Number of Power Positions : 0 Number of Signal Positions : 19 Contact Features Circular Connector Contact Type : Pin Contact Current Rating (Max) (AMP) : 7.5 Contact Layout Arrangement : 15 - 19 Contact Quantity (Size 20) : 19 Reverse Gender : No Dimensions Assembly Length : 31 MM  [1.22 INCH ] Compatible Insulation Diameter Range : 1.02 - 2.11 MM  [.04 - .083 INCH ] Wire Size (AWG) : 24 - 20 Electrical Characteristics Operating Voltage (VAC) : 600 Operating Voltage (VDC) : 850 Housing Features Alignment Keyed : Clocking Circular Connector Shell Size : 15 Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment Type : Keyed Mating Retention : With Mating Retention Type : Threaded Panel Mount Feature : Without Polarization Code : N Operation/Applicatio n Circuit Application : Signal Durability Rating (CYCLE) : 500 Other Position Locations Omitted : All Packaging Features Packaging Quantity : 1 Product Type Features Assembly Type : Electrical Connector Circular Connector Type : Plug Connector & Contact Terminates To : Wire & Cable Connector Product Type : Connector Assembly Connector System : Cable-to-Panel Sealable : Yes Shell Type : Straight Plug Usage Conditions Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Circular Connectors - YDTS26F15-19PNV001 - TE Connectivity
Berwyn, PA, United States
Standard Circular Connectors
YDTS26F15-19PNV001
Standard Circular Connectors YDTS26F15-19PNV001
Body Features Circular Connector Insulation Material Type : Hard Dielectric/Silicone Entry Style : Rear Insertion Environmental Protection : Yes Environmental Protection Type : Elastomer Sealed Feedthrough Type : No Fluid Type : SEA-AMS1424 Type I, MIL-DTL-83133 (JP-8), M2-V, MIL-PRF-7808, MIL-DTL-5624 (JP-4,JP-5), MIL-PRF-5606, MIL-PRF-23699, Synthetic Hydrocarbon Heat Transfer Fluid Hermetically Sealed : No Product Weight : 27.4 G  [.968 OZ ] Shell Base Material : Aluminum Shell Plating Material : Electroless Nickel Configuration Features Contacts Preloaded : No Factory Installed Backshell : No Keying & Polarized Position Locations : N Number of Positions : 19 Number of Power Positions : 0 Number of Signal Positions : 19 Contact Features Circular Connector Contact Type : Pin Contact Current Rating (Max) (AMP) : 7.5 Contact Layout Arrangement : 15 - 19 Contact Quantity (Size 20) : 19 Reverse Gender : No Dimensions Assembly Length : 31 MM  [1.22 INCH ] Compatible Insulation Diameter Range : 1.02 - 2.11 MM  [.04 - .083 INCH ] Wire Size (AWG) : 24 - 20 Electrical Characteristics Operating Voltage (VAC) : 600 Operating Voltage (VDC) : 850 Housing Features Alignment Keyed : Clocking Circular Connector Shell Size : 15 Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment Type : Keyed Mating Retention : With Mating Retention Type : Threaded Panel Mount Feature : Without Polarization Code : N Operation/Applicatio n Circuit Application : Signal Durability Rating (CYCLE) : 500 Other Position Locations Omitted : All Packaging Features Packaging Quantity : 1 Product Type Features Assembly Type : Electrical Connector Circular Connector Type : Plug Connector & Contact Terminates To : Wire & Cable Connector Product Type : Connector Assembly Connector System : Cable-to-Panel Sealable : Yes Shell Type : Straight Plug Usage Conditions Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ]

Body Features


  • Circular Connector Insulation Material Type : Hard Dielectric/Silicone
  • Entry Style : Rear Insertion
  • Environmental Protection : Yes
  • Environmental Protection Type : Elastomer Sealed
  • Feedthrough Type : No
  • Fluid Type : SEA-AMS1424 Type I, MIL-DTL-83133 (JP-8), M2-V, MIL-PRF-7808, MIL-DTL-5624 (JP-4,JP-5), MIL-PRF-5606, MIL-PRF-23699, Synthetic Hydrocarbon Heat Transfer Fluid
  • Hermetically Sealed : No
  • Product Weight : 27.4 G  [.968 OZ ]
  • Shell Base Material : Aluminum
  • Shell Plating Material : Electroless Nickel

Configuration Features


  • Contacts Preloaded : No
  • Factory Installed Backshell : No
  • Keying & Polarized Position Locations : N
  • Number of Positions : 19
  • Number of Power Positions : 0
  • Number of Signal Positions : 19

Contact Features


  • Circular Connector Contact Type : Pin
  • Contact Current Rating (Max) (AMP) : 7.5
  • Contact Layout Arrangement : 15 - 19
  • Contact Quantity (Size 20) : 19
  • Reverse Gender : No

Dimensions


  • Assembly Length : 31 MM  [1.22 INCH ]
  • Compatible Insulation Diameter Range : 1.02 - 2.11 MM  [.04 - .083 INCH ]
  • Wire Size (AWG) : 24 - 20

Electrical Characteristics


  • Operating Voltage (VAC) : 600
  • Operating Voltage (VDC) : 850

Housing Features


  • Alignment Keyed : Clocking
  • Circular Connector Shell Size : 15

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Mating Alignment Type : Keyed
  • Mating Retention : With
  • Mating Retention Type : Threaded
  • Panel Mount Feature : Without
  • Polarization Code : N

Operation/Application


  • Circuit Application : Signal
  • Durability Rating (CYCLE) : 500

Other


  • Position Locations Omitted : All

Packaging Features


  • Packaging Quantity : 1

Product Type Features


  • Assembly Type : Electrical Connector
  • Circular Connector Type : Plug
  • Connector & Contact Terminates To : Wire & Cable
  • Connector Product Type : Connector Assembly
  • Connector System : Cable-to-Panel
  • Sealable : Yes
  • Shell Type : Straight Plug

Usage Conditions


  • Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ]
Buy Now Datasheet
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-38999 III
YDTS26F15-19PNV001
MIL Spec Connector - MIL-DTL-38999 III YDTS26F15-19PNV001
PLUG ASSY

PLUG ASSY

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-38999 III
YDTS26F15-19PNV001
MIL Spec Connector - MIL-DTL-38999 III YDTS26F15-19PNV001
PLUG ASSY

PLUG ASSY

Buy Now
Mil Spec Cir Conn, Plug, 15-19, Crimp Rohs Compliant Te Connectivity - 74AJ7062 - Newark, An Avnet Company
Chicago, IL, United States
Mil Spec Cir Conn, Plug, 15-19, Crimp Rohs Compliant Te Connectivity
74AJ7062
Mil Spec Cir Conn, Plug, 15-19, Crimp Rohs Compliant Te Connectivity 74AJ7062
MIL SPEC CIR CONN, PLUG, 15-19, CRIMP ROHS COMPLIANT: YES

MIL SPEC CIR CONN, PLUG, 15-19, CRIMP ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number YDTS26F15-19PNV001 YDTS26F15-19PNV001 74AJ7062
Product Name Standard Circular Connectors MIL Spec Connector - MIL-DTL-38999 III Mil Spec Cir Conn, Plug, 15-19, Crimp Rohs Compliant Te Connectivity
Connector Type Circular / Cylindrical Connectors Military Connector
Mounting Panel Mount
Voltage Rating 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ribbon Cable Connectors - 1658623-9 - TE Connectivity
Specs
Connector Type Wire to Board Connector
Termination Insulation Displacement (IDC)
Mounting Free-Hanging (In-Line)
View Details
7 suppliers
Specs
Connector Type Military Connector
View Details
Specs
Connector Type Military Connector
View Details