TE Connectivity Standard Circular Connectors YDTS26F11-05JAV001

Description
Body Features Hermetically Sealed : No Insulation Material : Hard Dielectric/Silicone Shell Base Material : Aluminum Shell Plating Material : Electroless Nickel Configuration Features Number of Positions : 5 Number of Power Positions : 0 Number of Signal Positions : 5 Preloaded : No Contact Features Contact Current Rating (Max) (AMP) : 7.5 Contact Layout Arrangement : 11 - 5 Contact Type : Socket Dimensions Wire Size (MMSQ) : .2 - .51 Wire Size (AWG) : 24 - 20 Housing Features Alignment Keyed : Clocking Circular Connector Shell Size : 11 Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment Type : Keyed Mating Retention : With Polarization Code : A Operation/Applicatio n Circuit Application : Signal Durability Rating (CYCLE) : 1500 Shielded : No Product Type Features Connector & Contact Terminates To : Wire & Cable Connector Style : Plug Connector System : Cable-to-Panel Product Type : Connector Sealable : Yes Shell Type : Straight Plug Usage Conditions Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ]
Request a Quote
Description
Body Features Hermetically Sealed : No Insulation Material : Hard Dielectric/Silicone Shell Base Material : Aluminum Shell Plating Material : Electroless Nickel Configuration Features Number of Positions : 5 Number of Power Positions : 0 Number of Signal Positions : 5 Preloaded : No Contact Features Contact Current Rating (Max) (AMP) : 7.5 Contact Layout Arrangement : 11 - 5 Contact Type : Socket Dimensions Wire Size (MMSQ) : .2 - .51 Wire Size (AWG) : 24 - 20 Housing Features Alignment Keyed : Clocking Circular Connector Shell Size : 11 Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment Type : Keyed Mating Retention : With Polarization Code : A Operation/Applicatio n Circuit Application : Signal Durability Rating (CYCLE) : 1500 Shielded : No Product Type Features Connector & Contact Terminates To : Wire & Cable Connector Style : Plug Connector System : Cable-to-Panel Product Type : Connector Sealable : Yes Shell Type : Straight Plug Usage Conditions Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Standard Circular Connectors - YDTS26F11-05JAV001 - TE Connectivity
Berwyn, PA, United States
Standard Circular Connectors
YDTS26F11-05JAV001
Standard Circular Connectors YDTS26F11-05JAV001
Body Features Hermetically Sealed : No Insulation Material : Hard Dielectric/Silicone Shell Base Material : Aluminum Shell Plating Material : Electroless Nickel Configuration Features Number of Positions : 5 Number of Power Positions : 0 Number of Signal Positions : 5 Preloaded : No Contact Features Contact Current Rating (Max) (AMP) : 7.5 Contact Layout Arrangement : 11 - 5 Contact Type : Socket Dimensions Wire Size (MMSQ) : .2 - .51 Wire Size (AWG) : 24 - 20 Housing Features Alignment Keyed : Clocking Circular Connector Shell Size : 11 Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment Type : Keyed Mating Retention : With Polarization Code : A Operation/Applicatio n Circuit Application : Signal Durability Rating (CYCLE) : 1500 Shielded : No Product Type Features Connector & Contact Terminates To : Wire & Cable Connector Style : Plug Connector System : Cable-to-Panel Product Type : Connector Sealable : Yes Shell Type : Straight Plug Usage Conditions Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ]

Body Features


  • Hermetically Sealed : No
  • Insulation Material : Hard Dielectric/Silicone
  • Shell Base Material : Aluminum
  • Shell Plating Material : Electroless Nickel

Configuration Features


  • Number of Positions : 5
  • Number of Power Positions : 0
  • Number of Signal Positions : 5
  • Preloaded : No

Contact Features


  • Contact Current Rating (Max) (AMP) : 7.5
  • Contact Layout Arrangement : 11 - 5
  • Contact Type : Socket

Dimensions


  • Wire Size (MMSQ) : .2 - .51
  • Wire Size (AWG) : 24 - 20

Housing Features


  • Alignment Keyed : Clocking
  • Circular Connector Shell Size : 11

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Mating Alignment Type : Keyed
  • Mating Retention : With
  • Polarization Code : A

Operation/Application


  • Circuit Application : Signal
  • Durability Rating (CYCLE) : 1500
  • Shielded : No

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector Style : Plug
  • Connector System : Cable-to-Panel
  • Product Type : Connector
  • Sealable : Yes
  • Shell Type : Straight Plug

Usage Conditions


  • Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number YDTS26F11-05JAV001
Product Name Standard Circular Connectors
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Standard Circular Connectors - 1-1589055-8 - TE Connectivity
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 30 AWG
View Details
Standard Circular Connectors - 1-2823590-5 - TE Connectivity
Specs
Connector Type Circular / Cylindrical Connectors; Wire to Wire Connector
Termination Solder
Mounting Panel Mount & Wire Mount
View Details