YDTS24Z25-08SD0000 -- STANDARD CIRCULAR CONNECTORS
TE ConnectivityStandard Circular ConnectorsYDTS24Z25-08SD0000
Description
Body Features Circular Connector Insulation Material Type : Hard Dielectric/Silicone Hermetically Sealed : No Shell Base Material : Aluminum Shell Plating Material : Black Zinc Nickel
Configuration Features Contacts Preloaded : No Number of Positions : 8 Number of Power Positions : 0 Number of Signal Positions : 8
Contact Features Circular Connector Contact Type : Pin/Socket Contact Current Rating (Max) (AMP) : 13 Contact Layout Arrangement : Circular Reverse Gender : No
Dimensions Wire Size (MMSQ) : .61 - 1.21 Wire Size (AWG) : 16 - 20
Housing Features Alignment Keyed : Clocking Centerline (Pitch) : .06 MM [.1 INCH ] Circular Connector Shell Size : J (25)
Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment Type : Polarization Mating Retention : Without Polarization Code : Normal
Operation/Applicatio
n Circuit Application : Power & Signal Shielded : Yes
Product Type Features Circular Connector Type : Receptacle Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Wire Product Type : Connector Sealable : Yes Shell Type : Jam Nut Receptacle
Usage Conditions Operating Temperature Range : -65 - 200 DEGC [-85 - 392 DEGF ]
TE Connectivity
Done
Request a Quote
Email Supplier
Description
Body Features Circular Connector Insulation Material Type : Hard Dielectric/Silicone Hermetically Sealed : No Shell Base Material : Aluminum Shell Plating Material : Black Zinc Nickel
Configuration Features Contacts Preloaded : No Number of Positions : 8 Number of Power Positions : 0 Number of Signal Positions : 8
Contact Features Circular Connector Contact Type : Pin/Socket Contact Current Rating (Max) (AMP) : 13 Contact Layout Arrangement : Circular Reverse Gender : No
Dimensions Wire Size (MMSQ) : .61 - 1.21 Wire Size (AWG) : 16 - 20
Housing Features Alignment Keyed : Clocking Centerline (Pitch) : .06 MM [.1 INCH ] Circular Connector Shell Size : J (25)
Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment Type : Polarization Mating Retention : Without Polarization Code : Normal
Operation/Applicatio
n Circuit Application : Power & Signal Shielded : Yes
Product Type Features Circular Connector Type : Receptacle Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Wire Product Type : Connector Sealable : Yes Shell Type : Jam Nut Receptacle
Usage Conditions Operating Temperature Range : -65 - 200 DEGC [-85 - 392 DEGF ]
Body Features Circular Connector Insulation Material Type : Hard Dielectric/Silicone Hermetically Sealed : No Shell Base Material : Aluminum Shell Plating Material : Black Zinc Nickel
Configuration Features Contacts Preloaded : No Number of Positions : 8 Number of Power Positions : 0 Number of Signal Positions : 8
Contact Features Circular Connector Contact Type : Pin/Socket Contact Current Rating (Max) (AMP) : 13 Contact Layout Arrangement : Circular Reverse Gender : No
Dimensions Wire Size (MMSQ) : .61 - 1.21 Wire Size (AWG) : 16 - 20
Housing Features Alignment Keyed : Clocking Centerline (Pitch) : .06 MM [.1 INCH ] Circular Connector Shell Size : J (25)
Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment Type : Polarization Mating Retention : Without Polarization Code : Normal
Operation/Applicatio
n Circuit Application : Power & Signal Shielded : Yes
Product Type Features Circular Connector Type : Receptacle Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Wire Product Type : Connector Sealable : Yes Shell Type : Jam Nut Receptacle
Usage Conditions Operating Temperature Range : -65 - 200 DEGC [-85 - 392 DEGF ]
Body Features
Circular Connector Insulation Material Type : Hard Dielectric/Silicone
Hermetically Sealed : No
Shell Base Material : Aluminum
Shell Plating Material : Black Zinc Nickel
Configuration Features
Contacts Preloaded : No
Number of Positions : 8
Number of Power Positions : 0
Number of Signal Positions : 8
Contact Features
Circular Connector Contact Type : Pin/Socket
Contact Current Rating (Max) (AMP) : 13
Contact Layout Arrangement : Circular
Reverse Gender : No
Dimensions
Wire Size (MMSQ) : .61 - 1.21
Wire Size (AWG) : 16 - 20
Housing Features
Alignment Keyed : Clocking
Centerline (Pitch) : .06 MM [.1 INCH ]
Circular Connector Shell Size : J (25)
Mechanical Attachment
Connector Mounting Type : Panel Mount
Mating Alignment Type : Polarization
Mating Retention : Without
Polarization Code : Normal
Operation/Application
Circuit Application : Power & Signal
Shielded : Yes
Product Type Features
Circular Connector Type : Receptacle
Connector & Contact Terminates To : Wire & Cable
Connector System : Wire-to-Wire
Product Type : Connector
Sealable : Yes
Shell Type : Jam Nut Receptacle
Usage Conditions
Operating Temperature Range : -65 - 200 DEGC [-85 - 392 DEGF ]
Buy Now
Technical Specifications
TE Connectivity
Product Category
Electrical Connectors
Product Number
YDTS24Z25-08SD0000
Product Name
Standard Circular Connectors
Connector Type
Circular / Cylindrical Connectors; Wire to Wire Connector