TE Connectivity Standard Circular Connectors YDTS24Z17-35SEV001

Description
Body Features Circular Connector Insulation Material Type : Hard Dielectric/Silicone Hermetically Sealed : No Shell Base Material : Aluminum 6061-T6 Shell Plating Material : Black Zinc Nickel Configuration Features Contacts Preloaded : No Number of Positions : 55 Number of Power Positions : 0 Number of Signal Positions : 55 Contact Features Circular Connector Contact Type : Socket Contact Current Rating (Max) (AMP) : 5 Contact Layout Arrangement : 17 - 35 Reverse Gender : No Dimensions Wire Size (MMSQ) : .08 - .33 Wire Size (AWG) : 28 - 22 Housing Features Alignment Keyed : Clocking Circular Connector Shell Size : 17 Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment Type : Keyed Mating Retention : With Polarization Code : E Operation/Applicatio n Circuit Application : Signal Shielded : Yes Product Type Features Circular Connector Type : Receptacle Connector & Contact Terminates To : Wire & Cable Connector Product Type : Connector Assembly Connector System : Cable-to-Panel Sealable : Yes Shell Type : Jam Nut Receptacle Usage Conditions Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ]
Request a Quote Datasheet
Description
Body Features Circular Connector Insulation Material Type : Hard Dielectric/Silicone Hermetically Sealed : No Shell Base Material : Aluminum 6061-T6 Shell Plating Material : Black Zinc Nickel Configuration Features Contacts Preloaded : No Number of Positions : 55 Number of Power Positions : 0 Number of Signal Positions : 55 Contact Features Circular Connector Contact Type : Socket Contact Current Rating (Max) (AMP) : 5 Contact Layout Arrangement : 17 - 35 Reverse Gender : No Dimensions Wire Size (MMSQ) : .08 - .33 Wire Size (AWG) : 28 - 22 Housing Features Alignment Keyed : Clocking Circular Connector Shell Size : 17 Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment Type : Keyed Mating Retention : With Polarization Code : E Operation/Applicatio n Circuit Application : Signal Shielded : Yes Product Type Features Circular Connector Type : Receptacle Connector & Contact Terminates To : Wire & Cable Connector Product Type : Connector Assembly Connector System : Cable-to-Panel Sealable : Yes Shell Type : Jam Nut Receptacle Usage Conditions Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Circular Connectors - YDTS24Z17-35SEV001 - TE Connectivity
Berwyn, PA, United States
Standard Circular Connectors
YDTS24Z17-35SEV001
Standard Circular Connectors YDTS24Z17-35SEV001
Body Features Circular Connector Insulation Material Type : Hard Dielectric/Silicone Hermetically Sealed : No Shell Base Material : Aluminum 6061-T6 Shell Plating Material : Black Zinc Nickel Configuration Features Contacts Preloaded : No Number of Positions : 55 Number of Power Positions : 0 Number of Signal Positions : 55 Contact Features Circular Connector Contact Type : Socket Contact Current Rating (Max) (AMP) : 5 Contact Layout Arrangement : 17 - 35 Reverse Gender : No Dimensions Wire Size (MMSQ) : .08 - .33 Wire Size (AWG) : 28 - 22 Housing Features Alignment Keyed : Clocking Circular Connector Shell Size : 17 Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment Type : Keyed Mating Retention : With Polarization Code : E Operation/Applicatio n Circuit Application : Signal Shielded : Yes Product Type Features Circular Connector Type : Receptacle Connector & Contact Terminates To : Wire & Cable Connector Product Type : Connector Assembly Connector System : Cable-to-Panel Sealable : Yes Shell Type : Jam Nut Receptacle Usage Conditions Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ]

Body Features


  • Circular Connector Insulation Material Type : Hard Dielectric/Silicone
  • Hermetically Sealed : No
  • Shell Base Material : Aluminum 6061-T6
  • Shell Plating Material : Black Zinc Nickel

Configuration Features


  • Contacts Preloaded : No
  • Number of Positions : 55
  • Number of Power Positions : 0
  • Number of Signal Positions : 55

Contact Features


  • Circular Connector Contact Type : Socket
  • Contact Current Rating (Max) (AMP) : 5
  • Contact Layout Arrangement : 17 - 35
  • Reverse Gender : No

Dimensions


  • Wire Size (MMSQ) : .08 - .33
  • Wire Size (AWG) : 28 - 22

Housing Features


  • Alignment Keyed : Clocking
  • Circular Connector Shell Size : 17

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Mating Alignment Type : Keyed
  • Mating Retention : With
  • Polarization Code : E

Operation/Application


  • Circuit Application : Signal
  • Shielded : Yes

Product Type Features


  • Circular Connector Type : Receptacle
  • Connector & Contact Terminates To : Wire & Cable
  • Connector Product Type : Connector Assembly
  • Connector System : Cable-to-Panel
  • Sealable : Yes
  • Shell Type : Jam Nut Receptacle

Usage Conditions


  • Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number YDTS24Z17-35SEV001
Product Name Standard Circular Connectors
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 097-0185-20-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
2 suppliers
Standard Circular Connectors - 1-1589060-4 - TE Connectivity
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 30 AWG
View Details
Standard Circular Connectors - 1-2823449-8 - TE Connectivity
Specs
Connector Type Circular / Cylindrical Connectors; Wire to Wire Connector
Termination Crimp
Mounting Cable Mount (Free-Hanging)
View Details
2 suppliers