TE Connectivity Standard Circular Connectors YDTS24Z13-08SB0000

Description
Body Features Circular Connector Insulation Material Type : Hard Dielectric/Silicone Hermetically Sealed : No Shell Base Material : Aluminum 6061-T6 Shell Plating Material : Black Zinc Nickel Configuration Features Contacts Preloaded : No Number of Positions : 8 Number of Power Positions : 0 Number of Signal Positions : 8 Contact Features Circular Connector Contact Type : Socket Contact Current Rating (Max) (AMP) : 7.5 Contact Layout Arrangement : 13 - 8 Reverse Gender : No Dimensions Wire Size (MMSQ) : .2 - .52 Wire Size (AWG) : 24 - 20 Housing Features Alignment Keyed : Clocking Circular Connector Shell Size : 13 Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment Type : Keyed Mating Retention : With Polarization Code : B Operation/Applicatio n Circuit Application : Signal Shielded : Yes Product Type Features Circular Connector Type : Receptacle Connector & Contact Terminates To : Wire & Cable Connector System : Cable-to-Panel Product Type : Connector Sealable : Yes Shell Type : Jam Nut Receptacle Usage Conditions Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ]
Request a Quote
Description
Body Features Circular Connector Insulation Material Type : Hard Dielectric/Silicone Hermetically Sealed : No Shell Base Material : Aluminum 6061-T6 Shell Plating Material : Black Zinc Nickel Configuration Features Contacts Preloaded : No Number of Positions : 8 Number of Power Positions : 0 Number of Signal Positions : 8 Contact Features Circular Connector Contact Type : Socket Contact Current Rating (Max) (AMP) : 7.5 Contact Layout Arrangement : 13 - 8 Reverse Gender : No Dimensions Wire Size (MMSQ) : .2 - .52 Wire Size (AWG) : 24 - 20 Housing Features Alignment Keyed : Clocking Circular Connector Shell Size : 13 Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment Type : Keyed Mating Retention : With Polarization Code : B Operation/Applicatio n Circuit Application : Signal Shielded : Yes Product Type Features Circular Connector Type : Receptacle Connector & Contact Terminates To : Wire & Cable Connector System : Cable-to-Panel Product Type : Connector Sealable : Yes Shell Type : Jam Nut Receptacle Usage Conditions Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Standard Circular Connectors - YDTS24Z13-08SB0000 - TE Connectivity
Berwyn, PA, United States
Standard Circular Connectors
YDTS24Z13-08SB0000
Standard Circular Connectors YDTS24Z13-08SB0000
Body Features Circular Connector Insulation Material Type : Hard Dielectric/Silicone Hermetically Sealed : No Shell Base Material : Aluminum 6061-T6 Shell Plating Material : Black Zinc Nickel Configuration Features Contacts Preloaded : No Number of Positions : 8 Number of Power Positions : 0 Number of Signal Positions : 8 Contact Features Circular Connector Contact Type : Socket Contact Current Rating (Max) (AMP) : 7.5 Contact Layout Arrangement : 13 - 8 Reverse Gender : No Dimensions Wire Size (MMSQ) : .2 - .52 Wire Size (AWG) : 24 - 20 Housing Features Alignment Keyed : Clocking Circular Connector Shell Size : 13 Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment Type : Keyed Mating Retention : With Polarization Code : B Operation/Applicatio n Circuit Application : Signal Shielded : Yes Product Type Features Circular Connector Type : Receptacle Connector & Contact Terminates To : Wire & Cable Connector System : Cable-to-Panel Product Type : Connector Sealable : Yes Shell Type : Jam Nut Receptacle Usage Conditions Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ]

Body Features


  • Circular Connector Insulation Material Type : Hard Dielectric/Silicone
  • Hermetically Sealed : No
  • Shell Base Material : Aluminum 6061-T6
  • Shell Plating Material : Black Zinc Nickel

Configuration Features


  • Contacts Preloaded : No
  • Number of Positions : 8
  • Number of Power Positions : 0
  • Number of Signal Positions : 8

Contact Features


  • Circular Connector Contact Type : Socket
  • Contact Current Rating (Max) (AMP) : 7.5
  • Contact Layout Arrangement : 13 - 8
  • Reverse Gender : No

Dimensions


  • Wire Size (MMSQ) : .2 - .52
  • Wire Size (AWG) : 24 - 20

Housing Features


  • Alignment Keyed : Clocking
  • Circular Connector Shell Size : 13

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Mating Alignment Type : Keyed
  • Mating Retention : With
  • Polarization Code : B

Operation/Application


  • Circuit Application : Signal
  • Shielded : Yes

Product Type Features


  • Circular Connector Type : Receptacle
  • Connector & Contact Terminates To : Wire & Cable
  • Connector System : Cable-to-Panel
  • Product Type : Connector
  • Sealable : Yes
  • Shell Type : Jam Nut Receptacle

Usage Conditions


  • Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number YDTS24Z13-08SB0000
Product Name Standard Circular Connectors
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Standard Circular Connectors - 1-1589065-0 - TE Connectivity
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 30 AWG
View Details
Standard Circular Connectors - 1-2823448-1 - TE Connectivity
Specs
Connector Type Circular / Cylindrical Connectors; Wire to Wire Connector
Termination Crimp
Mounting Cable Mount (Free-Hanging)
View Details
5 suppliers