YDTS24Z09-98PDC001 -- STANDARD CIRCULAR CONNECTORS
TE ConnectivityStandard Circular ConnectorsYDTS24Z09-98PDC001
Description
Body Features Circular Connector Insulation Material Type : Hard Dielectric/Silicone Hermetically Sealed : No Shell Base Material : Aluminum Shell Plating Material : Black Zinc Nickel
Configuration Features Contacts Preloaded : Yes Number of Positions : 3 Number of Power Positions : 0 Number of Signal Positions : 3
Contact Features Circular Connector Contact Type : Pin Contact Current Rating (Max) (AMP) : 7.5 Contact Layout Arrangement : 9 - 98
Dimensions Wire Size (MMSQ) : .2 - .52 Wire Size (AWG) : 24 - 20
Housing Features Alignment Keyed : Clocking Circular Connector Shell Size : 9
Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment Type : Keyed Mating Retention : With Polarization Code : D
Operation/Applicatio
n Circuit Application : Signal
Product Type Features Circular Connector Type : Receptacle Connector & Contact Terminates To : Wire & Cable Connector System : Cable-to-Panel Product Type : Connector Sealable : Yes Shell Type : Jam Nut Receptacle
Usage Conditions Operating Temperature Range : -65 - 175 DEGC [-85 - 347 DEGF ]
TE Connectivity
Done
Request a Quote
Email Supplier
Description
Body Features Circular Connector Insulation Material Type : Hard Dielectric/Silicone Hermetically Sealed : No Shell Base Material : Aluminum Shell Plating Material : Black Zinc Nickel
Configuration Features Contacts Preloaded : Yes Number of Positions : 3 Number of Power Positions : 0 Number of Signal Positions : 3
Contact Features Circular Connector Contact Type : Pin Contact Current Rating (Max) (AMP) : 7.5 Contact Layout Arrangement : 9 - 98
Dimensions Wire Size (MMSQ) : .2 - .52 Wire Size (AWG) : 24 - 20
Housing Features Alignment Keyed : Clocking Circular Connector Shell Size : 9
Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment Type : Keyed Mating Retention : With Polarization Code : D
Operation/Applicatio
n Circuit Application : Signal
Product Type Features Circular Connector Type : Receptacle Connector & Contact Terminates To : Wire & Cable Connector System : Cable-to-Panel Product Type : Connector Sealable : Yes Shell Type : Jam Nut Receptacle
Usage Conditions Operating Temperature Range : -65 - 175 DEGC [-85 - 347 DEGF ]
Body Features Circular Connector Insulation Material Type : Hard Dielectric/Silicone Hermetically Sealed : No Shell Base Material : Aluminum Shell Plating Material : Black Zinc Nickel
Configuration Features Contacts Preloaded : Yes Number of Positions : 3 Number of Power Positions : 0 Number of Signal Positions : 3
Contact Features Circular Connector Contact Type : Pin Contact Current Rating (Max) (AMP) : 7.5 Contact Layout Arrangement : 9 - 98
Dimensions Wire Size (MMSQ) : .2 - .52 Wire Size (AWG) : 24 - 20
Housing Features Alignment Keyed : Clocking Circular Connector Shell Size : 9
Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment Type : Keyed Mating Retention : With Polarization Code : D
Operation/Applicatio
n Circuit Application : Signal
Product Type Features Circular Connector Type : Receptacle Connector & Contact Terminates To : Wire & Cable Connector System : Cable-to-Panel Product Type : Connector Sealable : Yes Shell Type : Jam Nut Receptacle
Usage Conditions Operating Temperature Range : -65 - 175 DEGC [-85 - 347 DEGF ]
Body Features
Circular Connector Insulation Material Type : Hard Dielectric/Silicone
Hermetically Sealed : No
Shell Base Material : Aluminum
Shell Plating Material : Black Zinc Nickel
Configuration Features
Contacts Preloaded : Yes
Number of Positions : 3
Number of Power Positions : 0
Number of Signal Positions : 3
Contact Features
Circular Connector Contact Type : Pin
Contact Current Rating (Max) (AMP) : 7.5
Contact Layout Arrangement : 9 - 98
Dimensions
Wire Size (MMSQ) : .2 - .52
Wire Size (AWG) : 24 - 20
Housing Features
Alignment Keyed : Clocking
Circular Connector Shell Size : 9
Mechanical Attachment
Connector Mounting Type : Panel Mount
Mating Alignment Type : Keyed
Mating Retention : With
Polarization Code : D
Operation/Application
Circuit Application : Signal
Product Type Features
Circular Connector Type : Receptacle
Connector & Contact Terminates To : Wire & Cable
Connector System : Cable-to-Panel
Product Type : Connector
Sealable : Yes
Shell Type : Jam Nut Receptacle
Usage Conditions
Operating Temperature Range : -65 - 175 DEGC [-85 - 347 DEGF ]