TE Connectivity
Standard Circular Connectors
YDTS24T25-20SE6149
Description
JAM NUT RECEPTACLE
-
TE Connectivity
-
Powell Electronics, Inc.
Request a Quote
Email Supplier
Description
JAM NUT RECEPTACLE
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
YDTS24T25-20SE6149 |
YDTS24T25-20SE6149 |
|
Product Name
|
Standard Circular Connectors |
MIL Spec Connector - MIL-DTL-38999 III |
|
Connector Type
|
Circular / Cylindrical Connectors
|
Military Connector
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
Contact Size (AWG)
30 AWG
View Details
Connector Type
Circular / Cylindrical Connectors
Contact Size (AWG)
20 to 24 AWG
View Details
Connector Type
Circular / Cylindrical Connectors; Wire to Wire Connector
Mounting
Free-Hanging (In-Line)
Current Rating
1.0 amps
View Details
2 suppliers