TE Connectivity Standard Circular Connectors YDTS24T19-35SEC001

Description
Body Features Hermetically Sealed : No Insulation Material : Hard Dielectric/Silicone Shell Base Material : Aluminum Shell Plating Material : Nickel PTFE Configuration Features Number of Positions : 66 Number of Power Positions : 0 Number of Signal Positions : 66 Preloaded : Yes Contact Features Contact Current Rating (Max) (AMP) : 5 Contact Layout Arrangement : 19 - 35 Contact Type : Socket Dimensions Wire Size (MMSQ) : .08 - .33 Wire Size (AWG) : 28 - 22 Housing Features Alignment Keyed : Clocking Circular Connector Shell Size : 19 Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment Type : Keyed Mating Retention : With Polarization Code : E Operation/Applicatio n Circuit Application : Signal Shielded : No Product Type Features Connector & Contact Terminates To : Wire & Cable Connector Style : Receptacle Connector System : Cable-to-Panel Product Type : Connector Sealable : Yes Shell Type : Jam Nut Receptacle Usage Conditions Operating Temperature Range : -65 - 175 DEGC  [-85 - 347 DEGF ]
Request a Quote
Description
Body Features Hermetically Sealed : No Insulation Material : Hard Dielectric/Silicone Shell Base Material : Aluminum Shell Plating Material : Nickel PTFE Configuration Features Number of Positions : 66 Number of Power Positions : 0 Number of Signal Positions : 66 Preloaded : Yes Contact Features Contact Current Rating (Max) (AMP) : 5 Contact Layout Arrangement : 19 - 35 Contact Type : Socket Dimensions Wire Size (MMSQ) : .08 - .33 Wire Size (AWG) : 28 - 22 Housing Features Alignment Keyed : Clocking Circular Connector Shell Size : 19 Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment Type : Keyed Mating Retention : With Polarization Code : E Operation/Applicatio n Circuit Application : Signal Shielded : No Product Type Features Connector & Contact Terminates To : Wire & Cable Connector Style : Receptacle Connector System : Cable-to-Panel Product Type : Connector Sealable : Yes Shell Type : Jam Nut Receptacle Usage Conditions Operating Temperature Range : -65 - 175 DEGC  [-85 - 347 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Standard Circular Connectors - YDTS24T19-35SEC001 - TE Connectivity
Berwyn, PA, United States
Standard Circular Connectors
YDTS24T19-35SEC001
Standard Circular Connectors YDTS24T19-35SEC001
Body Features Hermetically Sealed : No Insulation Material : Hard Dielectric/Silicone Shell Base Material : Aluminum Shell Plating Material : Nickel PTFE Configuration Features Number of Positions : 66 Number of Power Positions : 0 Number of Signal Positions : 66 Preloaded : Yes Contact Features Contact Current Rating (Max) (AMP) : 5 Contact Layout Arrangement : 19 - 35 Contact Type : Socket Dimensions Wire Size (MMSQ) : .08 - .33 Wire Size (AWG) : 28 - 22 Housing Features Alignment Keyed : Clocking Circular Connector Shell Size : 19 Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment Type : Keyed Mating Retention : With Polarization Code : E Operation/Applicatio n Circuit Application : Signal Shielded : No Product Type Features Connector & Contact Terminates To : Wire & Cable Connector Style : Receptacle Connector System : Cable-to-Panel Product Type : Connector Sealable : Yes Shell Type : Jam Nut Receptacle Usage Conditions Operating Temperature Range : -65 - 175 DEGC  [-85 - 347 DEGF ]

Body Features


  • Hermetically Sealed : No
  • Insulation Material : Hard Dielectric/Silicone
  • Shell Base Material : Aluminum
  • Shell Plating Material : Nickel PTFE

Configuration Features


  • Number of Positions : 66
  • Number of Power Positions : 0
  • Number of Signal Positions : 66
  • Preloaded : Yes

Contact Features


  • Contact Current Rating (Max) (AMP) : 5
  • Contact Layout Arrangement : 19 - 35
  • Contact Type : Socket

Dimensions


  • Wire Size (MMSQ) : .08 - .33
  • Wire Size (AWG) : 28 - 22

Housing Features


  • Alignment Keyed : Clocking
  • Circular Connector Shell Size : 19

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Mating Alignment Type : Keyed
  • Mating Retention : With
  • Polarization Code : E

Operation/Application


  • Circuit Application : Signal
  • Shielded : No

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector Style : Receptacle
  • Connector System : Cable-to-Panel
  • Product Type : Connector
  • Sealable : Yes
  • Shell Type : Jam Nut Receptacle

Usage Conditions


  • Operating Temperature Range : -65 - 175 DEGC  [-85 - 347 DEGF ]
Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-38999 III
YDTS24T19-35SEC001
MIL Spec Connector - MIL-DTL-38999 III YDTS24T19-35SEC001
RECP ASSY

RECP ASSY

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-38999 III
YDTS24T19-35SEC001
MIL Spec Connector - MIL-DTL-38999 III YDTS24T19-35SEC001
RECP ASSY

RECP ASSY

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors
Product Number YDTS24T19-35SEC001 YDTS24T19-35SEC001
Product Name Standard Circular Connectors MIL Spec Connector - MIL-DTL-38999 III
Connector Type Circular / Cylindrical Connectors Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Ribbon Cable Connectors - 1658622-1 - TE Connectivity
Specs
Connector Type Wire to Board Connector
Termination Insulation Displacement (IDC)
Mounting Free-Hanging (In-Line)
View Details
10 suppliers
Circular Connector Contacts - 1508-006-0937-20A-A834-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 20 to 24 AWG
View Details
Circular Connector Contacts - 1508-097-0196-20-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 22 AWG
View Details