YDTS24H23-35CN0000 -- STANDARD CIRCULAR CONNECTORS
TE ConnectivityStandard Circular ConnectorsYDTS24H23-35CN0000
Description
Body Features Circular Connector Insulation Material Type : Glass Hermetically Sealed : Yes Shell Base Material : Stainless Steel
Configuration Features Contacts Preloaded : No Number of Positions : 100 Number of Power Positions : 0 Number of Signal Positions : 100
Contact Features Circular Connector Contact Type : PC Tail Pin Contact Current Rating (Max) (AMP) : 5 Contact Layout Arrangement : 23 - 35 Reverse Gender : No
Dimensions Wire Size (AWG) : 22 - 28
Housing Features Alignment Keyed : 0° Circular Connector Shell Size : 23
Mechanical Attachment Mating Alignment Type : Keyed Polarization Code : N
Operation/Applicatio
n Circuit Application : Signal
Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Cable-to-Panel Product Type : Connector Assembly Sealable : Yes Shell Type : Jam Nut Receptacle
Usage Conditions Operating Temperature Range : -65 - 200 DEGC [-85 - 392 DEGF ]
TE Connectivity
Done
Request a Quote
Email Supplier
Description
Body Features Circular Connector Insulation Material Type : Glass Hermetically Sealed : Yes Shell Base Material : Stainless Steel
Configuration Features Contacts Preloaded : No Number of Positions : 100 Number of Power Positions : 0 Number of Signal Positions : 100
Contact Features Circular Connector Contact Type : PC Tail Pin Contact Current Rating (Max) (AMP) : 5 Contact Layout Arrangement : 23 - 35 Reverse Gender : No
Dimensions Wire Size (AWG) : 22 - 28
Housing Features Alignment Keyed : 0° Circular Connector Shell Size : 23
Mechanical Attachment Mating Alignment Type : Keyed Polarization Code : N
Operation/Applicatio
n Circuit Application : Signal
Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Cable-to-Panel Product Type : Connector Assembly Sealable : Yes Shell Type : Jam Nut Receptacle
Usage Conditions Operating Temperature Range : -65 - 200 DEGC [-85 - 392 DEGF ]
Body Features Circular Connector Insulation Material Type : Glass Hermetically Sealed : Yes Shell Base Material : Stainless Steel
Configuration Features Contacts Preloaded : No Number of Positions : 100 Number of Power Positions : 0 Number of Signal Positions : 100
Contact Features Circular Connector Contact Type : PC Tail Pin Contact Current Rating (Max) (AMP) : 5 Contact Layout Arrangement : 23 - 35 Reverse Gender : No
Dimensions Wire Size (AWG) : 22 - 28
Housing Features Alignment Keyed : 0° Circular Connector Shell Size : 23
Mechanical Attachment Mating Alignment Type : Keyed Polarization Code : N
Operation/Applicatio
n Circuit Application : Signal
Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Cable-to-Panel Product Type : Connector Assembly Sealable : Yes Shell Type : Jam Nut Receptacle
Usage Conditions Operating Temperature Range : -65 - 200 DEGC [-85 - 392 DEGF ]
Body Features
Circular Connector Insulation Material Type : Glass
Hermetically Sealed : Yes
Shell Base Material : Stainless Steel
Configuration Features
Contacts Preloaded : No
Number of Positions : 100
Number of Power Positions : 0
Number of Signal Positions : 100
Contact Features
Circular Connector Contact Type : PC Tail Pin
Contact Current Rating (Max) (AMP) : 5
Contact Layout Arrangement : 23 - 35
Reverse Gender : No
Dimensions
Wire Size (AWG) : 22 - 28
Housing Features
Alignment Keyed : 0°
Circular Connector Shell Size : 23
Mechanical Attachment
Mating Alignment Type : Keyed
Polarization Code : N
Operation/Application
Circuit Application : Signal
Product Type Features
Connector & Contact Terminates To : Wire & Cable
Connector System : Cable-to-Panel
Product Type : Connector Assembly
Sealable : Yes
Shell Type : Jam Nut Receptacle
Usage Conditions
Operating Temperature Range : -65 - 200 DEGC [-85 - 392 DEGF ]