TE Connectivity Standard Circular Connectors YDTS24H15-97DN0000

Description
Body Features Circular Connector Insulation Material Type : Glass Hermetically Sealed : Yes Shell Base Material : Stainless Steel Configuration Features Contacts Preloaded : No Number of Positions : 12 Number of Power Positions : 0 Number of Signal Positions : 12 Contact Features Circular Connector Contact Type : PC Tail Socket Contact Current Rating (Max) (AMP) : 7.5, 13 Contact Layout Arrangement : 15 - 97 Reverse Gender : No Dimensions Wire Size (AWG) : 16 - 24 Housing Features Alignment Keyed : 0° Circular Connector Shell Size : 15 Mechanical Attachment Mating Alignment Type : Keyed Mating Retention Type : Threaded Polarization Code : N Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Cable-to-Panel Product Type : Connector Assembly Sealable : Yes Shell Type : Jam Nut Receptacle Usage Conditions Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ]
Request a Quote
Description
Body Features Circular Connector Insulation Material Type : Glass Hermetically Sealed : Yes Shell Base Material : Stainless Steel Configuration Features Contacts Preloaded : No Number of Positions : 12 Number of Power Positions : 0 Number of Signal Positions : 12 Contact Features Circular Connector Contact Type : PC Tail Socket Contact Current Rating (Max) (AMP) : 7.5, 13 Contact Layout Arrangement : 15 - 97 Reverse Gender : No Dimensions Wire Size (AWG) : 16 - 24 Housing Features Alignment Keyed : 0° Circular Connector Shell Size : 15 Mechanical Attachment Mating Alignment Type : Keyed Mating Retention Type : Threaded Polarization Code : N Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Cable-to-Panel Product Type : Connector Assembly Sealable : Yes Shell Type : Jam Nut Receptacle Usage Conditions Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Standard Circular Connectors - YDTS24H15-97DN0000 - TE Connectivity
Berwyn, PA, United States
Standard Circular Connectors
YDTS24H15-97DN0000
Standard Circular Connectors YDTS24H15-97DN0000
Body Features Circular Connector Insulation Material Type : Glass Hermetically Sealed : Yes Shell Base Material : Stainless Steel Configuration Features Contacts Preloaded : No Number of Positions : 12 Number of Power Positions : 0 Number of Signal Positions : 12 Contact Features Circular Connector Contact Type : PC Tail Socket Contact Current Rating (Max) (AMP) : 7.5, 13 Contact Layout Arrangement : 15 - 97 Reverse Gender : No Dimensions Wire Size (AWG) : 16 - 24 Housing Features Alignment Keyed : 0° Circular Connector Shell Size : 15 Mechanical Attachment Mating Alignment Type : Keyed Mating Retention Type : Threaded Polarization Code : N Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Cable-to-Panel Product Type : Connector Assembly Sealable : Yes Shell Type : Jam Nut Receptacle Usage Conditions Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ]

Body Features


  • Circular Connector Insulation Material Type : Glass
  • Hermetically Sealed : Yes
  • Shell Base Material : Stainless Steel

Configuration Features


  • Contacts Preloaded : No
  • Number of Positions : 12
  • Number of Power Positions : 0
  • Number of Signal Positions : 12

Contact Features


  • Circular Connector Contact Type : PC Tail Socket
  • Contact Current Rating (Max) (AMP) : 7.5, 13
  • Contact Layout Arrangement : 15 - 97
  • Reverse Gender : No

Dimensions


  • Wire Size (AWG) : 16 - 24

Housing Features


  • Alignment Keyed : 0°
  • Circular Connector Shell Size : 15

Mechanical Attachment


  • Mating Alignment Type : Keyed
  • Mating Retention Type : Threaded
  • Polarization Code : N

Operation/Application


  • Circuit Application : Signal

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector System : Cable-to-Panel
  • Product Type : Connector Assembly
  • Sealable : Yes
  • Shell Type : Jam Nut Receptacle

Usage Conditions


  • Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ]
Buy Now
Swedesboro, NJ, United States
Hermetic Connector
YDTS24H15-97DN0000
Hermetic Connector YDTS24H15-97DN0000
Hermetics North America

Hermetics North America

Buy Now
Swedesboro, NJ, United States
Hermetic Connector
YDTS24H15-97DN0000
Hermetic Connector YDTS24H15-97DN0000
Hermetics North America

Hermetics North America

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors
Product Number YDTS24H15-97DN0000 YDTS24H15-97DN0000
Product Name Standard Circular Connectors Hermetic Connector
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Standard Circular Connectors - 1-1589065-0 - TE Connectivity
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 30 AWG
View Details
Circular Connector Accessories - 17-100P160-11-1-B-NB4-01-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Circular Connector Contacts - 097-0015-20TRA-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details