TE Connectivity
Hermetic Connector
YDTS24H15-37CE0000
Description
Hermetics North America
Request a Quote
Email Supplier
Description
Hermetics North America
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
YDTS24H15-37CE0000 |
|
Product Name
|
Hermetic Connector |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Coaxial Connector
Geometry
Straight
Mounting
Bulkhead
View Details
Mounting
Panel Mount, Flange
Voltage Rating
250 volts
Current Rating
2.0 amps
View Details
2 suppliers
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
3 suppliers
Geometry
Straight; 180°
Mounting
Free Hanging (In-Line)
View Details