TE Connectivity Standard Circular Connectors YDTS24F19-35SNV004

Description
Body Features Circular Connector Insulation Material Type : Hard Dielectric/Silicone Hermetically Sealed : No Shell Base Material : Aluminum Shell Plating Material : Electroless Nickel Configuration Features Contacts Preloaded : Yes Number of Positions : 66 Number of Power Positions : 0 Number of Signal Positions : 66 Contact Features Circular Connector Contact Type : Socket Contact Current Rating (Max) (AMP) : 5 Contact Layout Arrangement : 19 - 35 Dimensions Wire Size (MMSQ) : .08 - .33 Wire Size (AWG) : 28 - 22 Housing Features Alignment Keyed : Clocking Circular Connector Shell Size : 19 Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment : With Mating Alignment Type : Keyed Mating Retention : With Mating Retention Type : Threaded PCB Mount Alignment : Without Panel Mount Feature : With Panel Mount Feature Type : Jam Nut Polarization Code : N Operation/Applicatio n Circuit Application : Signal Shielded : No Product Type Features Circular Connector Type : Receptacle Connector & Contact Terminates To : Wire & Cable Connector Product Type : Connector Assembly Connector System : Cable-to-Panel Sealable : Yes Shell Type : Jam Nut Receptacle Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ]
Request a Quote Datasheet
Description
Body Features Circular Connector Insulation Material Type : Hard Dielectric/Silicone Hermetically Sealed : No Shell Base Material : Aluminum Shell Plating Material : Electroless Nickel Configuration Features Contacts Preloaded : Yes Number of Positions : 66 Number of Power Positions : 0 Number of Signal Positions : 66 Contact Features Circular Connector Contact Type : Socket Contact Current Rating (Max) (AMP) : 5 Contact Layout Arrangement : 19 - 35 Dimensions Wire Size (MMSQ) : .08 - .33 Wire Size (AWG) : 28 - 22 Housing Features Alignment Keyed : Clocking Circular Connector Shell Size : 19 Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment : With Mating Alignment Type : Keyed Mating Retention : With Mating Retention Type : Threaded PCB Mount Alignment : Without Panel Mount Feature : With Panel Mount Feature Type : Jam Nut Polarization Code : N Operation/Applicatio n Circuit Application : Signal Shielded : No Product Type Features Circular Connector Type : Receptacle Connector & Contact Terminates To : Wire & Cable Connector Product Type : Connector Assembly Connector System : Cable-to-Panel Sealable : Yes Shell Type : Jam Nut Receptacle Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Circular Connectors - YDTS24F19-35SNV004 - TE Connectivity
Berwyn, PA, United States
Standard Circular Connectors
YDTS24F19-35SNV004
Standard Circular Connectors YDTS24F19-35SNV004
Body Features Circular Connector Insulation Material Type : Hard Dielectric/Silicone Hermetically Sealed : No Shell Base Material : Aluminum Shell Plating Material : Electroless Nickel Configuration Features Contacts Preloaded : Yes Number of Positions : 66 Number of Power Positions : 0 Number of Signal Positions : 66 Contact Features Circular Connector Contact Type : Socket Contact Current Rating (Max) (AMP) : 5 Contact Layout Arrangement : 19 - 35 Dimensions Wire Size (MMSQ) : .08 - .33 Wire Size (AWG) : 28 - 22 Housing Features Alignment Keyed : Clocking Circular Connector Shell Size : 19 Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment : With Mating Alignment Type : Keyed Mating Retention : With Mating Retention Type : Threaded PCB Mount Alignment : Without Panel Mount Feature : With Panel Mount Feature Type : Jam Nut Polarization Code : N Operation/Applicatio n Circuit Application : Signal Shielded : No Product Type Features Circular Connector Type : Receptacle Connector & Contact Terminates To : Wire & Cable Connector Product Type : Connector Assembly Connector System : Cable-to-Panel Sealable : Yes Shell Type : Jam Nut Receptacle Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ]

Body Features


  • Circular Connector Insulation Material Type : Hard Dielectric/Silicone
  • Hermetically Sealed : No
  • Shell Base Material : Aluminum
  • Shell Plating Material : Electroless Nickel

Configuration Features


  • Contacts Preloaded : Yes
  • Number of Positions : 66
  • Number of Power Positions : 0
  • Number of Signal Positions : 66

Contact Features


  • Circular Connector Contact Type : Socket
  • Contact Current Rating (Max) (AMP) : 5
  • Contact Layout Arrangement : 19 - 35

Dimensions


  • Wire Size (MMSQ) : .08 - .33
  • Wire Size (AWG) : 28 - 22

Housing Features


  • Alignment Keyed : Clocking
  • Circular Connector Shell Size : 19

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Mating Alignment : With
  • Mating Alignment Type : Keyed
  • Mating Retention : With
  • Mating Retention Type : Threaded
  • PCB Mount Alignment : Without
  • Panel Mount Feature : With
  • Panel Mount Feature Type : Jam Nut
  • Polarization Code : N

Operation/Application


  • Circuit Application : Signal
  • Shielded : No

Product Type Features


  • Circular Connector Type : Receptacle
  • Connector & Contact Terminates To : Wire & Cable
  • Connector Product Type : Connector Assembly
  • Connector System : Cable-to-Panel
  • Sealable : Yes
  • Shell Type : Jam Nut Receptacle

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ]
Buy Now Datasheet
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-38999 III
YDTS24F19-35SNV004
MIL Spec Connector - MIL-DTL-38999 III YDTS24F19-35SNV004
RECP ASSY

RECP ASSY

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-38999 III
YDTS24F19-35SNV004
MIL Spec Connector - MIL-DTL-38999 III YDTS24F19-35SNV004
RECP ASSY

RECP ASSY

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors
Product Number YDTS24F19-35SNV004 YDTS24F19-35SNV004
Product Name Standard Circular Connectors MIL Spec Connector - MIL-DTL-38999 III
Connector Type Circular / Cylindrical Connectors Military Connector
Termination Crimp
Mounting Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 1508-020-0511-16-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 16 to 20 AWG
View Details
Specs
Connector Type Military Connector
View Details
Specs
Connector Type Military Connector
View Details