TE Connectivity Standard Circular Connectors YDTS24F11-98PAV001

Description
Body Features Circular Connector Insulation Material Type : Hard Dielectric/Silicone Entry Style : Rear Insertion Environmental Protection : Yes Environmental Protection Type : Elastomer Sealed Feedthrough Type : No Fluid Type : SEA-AMS1424 Type I, MIL-DTL-5624 (JP-4,JP-5), M2-V, Synthetic Hydrocarbon Heat Transfer Fluid, MIL-PRF-5606, MIL-PRF-7808, MIL-PRF-23699, MIL-DTL-83133 (JP-8) Hermetically Sealed : No O-Ring Material : Silicone Peripheral Seal Material : Silicone Product Weight : 17.7 G  [.6256 OZ ] Shell Base Material : Aluminum 6061-T6 Shell Plating Material : Electroless Nickel Configuration Features Contacts Preloaded : No Factory Installed Backshell : No Keying & Polarized Position Locations : A Number of Positions : 6 Number of Power Positions : 0 Number of Signal Positions : 6 Contact Features Circular Connector Contact Type : Pin Contact Current Rating (Max) (AMP) : 7.5 Contact Layout Arrangement : 11 - 98 Contact Quantity (Size 20) : 6 Reverse Gender : No Dimensions Assembly Length : 32.5 MM  [1.28 INCH ] Compatible Insulation Diameter Range : 1.02 - 2.11 MM  [.04 - .083 INCH ] Panel Thickness (Recommended) : 1.58 - 3.2 MM  [.062 - .126 INCH ] Wire Size (MMSQ) : .2 - .52 Wire Size (AWG) : 24 - 20 Electrical Characteristics Operating Voltage (VAC) : 600 Operating Voltage (VDC) : 850 Housing Features Alignment Keyed : Clocking Circular Connector Shell Size : 11 Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment Type : Keyed Mating Retention : With Mating Retention Type : Triple Start Threaded Panel Mount Feature : With Panel Mount Feature Type : Jam Nut Polarization Code : A Operation/Applicatio n Circuit Application : Signal Durability Rating (CYCLE) : 500 Shielded : Yes Other Position Locations Omitted : All Packaging Features Packaging Quantity : 1 Product Type Features Assembly Type : Electrical Connector Circular Connector Type : Receptacle Connector & Contact Terminates To : Wire & Cable Connector Product Type : Connector Assembly Connector System : Cable-to-Panel Sealable : Yes Shell Type : Jam Nut Receptacle Usage Conditions Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ]
Request a Quote Datasheet
Description
Body Features Circular Connector Insulation Material Type : Hard Dielectric/Silicone Entry Style : Rear Insertion Environmental Protection : Yes Environmental Protection Type : Elastomer Sealed Feedthrough Type : No Fluid Type : SEA-AMS1424 Type I, MIL-DTL-5624 (JP-4,JP-5), M2-V, Synthetic Hydrocarbon Heat Transfer Fluid, MIL-PRF-5606, MIL-PRF-7808, MIL-PRF-23699, MIL-DTL-83133 (JP-8) Hermetically Sealed : No O-Ring Material : Silicone Peripheral Seal Material : Silicone Product Weight : 17.7 G  [.6256 OZ ] Shell Base Material : Aluminum 6061-T6 Shell Plating Material : Electroless Nickel Configuration Features Contacts Preloaded : No Factory Installed Backshell : No Keying & Polarized Position Locations : A Number of Positions : 6 Number of Power Positions : 0 Number of Signal Positions : 6 Contact Features Circular Connector Contact Type : Pin Contact Current Rating (Max) (AMP) : 7.5 Contact Layout Arrangement : 11 - 98 Contact Quantity (Size 20) : 6 Reverse Gender : No Dimensions Assembly Length : 32.5 MM  [1.28 INCH ] Compatible Insulation Diameter Range : 1.02 - 2.11 MM  [.04 - .083 INCH ] Panel Thickness (Recommended) : 1.58 - 3.2 MM  [.062 - .126 INCH ] Wire Size (MMSQ) : .2 - .52 Wire Size (AWG) : 24 - 20 Electrical Characteristics Operating Voltage (VAC) : 600 Operating Voltage (VDC) : 850 Housing Features Alignment Keyed : Clocking Circular Connector Shell Size : 11 Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment Type : Keyed Mating Retention : With Mating Retention Type : Triple Start Threaded Panel Mount Feature : With Panel Mount Feature Type : Jam Nut Polarization Code : A Operation/Applicatio n Circuit Application : Signal Durability Rating (CYCLE) : 500 Shielded : Yes Other Position Locations Omitted : All Packaging Features Packaging Quantity : 1 Product Type Features Assembly Type : Electrical Connector Circular Connector Type : Receptacle Connector & Contact Terminates To : Wire & Cable Connector Product Type : Connector Assembly Connector System : Cable-to-Panel Sealable : Yes Shell Type : Jam Nut Receptacle Usage Conditions Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Circular Connectors - YDTS24F11-98PAV001 - TE Connectivity
Berwyn, PA, United States
Standard Circular Connectors
YDTS24F11-98PAV001
Standard Circular Connectors YDTS24F11-98PAV001
Body Features Circular Connector Insulation Material Type : Hard Dielectric/Silicone Entry Style : Rear Insertion Environmental Protection : Yes Environmental Protection Type : Elastomer Sealed Feedthrough Type : No Fluid Type : SEA-AMS1424 Type I, MIL-DTL-5624 (JP-4,JP-5), M2-V, Synthetic Hydrocarbon Heat Transfer Fluid, MIL-PRF-5606, MIL-PRF-7808, MIL-PRF-23699, MIL-DTL-83133 (JP-8) Hermetically Sealed : No O-Ring Material : Silicone Peripheral Seal Material : Silicone Product Weight : 17.7 G  [.6256 OZ ] Shell Base Material : Aluminum 6061-T6 Shell Plating Material : Electroless Nickel Configuration Features Contacts Preloaded : No Factory Installed Backshell : No Keying & Polarized Position Locations : A Number of Positions : 6 Number of Power Positions : 0 Number of Signal Positions : 6 Contact Features Circular Connector Contact Type : Pin Contact Current Rating (Max) (AMP) : 7.5 Contact Layout Arrangement : 11 - 98 Contact Quantity (Size 20) : 6 Reverse Gender : No Dimensions Assembly Length : 32.5 MM  [1.28 INCH ] Compatible Insulation Diameter Range : 1.02 - 2.11 MM  [.04 - .083 INCH ] Panel Thickness (Recommended) : 1.58 - 3.2 MM  [.062 - .126 INCH ] Wire Size (MMSQ) : .2 - .52 Wire Size (AWG) : 24 - 20 Electrical Characteristics Operating Voltage (VAC) : 600 Operating Voltage (VDC) : 850 Housing Features Alignment Keyed : Clocking Circular Connector Shell Size : 11 Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment Type : Keyed Mating Retention : With Mating Retention Type : Triple Start Threaded Panel Mount Feature : With Panel Mount Feature Type : Jam Nut Polarization Code : A Operation/Applicatio n Circuit Application : Signal Durability Rating (CYCLE) : 500 Shielded : Yes Other Position Locations Omitted : All Packaging Features Packaging Quantity : 1 Product Type Features Assembly Type : Electrical Connector Circular Connector Type : Receptacle Connector & Contact Terminates To : Wire & Cable Connector Product Type : Connector Assembly Connector System : Cable-to-Panel Sealable : Yes Shell Type : Jam Nut Receptacle Usage Conditions Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ]

Body Features


  • Circular Connector Insulation Material Type : Hard Dielectric/Silicone
  • Entry Style : Rear Insertion
  • Environmental Protection : Yes
  • Environmental Protection Type : Elastomer Sealed
  • Feedthrough Type : No
  • Fluid Type : SEA-AMS1424 Type I, MIL-DTL-5624 (JP-4,JP-5), M2-V, Synthetic Hydrocarbon Heat Transfer Fluid, MIL-PRF-5606, MIL-PRF-7808, MIL-PRF-23699, MIL-DTL-83133 (JP-8)
  • Hermetically Sealed : No
  • O-Ring Material : Silicone
  • Peripheral Seal Material : Silicone
  • Product Weight : 17.7 G  [.6256 OZ ]
  • Shell Base Material : Aluminum 6061-T6
  • Shell Plating Material : Electroless Nickel

Configuration Features


  • Contacts Preloaded : No
  • Factory Installed Backshell : No
  • Keying & Polarized Position Locations : A
  • Number of Positions : 6
  • Number of Power Positions : 0
  • Number of Signal Positions : 6

Contact Features


  • Circular Connector Contact Type : Pin
  • Contact Current Rating (Max) (AMP) : 7.5
  • Contact Layout Arrangement : 11 - 98
  • Contact Quantity (Size 20) : 6
  • Reverse Gender : No

Dimensions


  • Assembly Length : 32.5 MM  [1.28 INCH ]
  • Compatible Insulation Diameter Range : 1.02 - 2.11 MM  [.04 - .083 INCH ]
  • Panel Thickness (Recommended) : 1.58 - 3.2 MM  [.062 - .126 INCH ]
  • Wire Size (MMSQ) : .2 - .52
  • Wire Size (AWG) : 24 - 20

Electrical Characteristics


  • Operating Voltage (VAC) : 600
  • Operating Voltage (VDC) : 850

Housing Features


  • Alignment Keyed : Clocking
  • Circular Connector Shell Size : 11

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Mating Alignment Type : Keyed
  • Mating Retention : With
  • Mating Retention Type : Triple Start Threaded
  • Panel Mount Feature : With
  • Panel Mount Feature Type : Jam Nut
  • Polarization Code : A

Operation/Application


  • Circuit Application : Signal
  • Durability Rating (CYCLE) : 500
  • Shielded : Yes

Other


  • Position Locations Omitted : All

Packaging Features


  • Packaging Quantity : 1

Product Type Features


  • Assembly Type : Electrical Connector
  • Circular Connector Type : Receptacle
  • Connector & Contact Terminates To : Wire & Cable
  • Connector Product Type : Connector Assembly
  • Connector System : Cable-to-Panel
  • Sealable : Yes
  • Shell Type : Jam Nut Receptacle

Usage Conditions


  • Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ]
Buy Now Datasheet
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-38999 III
YDTS24F11-98PAV001
MIL Spec Connector - MIL-DTL-38999 III YDTS24F11-98PAV001
RECP ASSY

RECP ASSY

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-38999 III
YDTS24F11-98PAV001
MIL Spec Connector - MIL-DTL-38999 III YDTS24F11-98PAV001
RECP ASSY

RECP ASSY

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors
Product Number YDTS24F11-98PAV001 YDTS24F11-98PAV001
Product Name Standard Circular Connectors MIL Spec Connector - MIL-DTL-38999 III
Connector Type Circular / Cylindrical Connectors Military Connector
Mounting Panel Mount
Voltage Rating 600 volts
Unlock Full Specs
to access all available technical data

Similar Products