TE Connectivity
Hermetic Connector
YDTS23H21-25CB0000
Description
Hermetics North America
Request a Quote
Email Supplier
Description
Hermetics North America
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
YDTS23H21-25CB0000 |
|
Product Name
|
Hermetic Connector |
Unlock Full Specs
to access all available technical data
Similar Products
Voltage Rating
250 volts
Current Rating
30.0 amps
View Details
Geometry
Straight; 180°
Mounting
Free Hanging (In-Line)
View Details
Current Rating
50.0 to 120.0 amps
Contact Size (AWG)
16 AWG
View Details
4 suppliers