TE Connectivity Standard Circular Connectors YDTS23H21-11XEV001

Description
Body Features Circular Connector Insulation Material Type : Glass Hermetically Sealed : Yes Shell Base Material : Stainless Steel Configuration Features Contacts Preloaded : No Number of Positions : 11 Number of Power Positions : 11 Number of Signal Positions : 0 Contact Features Circular Connector Contact Type : Eyelet Pin Contact Current Rating (Max) (AMP) : 23 Contact Layout Arrangement : 21 - 11 Reverse Gender : No Dimensions Wire Size (AWG) : 12 - 14 Housing Features Alignment Keyed : 0° Circular Connector Shell Size : 21 Mechanical Attachment Mating Alignment Type : Keyed Mating Retention Type : Threaded Polarization Code : E Operation/Applicatio n Circuit Application : Power Product Type Features Circular Connector Type : Receptacle Connector & Contact Terminates To : Wire & Cable Connector System : Cable-to-Panel Product Type : Connector Assembly Sealable : Yes Shell Type : Welded Flange Usage Conditions Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ]
Request a Quote
Description
Body Features Circular Connector Insulation Material Type : Glass Hermetically Sealed : Yes Shell Base Material : Stainless Steel Configuration Features Contacts Preloaded : No Number of Positions : 11 Number of Power Positions : 11 Number of Signal Positions : 0 Contact Features Circular Connector Contact Type : Eyelet Pin Contact Current Rating (Max) (AMP) : 23 Contact Layout Arrangement : 21 - 11 Reverse Gender : No Dimensions Wire Size (AWG) : 12 - 14 Housing Features Alignment Keyed : 0° Circular Connector Shell Size : 21 Mechanical Attachment Mating Alignment Type : Keyed Mating Retention Type : Threaded Polarization Code : E Operation/Applicatio n Circuit Application : Power Product Type Features Circular Connector Type : Receptacle Connector & Contact Terminates To : Wire & Cable Connector System : Cable-to-Panel Product Type : Connector Assembly Sealable : Yes Shell Type : Welded Flange Usage Conditions Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Standard Circular Connectors - YDTS23H21-11XEV001 - TE Connectivity
Berwyn, PA, United States
Standard Circular Connectors
YDTS23H21-11XEV001
Standard Circular Connectors YDTS23H21-11XEV001
Body Features Circular Connector Insulation Material Type : Glass Hermetically Sealed : Yes Shell Base Material : Stainless Steel Configuration Features Contacts Preloaded : No Number of Positions : 11 Number of Power Positions : 11 Number of Signal Positions : 0 Contact Features Circular Connector Contact Type : Eyelet Pin Contact Current Rating (Max) (AMP) : 23 Contact Layout Arrangement : 21 - 11 Reverse Gender : No Dimensions Wire Size (AWG) : 12 - 14 Housing Features Alignment Keyed : 0° Circular Connector Shell Size : 21 Mechanical Attachment Mating Alignment Type : Keyed Mating Retention Type : Threaded Polarization Code : E Operation/Applicatio n Circuit Application : Power Product Type Features Circular Connector Type : Receptacle Connector & Contact Terminates To : Wire & Cable Connector System : Cable-to-Panel Product Type : Connector Assembly Sealable : Yes Shell Type : Welded Flange Usage Conditions Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ]

Body Features


  • Circular Connector Insulation Material Type : Glass
  • Hermetically Sealed : Yes
  • Shell Base Material : Stainless Steel

Configuration Features


  • Contacts Preloaded : No
  • Number of Positions : 11
  • Number of Power Positions : 11
  • Number of Signal Positions : 0

Contact Features


  • Circular Connector Contact Type : Eyelet Pin
  • Contact Current Rating (Max) (AMP) : 23
  • Contact Layout Arrangement : 21 - 11
  • Reverse Gender : No

Dimensions


  • Wire Size (AWG) : 12 - 14

Housing Features


  • Alignment Keyed : 0°
  • Circular Connector Shell Size : 21

Mechanical Attachment


  • Mating Alignment Type : Keyed
  • Mating Retention Type : Threaded
  • Polarization Code : E

Operation/Application


  • Circuit Application : Power

Product Type Features


  • Circular Connector Type : Receptacle
  • Connector & Contact Terminates To : Wire & Cable
  • Connector System : Cable-to-Panel
  • Product Type : Connector Assembly
  • Sealable : Yes
  • Shell Type : Welded Flange

Usage Conditions


  • Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ]
Buy Now
Swedesboro, NJ, United States
Hermetic Connector
YDTS23H21-11XEV001
Hermetic Connector YDTS23H21-11XEV001
HERM RECP

HERM RECP

Buy Now
Swedesboro, NJ, United States
Hermetic Connector
YDTS23H21-11XEV001
Hermetic Connector YDTS23H21-11XEV001
HERM RECP

HERM RECP

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors
Product Number YDTS23H21-11XEV001 YDTS23H21-11XEV001
Product Name Standard Circular Connectors Hermetic Connector
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Standard Circular Connectors - 1-2823446-9 - TE Connectivity
Specs
Connector Type Circular / Cylindrical Connectors; Wire to Wire Connector
Termination Crimp
Mounting Cable Mount (Free-Hanging)
View Details
5 suppliers
Standard Circular Connectors - 1-2823445-6 - TE Connectivity
Specs
Connector Type Circular / Cylindrical Connectors; Wire to Wire Connector
Termination Crimp
Mounting Free-Hanging (In-Line)
View Details
5 suppliers
Standard Circular Connectors - 1-1589055-7 - TE Connectivity
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 30 AWG
View Details