TE Connectivity Standard Circular Connectors YDTS23H11-99CCV001

Description
Body Features Circular Connector Insulation Material Type : Glass Hermetically Sealed : Yes Shell Base Material : Stainless Steel Configuration Features Contacts Preloaded : No Number of Positions : 3 Number of Power Positions : 0 Number of Signal Positions : 3 Contact Features Circular Connector Contact Type : PC Tail Pin Contact Current Rating (Max) (AMP) : 7.5 Contact Layout Arrangement : 11 - 99 Reverse Gender : No Dimensions Wire Size (AWG) : 20 - 24 Housing Features Alignment Keyed : 0° Circular Connector Shell Size : 11 Mechanical Attachment Mating Alignment Type : Keyed Mating Retention Type : Threaded Polarization Code : C Operation/Applicatio n Circuit Application : Signal Product Type Features Circular Connector Type : Receptacle Connector & Contact Terminates To : Wire & Cable Connector System : Cable-to-Panel Product Type : Connector Sealable : Yes Shell Type : Welded Flange Usage Conditions Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ]
Request a Quote
Description
Body Features Circular Connector Insulation Material Type : Glass Hermetically Sealed : Yes Shell Base Material : Stainless Steel Configuration Features Contacts Preloaded : No Number of Positions : 3 Number of Power Positions : 0 Number of Signal Positions : 3 Contact Features Circular Connector Contact Type : PC Tail Pin Contact Current Rating (Max) (AMP) : 7.5 Contact Layout Arrangement : 11 - 99 Reverse Gender : No Dimensions Wire Size (AWG) : 20 - 24 Housing Features Alignment Keyed : 0° Circular Connector Shell Size : 11 Mechanical Attachment Mating Alignment Type : Keyed Mating Retention Type : Threaded Polarization Code : C Operation/Applicatio n Circuit Application : Signal Product Type Features Circular Connector Type : Receptacle Connector & Contact Terminates To : Wire & Cable Connector System : Cable-to-Panel Product Type : Connector Sealable : Yes Shell Type : Welded Flange Usage Conditions Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Standard Circular Connectors - YDTS23H11-99CCV001 - TE Connectivity
Berwyn, PA, United States
Standard Circular Connectors
YDTS23H11-99CCV001
Standard Circular Connectors YDTS23H11-99CCV001
Body Features Circular Connector Insulation Material Type : Glass Hermetically Sealed : Yes Shell Base Material : Stainless Steel Configuration Features Contacts Preloaded : No Number of Positions : 3 Number of Power Positions : 0 Number of Signal Positions : 3 Contact Features Circular Connector Contact Type : PC Tail Pin Contact Current Rating (Max) (AMP) : 7.5 Contact Layout Arrangement : 11 - 99 Reverse Gender : No Dimensions Wire Size (AWG) : 20 - 24 Housing Features Alignment Keyed : 0° Circular Connector Shell Size : 11 Mechanical Attachment Mating Alignment Type : Keyed Mating Retention Type : Threaded Polarization Code : C Operation/Applicatio n Circuit Application : Signal Product Type Features Circular Connector Type : Receptacle Connector & Contact Terminates To : Wire & Cable Connector System : Cable-to-Panel Product Type : Connector Sealable : Yes Shell Type : Welded Flange Usage Conditions Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ]

Body Features


  • Circular Connector Insulation Material Type : Glass
  • Hermetically Sealed : Yes
  • Shell Base Material : Stainless Steel

Configuration Features


  • Contacts Preloaded : No
  • Number of Positions : 3
  • Number of Power Positions : 0
  • Number of Signal Positions : 3

Contact Features


  • Circular Connector Contact Type : PC Tail Pin
  • Contact Current Rating (Max) (AMP) : 7.5
  • Contact Layout Arrangement : 11 - 99
  • Reverse Gender : No

Dimensions


  • Wire Size (AWG) : 20 - 24

Housing Features


  • Alignment Keyed : 0°
  • Circular Connector Shell Size : 11

Mechanical Attachment


  • Mating Alignment Type : Keyed
  • Mating Retention Type : Threaded
  • Polarization Code : C

Operation/Application


  • Circuit Application : Signal

Product Type Features


  • Circular Connector Type : Receptacle
  • Connector & Contact Terminates To : Wire & Cable
  • Connector System : Cable-to-Panel
  • Product Type : Connector
  • Sealable : Yes
  • Shell Type : Welded Flange

Usage Conditions


  • Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ]
Buy Now
Hermetic Connector - YDTS23H11-99CCV001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hermetic Connector
YDTS23H11-99CCV001
Hermetic Connector YDTS23H11-99CCV001
HERM RECP

HERM RECP

Buy Now
Swedesboro, NJ, United States
Hermetic Connector
YDTS23H11-99CCV001
Hermetic Connector YDTS23H11-99CCV001
HERM RECP

HERM RECP

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors
Product Number YDTS23H11-99CCV001 YDTS23H11-99CCV001
Product Name Standard Circular Connectors Hermetic Connector
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Wire & Cable Connectors & Housings - 016961-000 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Wire Connector
Termination Crimp
Mounting Panel Mount
View Details
Data Bus Connectors - 018591-000 - TE Connectivity
Specs
Termination Solder
View Details
3 suppliers
Circular Connector Accessories - 17-100P757-15-2-Z-WR3-15-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details