YDTS21N11-02PDV001 -- STANDARD CIRCULAR CONNECTORS
TE ConnectivityStandard Circular ConnectorsYDTS21N11-02PDV001
Description
Body Features Circular Connector Insulation Material Type : Glass Hermetically Sealed : Yes Shell Base Material : Stainless Steel
Configuration Features Contacts Preloaded : No Number of Positions : 2 Number of Power Positions : 0 Number of Signal Positions : 2
Contact Features Circular Connector Contact Type : Pin Contact Current Rating (Max) (AMP) : 13 Contact Layout Arrangement : 11 - 2 Reverse Gender : No
Dimensions Wire Size (AWG) : 16 - 20
Housing Features Alignment Keyed : 0° Circular Connector Shell Size : 11
Mechanical Attachment Mating Alignment Type : Keyed Mating Retention Type : Threaded Polarization Code : D
Operation/Applicatio
n Circuit Application : Signal
Product Type Features Circular Connector Type : Receptacle Connector & Contact Terminates To : Wire & Cable Connector System : Cable-to-Panel Product Type : Connector Sealable : Yes Shell Type : Solder Flange
Usage Conditions Operating Temperature Range : -65 - 200 DEGC [-85 - 392 DEGF ]
TE Connectivity
Done
Request a Quote
Email Supplier
Description
Body Features Circular Connector Insulation Material Type : Glass Hermetically Sealed : Yes Shell Base Material : Stainless Steel
Configuration Features Contacts Preloaded : No Number of Positions : 2 Number of Power Positions : 0 Number of Signal Positions : 2
Contact Features Circular Connector Contact Type : Pin Contact Current Rating (Max) (AMP) : 13 Contact Layout Arrangement : 11 - 2 Reverse Gender : No
Dimensions Wire Size (AWG) : 16 - 20
Housing Features Alignment Keyed : 0° Circular Connector Shell Size : 11
Mechanical Attachment Mating Alignment Type : Keyed Mating Retention Type : Threaded Polarization Code : D
Operation/Applicatio
n Circuit Application : Signal
Product Type Features Circular Connector Type : Receptacle Connector & Contact Terminates To : Wire & Cable Connector System : Cable-to-Panel Product Type : Connector Sealable : Yes Shell Type : Solder Flange
Usage Conditions Operating Temperature Range : -65 - 200 DEGC [-85 - 392 DEGF ]
Body Features Circular Connector Insulation Material Type : Glass Hermetically Sealed : Yes Shell Base Material : Stainless Steel
Configuration Features Contacts Preloaded : No Number of Positions : 2 Number of Power Positions : 0 Number of Signal Positions : 2
Contact Features Circular Connector Contact Type : Pin Contact Current Rating (Max) (AMP) : 13 Contact Layout Arrangement : 11 - 2 Reverse Gender : No
Dimensions Wire Size (AWG) : 16 - 20
Housing Features Alignment Keyed : 0° Circular Connector Shell Size : 11
Mechanical Attachment Mating Alignment Type : Keyed Mating Retention Type : Threaded Polarization Code : D
Operation/Applicatio
n Circuit Application : Signal
Product Type Features Circular Connector Type : Receptacle Connector & Contact Terminates To : Wire & Cable Connector System : Cable-to-Panel Product Type : Connector Sealable : Yes Shell Type : Solder Flange
Usage Conditions Operating Temperature Range : -65 - 200 DEGC [-85 - 392 DEGF ]
Body Features
Circular Connector Insulation Material Type : Glass
Hermetically Sealed : Yes
Shell Base Material : Stainless Steel
Configuration Features
Contacts Preloaded : No
Number of Positions : 2
Number of Power Positions : 0
Number of Signal Positions : 2
Contact Features
Circular Connector Contact Type : Pin
Contact Current Rating (Max) (AMP) : 13
Contact Layout Arrangement : 11 - 2
Reverse Gender : No
Dimensions
Wire Size (AWG) : 16 - 20
Housing Features
Alignment Keyed : 0°
Circular Connector Shell Size : 11
Mechanical Attachment
Mating Alignment Type : Keyed
Mating Retention Type : Threaded
Polarization Code : D
Operation/Application
Circuit Application : Signal
Product Type Features
Circular Connector Type : Receptacle
Connector & Contact Terminates To : Wire & Cable
Connector System : Cable-to-Panel
Product Type : Connector
Sealable : Yes
Shell Type : Solder Flange
Usage Conditions
Operating Temperature Range : -65 - 200 DEGC [-85 - 392 DEGF ]