TE Connectivity Standard Circular Connectors YDTS21H21-39DBV001

Description
Body Features Circular Connector Insulation Material Type : Glass Hermetically Sealed : Yes Shell Base Material : Stainless Steel Configuration Features Contacts Preloaded : No Number of Positions : 39 Number of Power Positions : 0 Number of Signal Positions : 39 Contact Features Circular Connector Contact Type : PC Tail Socket Contact Current Rating (Max) (AMP) : 7.5, 13 Contact Layout Arrangement : 21 - 39 Reverse Gender : No Dimensions Wire Size (AWG) : 16 - 24 Housing Features Alignment Keyed : 0° Circular Connector Shell Size : 21 Mechanical Attachment Mating Alignment Type : Keyed Polarization Code : B Operation/Applicatio n Circuit Application : Signal Product Type Features Circular Connector Type : Receptacle Connector & Contact Terminates To : Wire & Cable Connector System : Cable-to-Panel Product Type : Connector Sealable : Yes Shell Type : Solder Flange Usage Conditions Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ]
Request a Quote
Description
Body Features Circular Connector Insulation Material Type : Glass Hermetically Sealed : Yes Shell Base Material : Stainless Steel Configuration Features Contacts Preloaded : No Number of Positions : 39 Number of Power Positions : 0 Number of Signal Positions : 39 Contact Features Circular Connector Contact Type : PC Tail Socket Contact Current Rating (Max) (AMP) : 7.5, 13 Contact Layout Arrangement : 21 - 39 Reverse Gender : No Dimensions Wire Size (AWG) : 16 - 24 Housing Features Alignment Keyed : 0° Circular Connector Shell Size : 21 Mechanical Attachment Mating Alignment Type : Keyed Polarization Code : B Operation/Applicatio n Circuit Application : Signal Product Type Features Circular Connector Type : Receptacle Connector & Contact Terminates To : Wire & Cable Connector System : Cable-to-Panel Product Type : Connector Sealable : Yes Shell Type : Solder Flange Usage Conditions Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Standard Circular Connectors - YDTS21H21-39DBV001 - TE Connectivity
Berwyn, PA, United States
Standard Circular Connectors
YDTS21H21-39DBV001
Standard Circular Connectors YDTS21H21-39DBV001
Body Features Circular Connector Insulation Material Type : Glass Hermetically Sealed : Yes Shell Base Material : Stainless Steel Configuration Features Contacts Preloaded : No Number of Positions : 39 Number of Power Positions : 0 Number of Signal Positions : 39 Contact Features Circular Connector Contact Type : PC Tail Socket Contact Current Rating (Max) (AMP) : 7.5, 13 Contact Layout Arrangement : 21 - 39 Reverse Gender : No Dimensions Wire Size (AWG) : 16 - 24 Housing Features Alignment Keyed : 0° Circular Connector Shell Size : 21 Mechanical Attachment Mating Alignment Type : Keyed Polarization Code : B Operation/Applicatio n Circuit Application : Signal Product Type Features Circular Connector Type : Receptacle Connector & Contact Terminates To : Wire & Cable Connector System : Cable-to-Panel Product Type : Connector Sealable : Yes Shell Type : Solder Flange Usage Conditions Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ]

Body Features


  • Circular Connector Insulation Material Type : Glass
  • Hermetically Sealed : Yes
  • Shell Base Material : Stainless Steel

Configuration Features


  • Contacts Preloaded : No
  • Number of Positions : 39
  • Number of Power Positions : 0
  • Number of Signal Positions : 39

Contact Features


  • Circular Connector Contact Type : PC Tail Socket
  • Contact Current Rating (Max) (AMP) : 7.5, 13
  • Contact Layout Arrangement : 21 - 39
  • Reverse Gender : No

Dimensions


  • Wire Size (AWG) : 16 - 24

Housing Features


  • Alignment Keyed : 0°
  • Circular Connector Shell Size : 21

Mechanical Attachment


  • Mating Alignment Type : Keyed
  • Polarization Code : B

Operation/Application


  • Circuit Application : Signal

Product Type Features


  • Circular Connector Type : Receptacle
  • Connector & Contact Terminates To : Wire & Cable
  • Connector System : Cable-to-Panel
  • Product Type : Connector
  • Sealable : Yes
  • Shell Type : Solder Flange

Usage Conditions


  • Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ]
Buy Now
Swedesboro, NJ, United States
Hermetic Connector
YDTS21H21-39DBV001
Hermetic Connector YDTS21H21-39DBV001
HERM RECP

HERM RECP

Buy Now
Swedesboro, NJ, United States
Hermetic Connector
YDTS21H21-39DBV001
Hermetic Connector YDTS21H21-39DBV001
HERM RECP

HERM RECP

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors
Product Number YDTS21H21-39DBV001 YDTS21H21-39DBV001
Product Name Standard Circular Connectors Hermetic Connector
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Standard Circular Connectors - 1-2314102-4 - TE Connectivity
Specs
Connector Type Circular / Cylindrical Connectors
Termination Crimp
Mounting Cable Mount (Free-Hanging)
View Details
3 suppliers
Standard Circular Connectors - 1-1589055-6 - TE Connectivity
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 30 AWG
View Details
Circular Connector Contacts - 17-1-1437709-4TR-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 22 to 24 AWG
View Details