YDTS20Z21-16BAV001 -- STANDARD CIRCULAR CONNECTORS
TE ConnectivityStandard Circular ConnectorsYDTS20Z21-16BAV001
Description
Body Features Circular Connector Insulation Material Type : Hard Dielectric/Silicone Hermetically Sealed : No Shell Base Material : Aluminum 6061-T6 Shell Plating Material : Black Zinc Nickel
Configuration Features Contacts Preloaded : No Number of Positions : 16 Number of Power Positions : 16 Number of Signal Positions : 0
Contact Features Circular Connector Contact Type : Less Socket Contact Current Rating (Max) (AMP) : 13 Contact Layout Arrangement : 21 - 16 Reverse Gender : No
Dimensions Wire Size (MMSQ) : .52 - 1.31 Wire Size (AWG) : 20 - 16
Housing Features Alignment Keyed : Clocking Circular Connector Shell Size : 21
Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment Type : Keyed Mating Retention : With Polarization Code : A
Operation/Applicatio
n Circuit Application : Power Shielded : Yes
Product Type Features Circular Connector Type : Receptacle Connector & Contact Terminates To : Wire & Cable Connector Product Type : Connector Assembly Connector System : Cable-to-Panel Sealable : Yes Shell Type : Square Flange Receptacle
Usage Conditions Operating Temperature Range : -65 - 200 DEGC [-85 - 392 DEGF ]
TE Connectivity
Done
Request a Quote
Email Supplier
Datasheet
Description
Body Features Circular Connector Insulation Material Type : Hard Dielectric/Silicone Hermetically Sealed : No Shell Base Material : Aluminum 6061-T6 Shell Plating Material : Black Zinc Nickel
Configuration Features Contacts Preloaded : No Number of Positions : 16 Number of Power Positions : 16 Number of Signal Positions : 0
Contact Features Circular Connector Contact Type : Less Socket Contact Current Rating (Max) (AMP) : 13 Contact Layout Arrangement : 21 - 16 Reverse Gender : No
Dimensions Wire Size (MMSQ) : .52 - 1.31 Wire Size (AWG) : 20 - 16
Housing Features Alignment Keyed : Clocking Circular Connector Shell Size : 21
Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment Type : Keyed Mating Retention : With Polarization Code : A
Operation/Applicatio
n Circuit Application : Power Shielded : Yes
Product Type Features Circular Connector Type : Receptacle Connector & Contact Terminates To : Wire & Cable Connector Product Type : Connector Assembly Connector System : Cable-to-Panel Sealable : Yes Shell Type : Square Flange Receptacle
Usage Conditions Operating Temperature Range : -65 - 200 DEGC [-85 - 392 DEGF ]
Body Features Circular Connector Insulation Material Type : Hard Dielectric/Silicone Hermetically Sealed : No Shell Base Material : Aluminum 6061-T6 Shell Plating Material : Black Zinc Nickel
Configuration Features Contacts Preloaded : No Number of Positions : 16 Number of Power Positions : 16 Number of Signal Positions : 0
Contact Features Circular Connector Contact Type : Less Socket Contact Current Rating (Max) (AMP) : 13 Contact Layout Arrangement : 21 - 16 Reverse Gender : No
Dimensions Wire Size (MMSQ) : .52 - 1.31 Wire Size (AWG) : 20 - 16
Housing Features Alignment Keyed : Clocking Circular Connector Shell Size : 21
Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment Type : Keyed Mating Retention : With Polarization Code : A
Operation/Applicatio
n Circuit Application : Power Shielded : Yes
Product Type Features Circular Connector Type : Receptacle Connector & Contact Terminates To : Wire & Cable Connector Product Type : Connector Assembly Connector System : Cable-to-Panel Sealable : Yes Shell Type : Square Flange Receptacle
Usage Conditions Operating Temperature Range : -65 - 200 DEGC [-85 - 392 DEGF ]
Body Features
Circular Connector Insulation Material Type : Hard Dielectric/Silicone
Hermetically Sealed : No
Shell Base Material : Aluminum 6061-T6
Shell Plating Material : Black Zinc Nickel
Configuration Features
Contacts Preloaded : No
Number of Positions : 16
Number of Power Positions : 16
Number of Signal Positions : 0
Contact Features
Circular Connector Contact Type : Less Socket
Contact Current Rating (Max) (AMP) : 13
Contact Layout Arrangement : 21 - 16
Reverse Gender : No
Dimensions
Wire Size (MMSQ) : .52 - 1.31
Wire Size (AWG) : 20 - 16
Housing Features
Alignment Keyed : Clocking
Circular Connector Shell Size : 21
Mechanical Attachment
Connector Mounting Type : Panel Mount
Mating Alignment Type : Keyed
Mating Retention : With
Polarization Code : A
Operation/Application
Circuit Application : Power
Shielded : Yes
Product Type Features
Circular Connector Type : Receptacle
Connector & Contact Terminates To : Wire & Cable
Connector Product Type : Connector Assembly
Connector System : Cable-to-Panel
Sealable : Yes
Shell Type : Square Flange Receptacle
Usage Conditions
Operating Temperature Range : -65 - 200 DEGC [-85 - 392 DEGF ]