TE Connectivity Standard Circular Connectors YDTS20Y19-11ZCV001

Description
Body Features Circular Connector Insulation Material Type : Glass Hermetically Sealed : Yes Shell Base Material : Stainless Steel Configuration Features Contacts Preloaded : No Number of Positions : 11 Number of Power Positions : 0 Number of Signal Positions : 11 Contact Features Circular Connector Contact Type : Eyelet Socket Contact Current Rating (Max) (AMP) : 13 Contact Layout Arrangement : 19 - 11 Reverse Gender : No Dimensions Wire Size (AWG) : 16 Housing Features Alignment Keyed : 0° Circular Connector Shell Size : F (19) Mechanical Attachment Mating Alignment Type : Keyed Mating Retention Type : Threaded Polarization Code : C Operation/Applicatio n Circuit Application : Signal Product Type Features Circular Connector Type : Receptacle Connector & Contact Terminates To : Wire & Cable Connector System : Cable-to-Panel Product Type : Connector Sealable : Yes Shell Type : Square Flange Receptacle Usage Conditions Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ]
Request a Quote
Description
Body Features Circular Connector Insulation Material Type : Glass Hermetically Sealed : Yes Shell Base Material : Stainless Steel Configuration Features Contacts Preloaded : No Number of Positions : 11 Number of Power Positions : 0 Number of Signal Positions : 11 Contact Features Circular Connector Contact Type : Eyelet Socket Contact Current Rating (Max) (AMP) : 13 Contact Layout Arrangement : 19 - 11 Reverse Gender : No Dimensions Wire Size (AWG) : 16 Housing Features Alignment Keyed : 0° Circular Connector Shell Size : F (19) Mechanical Attachment Mating Alignment Type : Keyed Mating Retention Type : Threaded Polarization Code : C Operation/Applicatio n Circuit Application : Signal Product Type Features Circular Connector Type : Receptacle Connector & Contact Terminates To : Wire & Cable Connector System : Cable-to-Panel Product Type : Connector Sealable : Yes Shell Type : Square Flange Receptacle Usage Conditions Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Standard Circular Connectors - YDTS20Y19-11ZCV001 - TE Connectivity
Berwyn, PA, United States
Standard Circular Connectors
YDTS20Y19-11ZCV001
Standard Circular Connectors YDTS20Y19-11ZCV001
Body Features Circular Connector Insulation Material Type : Glass Hermetically Sealed : Yes Shell Base Material : Stainless Steel Configuration Features Contacts Preloaded : No Number of Positions : 11 Number of Power Positions : 0 Number of Signal Positions : 11 Contact Features Circular Connector Contact Type : Eyelet Socket Contact Current Rating (Max) (AMP) : 13 Contact Layout Arrangement : 19 - 11 Reverse Gender : No Dimensions Wire Size (AWG) : 16 Housing Features Alignment Keyed : 0° Circular Connector Shell Size : F (19) Mechanical Attachment Mating Alignment Type : Keyed Mating Retention Type : Threaded Polarization Code : C Operation/Applicatio n Circuit Application : Signal Product Type Features Circular Connector Type : Receptacle Connector & Contact Terminates To : Wire & Cable Connector System : Cable-to-Panel Product Type : Connector Sealable : Yes Shell Type : Square Flange Receptacle Usage Conditions Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ]

Body Features


  • Circular Connector Insulation Material Type : Glass
  • Hermetically Sealed : Yes
  • Shell Base Material : Stainless Steel

Configuration Features


  • Contacts Preloaded : No
  • Number of Positions : 11
  • Number of Power Positions : 0
  • Number of Signal Positions : 11

Contact Features


  • Circular Connector Contact Type : Eyelet Socket
  • Contact Current Rating (Max) (AMP) : 13
  • Contact Layout Arrangement : 19 - 11
  • Reverse Gender : No

Dimensions


  • Wire Size (AWG) : 16

Housing Features


  • Alignment Keyed : 0°
  • Circular Connector Shell Size : F (19)

Mechanical Attachment


  • Mating Alignment Type : Keyed
  • Mating Retention Type : Threaded
  • Polarization Code : C

Operation/Application


  • Circuit Application : Signal

Product Type Features


  • Circular Connector Type : Receptacle
  • Connector & Contact Terminates To : Wire & Cable
  • Connector System : Cable-to-Panel
  • Product Type : Connector
  • Sealable : Yes
  • Shell Type : Square Flange Receptacle

Usage Conditions


  • Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number YDTS20Y19-11ZCV001
Product Name Standard Circular Connectors
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 1508-019-0857-22-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 22 to 26 AWG
View Details
Standard Circular Connectors - 1-2314103-2 - TE Connectivity
Specs
Connector Type Circular / Cylindrical Connectors
Termination Crimp
Mounting Free-Hanging (In-Line)
View Details
4 suppliers