TE Connectivity Standard Circular Connectors YDTS20W23-21PBV001

Description
Body Features Circular Connector Insulation Material Type : Hard Dielectric/Silicone Hermetically Sealed : No Shell Base Material : Aluminum Shell Plating Material : Cadmium O.D. Configuration Features Contacts Preloaded : No Number of Positions : 21 Number of Power Positions : 0 Number of Signal Positions : 21 Contact Features Circular Connector Contact Type : Pin/Socket Contact Current Rating (Max) (AMP) : 13 Contact Layout Arrangement : Circular Reverse Gender : No Dimensions Wire Size (MMSQ) : .61 - 1.21 Wire Size (AWG) : 16 - 20 Housing Features Alignment Keyed : Clocking Centerline (Pitch) : .06 MM  [.1 INCH ] Circular Connector Shell Size : H (23) Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment Type : Polarization Mating Retention : Without Polarization Code : Normal Operation/Applicatio n Circuit Application : Power & Signal Shielded : Yes Product Type Features Circular Connector Type : Receptacle Connector & Contact Terminates To : Wire & Cable Connector Product Type : Connector Assembly Connector System : Wire-to-Wire Sealable : Yes Shell Type : Square Flange Receptacle Usage Conditions Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ]
Request a Quote Datasheet
Description
Body Features Circular Connector Insulation Material Type : Hard Dielectric/Silicone Hermetically Sealed : No Shell Base Material : Aluminum Shell Plating Material : Cadmium O.D. Configuration Features Contacts Preloaded : No Number of Positions : 21 Number of Power Positions : 0 Number of Signal Positions : 21 Contact Features Circular Connector Contact Type : Pin/Socket Contact Current Rating (Max) (AMP) : 13 Contact Layout Arrangement : Circular Reverse Gender : No Dimensions Wire Size (MMSQ) : .61 - 1.21 Wire Size (AWG) : 16 - 20 Housing Features Alignment Keyed : Clocking Centerline (Pitch) : .06 MM  [.1 INCH ] Circular Connector Shell Size : H (23) Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment Type : Polarization Mating Retention : Without Polarization Code : Normal Operation/Applicatio n Circuit Application : Power & Signal Shielded : Yes Product Type Features Circular Connector Type : Receptacle Connector & Contact Terminates To : Wire & Cable Connector Product Type : Connector Assembly Connector System : Wire-to-Wire Sealable : Yes Shell Type : Square Flange Receptacle Usage Conditions Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Circular Connectors - YDTS20W23-21PBV001 - TE Connectivity
Berwyn, PA, United States
Standard Circular Connectors
YDTS20W23-21PBV001
Standard Circular Connectors YDTS20W23-21PBV001
Body Features Circular Connector Insulation Material Type : Hard Dielectric/Silicone Hermetically Sealed : No Shell Base Material : Aluminum Shell Plating Material : Cadmium O.D. Configuration Features Contacts Preloaded : No Number of Positions : 21 Number of Power Positions : 0 Number of Signal Positions : 21 Contact Features Circular Connector Contact Type : Pin/Socket Contact Current Rating (Max) (AMP) : 13 Contact Layout Arrangement : Circular Reverse Gender : No Dimensions Wire Size (MMSQ) : .61 - 1.21 Wire Size (AWG) : 16 - 20 Housing Features Alignment Keyed : Clocking Centerline (Pitch) : .06 MM  [.1 INCH ] Circular Connector Shell Size : H (23) Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment Type : Polarization Mating Retention : Without Polarization Code : Normal Operation/Applicatio n Circuit Application : Power & Signal Shielded : Yes Product Type Features Circular Connector Type : Receptacle Connector & Contact Terminates To : Wire & Cable Connector Product Type : Connector Assembly Connector System : Wire-to-Wire Sealable : Yes Shell Type : Square Flange Receptacle Usage Conditions Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ]

Body Features


  • Circular Connector Insulation Material Type : Hard Dielectric/Silicone
  • Hermetically Sealed : No
  • Shell Base Material : Aluminum
  • Shell Plating Material : Cadmium O.D.

Configuration Features


  • Contacts Preloaded : No
  • Number of Positions : 21
  • Number of Power Positions : 0
  • Number of Signal Positions : 21

Contact Features


  • Circular Connector Contact Type : Pin/Socket
  • Contact Current Rating (Max) (AMP) : 13
  • Contact Layout Arrangement : Circular
  • Reverse Gender : No

Dimensions


  • Wire Size (MMSQ) : .61 - 1.21
  • Wire Size (AWG) : 16 - 20

Housing Features


  • Alignment Keyed : Clocking
  • Centerline (Pitch) : .06 MM  [.1 INCH ]
  • Circular Connector Shell Size : H (23)

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Mating Alignment Type : Polarization
  • Mating Retention : Without
  • Polarization Code : Normal

Operation/Application


  • Circuit Application : Power & Signal
  • Shielded : Yes

Product Type Features


  • Circular Connector Type : Receptacle
  • Connector & Contact Terminates To : Wire & Cable
  • Connector Product Type : Connector Assembly
  • Connector System : Wire-to-Wire
  • Sealable : Yes
  • Shell Type : Square Flange Receptacle

Usage Conditions


  • Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ]
Buy Now Datasheet
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-38999 III
YDTS20W23-21PBV001
MIL Spec Connector - MIL-DTL-38999 III YDTS20W23-21PBV001
RECP ASSY

RECP ASSY

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-38999 III
YDTS20W23-21PBV001
MIL Spec Connector - MIL-DTL-38999 III YDTS20W23-21PBV001
RECP ASSY

RECP ASSY

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors
Product Number YDTS20W23-21PBV001 YDTS20W23-21PBV001
Product Name Standard Circular Connectors MIL Spec Connector - MIL-DTL-38999 III
Connector Type Circular / Cylindrical Connectors; Wire to Wire Connector Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Backshells and Cable Clamps - A111987-ND - DigiKey
Specs
Geometry Straight; 180°
View Details
4 suppliers
Ribbon Cable Connectors - 1-111492-6 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Termination Insulation Displacement (IDC)
Mounting Free-Hanging (In-Line)
View Details
4 suppliers
Coax Connectors - 1-1393682-3 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Gender Male / Plug
Termination Crimp
View Details
2 suppliers