TE Connectivity Standard Circular Connectors YDTS20W17-99SNC001

Description
Body Features Circular Connector Insulation Material Type : Hard Dielectric/Silicone Hermetically Sealed : No Shell Base Material : Aluminum Shell Plating Material : Cadmium O.D Configuration Features Contacts Preloaded : No Number of Positions : 23 Number of Power Positions : 0 Number of Signal Positions : 23 Contact Features Circular Connector Contact Type : Socket Contact Current Rating (Max) (AMP) : 13, 7.5 Contact Layout Arrangement : 17 - 99 Reverse Gender : No Dimensions Wire Size (AWG) : 16 - 24 Housing Features Alignment Keyed : Clocking Circular Connector Shell Size : 17 Mechanical Attachment Mating Alignment Type : Keyed Polarization Code : N Operation/Applicatio n Circuit Application : Signal Product Type Features Circular Connector Type : Receptacle Connector & Contact Terminates To : Wire & Cable Connector System : Cable-to-Panel Product Type : Connector Sealable : Yes Shell Type : Square Flange Receptacle Usage Conditions Operating Temperature Range : -65 - 175 DEGC  [-85 - 347 DEGF ]
Request a Quote
Description
Body Features Circular Connector Insulation Material Type : Hard Dielectric/Silicone Hermetically Sealed : No Shell Base Material : Aluminum Shell Plating Material : Cadmium O.D Configuration Features Contacts Preloaded : No Number of Positions : 23 Number of Power Positions : 0 Number of Signal Positions : 23 Contact Features Circular Connector Contact Type : Socket Contact Current Rating (Max) (AMP) : 13, 7.5 Contact Layout Arrangement : 17 - 99 Reverse Gender : No Dimensions Wire Size (AWG) : 16 - 24 Housing Features Alignment Keyed : Clocking Circular Connector Shell Size : 17 Mechanical Attachment Mating Alignment Type : Keyed Polarization Code : N Operation/Applicatio n Circuit Application : Signal Product Type Features Circular Connector Type : Receptacle Connector & Contact Terminates To : Wire & Cable Connector System : Cable-to-Panel Product Type : Connector Sealable : Yes Shell Type : Square Flange Receptacle Usage Conditions Operating Temperature Range : -65 - 175 DEGC  [-85 - 347 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Standard Circular Connectors - YDTS20W17-99SNC001 - TE Connectivity
Berwyn, PA, United States
Standard Circular Connectors
YDTS20W17-99SNC001
Standard Circular Connectors YDTS20W17-99SNC001
Body Features Circular Connector Insulation Material Type : Hard Dielectric/Silicone Hermetically Sealed : No Shell Base Material : Aluminum Shell Plating Material : Cadmium O.D Configuration Features Contacts Preloaded : No Number of Positions : 23 Number of Power Positions : 0 Number of Signal Positions : 23 Contact Features Circular Connector Contact Type : Socket Contact Current Rating (Max) (AMP) : 13, 7.5 Contact Layout Arrangement : 17 - 99 Reverse Gender : No Dimensions Wire Size (AWG) : 16 - 24 Housing Features Alignment Keyed : Clocking Circular Connector Shell Size : 17 Mechanical Attachment Mating Alignment Type : Keyed Polarization Code : N Operation/Applicatio n Circuit Application : Signal Product Type Features Circular Connector Type : Receptacle Connector & Contact Terminates To : Wire & Cable Connector System : Cable-to-Panel Product Type : Connector Sealable : Yes Shell Type : Square Flange Receptacle Usage Conditions Operating Temperature Range : -65 - 175 DEGC  [-85 - 347 DEGF ]

Body Features


  • Circular Connector Insulation Material Type : Hard Dielectric/Silicone
  • Hermetically Sealed : No
  • Shell Base Material : Aluminum
  • Shell Plating Material : Cadmium O.D

Configuration Features


  • Contacts Preloaded : No
  • Number of Positions : 23
  • Number of Power Positions : 0
  • Number of Signal Positions : 23

Contact Features


  • Circular Connector Contact Type : Socket
  • Contact Current Rating (Max) (AMP) : 13, 7.5
  • Contact Layout Arrangement : 17 - 99
  • Reverse Gender : No

Dimensions


  • Wire Size (AWG) : 16 - 24

Housing Features


  • Alignment Keyed : Clocking
  • Circular Connector Shell Size : 17

Mechanical Attachment


  • Mating Alignment Type : Keyed
  • Polarization Code : N

Operation/Application


  • Circuit Application : Signal

Product Type Features


  • Circular Connector Type : Receptacle
  • Connector & Contact Terminates To : Wire & Cable
  • Connector System : Cable-to-Panel
  • Product Type : Connector
  • Sealable : Yes
  • Shell Type : Square Flange Receptacle

Usage Conditions


  • Operating Temperature Range : -65 - 175 DEGC  [-85 - 347 DEGF ]
Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-38999 III
YDTS20W17-99SNC001
MIL Spec Connector - MIL-DTL-38999 III YDTS20W17-99SNC001
RECP ASSY

RECP ASSY

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-38999 III
YDTS20W17-99SNC001
MIL Spec Connector - MIL-DTL-38999 III YDTS20W17-99SNC001
RECP ASSY

RECP ASSY

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors
Product Number YDTS20W17-99SNC001 YDTS20W17-99SNC001
Product Name Standard Circular Connectors MIL Spec Connector - MIL-DTL-38999 III
Connector Type Circular / Cylindrical Connectors Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Standard Circular Connectors - 1-1589062-5 - TE Connectivity
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 28 AWG
View Details
Data Bus Connectors - 020929-000 - TE Connectivity
Specs
Termination Solder
View Details
2 suppliers
Specs
Connector Type Military Connector
View Details
Rectangular Connector Housings - 1734-1955-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
Mounting Panel Mount
View Details
4 suppliers