TE Connectivity
Standard Circular Connectors
YDTS20W15-15PC0000
Description
SQUARE FLANGE RECEPTACLE
-
TE Connectivity
-
Powell Electronics, Inc.
Request a Quote
Email Supplier
Description
SQUARE FLANGE RECEPTACLE
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
YDTS20W15-15PC0000 |
YDTS20W15-15PC0000 |
|
Product Name
|
Standard Circular Connectors |
MIL Spec Connector - MIL-DTL-38999 III |
|
Connector Type
|
Circular / Cylindrical Connectors
|
Military Connector
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
View Details
Mounting
Panel Mount
Current Rating
1.0 amps
Contact Size (AWG)
8 AWG
View Details
3 suppliers
Connector Type
Circular / Cylindrical Connectors
Contact Size (AWG)
16 to 20 AWG
View Details
Connector Type
Circular / Cylindrical Connectors
Contact Size (AWG)
28 AWG
View Details