Body Features Circular Connector Insulation Material Type : Hard Dielectric/Silicone Entry Style : Rear Insertion Environmental Protection : Yes Environmental Protection Type : Elastomer Sealed Feedthrough Type : No Fluid Type : MIL-DTL-83133 (JP-8), MIL-DTL-5624 (JP-4,JP-5), M2-V, MIL-PRF-7808, MIL-PRF-5606, Synthetic Hydrocarbon Heat Transfer Fluid, SEA-AMS1424 Type I, MIL-PRF-23699 Hermetically Sealed : No Peripheral Seal Material : Silicone Shell Base Material : Aluminum Shell Plating Material : Cadmium O.D.
Configuration Features Contacts Preloaded : No Factory Installed Backshell : No Keying & Polarized Position Locations : N Number of Positions : 22 Number of Power Positions : 0 Number of Signal Positions : 22
Contact Features Circular Connector Contact Type : Pin/Socket Contact Current Rating (Max) (AMP) : 5 Contact Layout Arrangement : Circular Contact Quantity (Size 22D) : 22 Reverse Gender : No
Dimensions Assembly Length : 31.5 MM [1.24 INCH ] Compatible Insulation Diameter Range : .76 - 1.37 MM [.03 - .054 INCH ] Wire Size (MMSQ) : .15 - .4 Wire Size (AWG) : 22 - 26
Electrical Characteristics Operating Voltage (VAC) : 400 Operating Voltage (VDC) : 550
Housing Features Alignment Keyed : Clocking Centerline (Pitch) : .06 MM [.1 INCH ] Circular Connector Shell Size : C (13)
Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment Type : Polarization Mating Retention : Without Mating Retention Type : Triple Start Threaded Panel Mount Feature : With Panel Mount Feature Type : Square Flange Polarization Code : N
Operation/Applicatio
n Circuit Application : Power & Signal Durability Rating (CYCLE) : 500 Shielded : Yes
Other Position Locations Omitted : All
Packaging Features Packaging Quantity : 1
Product Type Features Assembly Type : Electrical Connector Circular Connector Type : Receptacle Connector & Contact Terminates To : Wire & Cable Connector Product Type : Connector Assembly Connector System : Wire-to-Wire Sealable : Yes Shell Type : Square Flange Receptacle
Usage Conditions Operating Temperature Range : -65 - 200 DEGC [-85 - 392 DEGF ]
Body Features
- Circular Connector Insulation Material Type : Hard Dielectric/Silicone
- Entry Style : Rear Insertion
- Environmental Protection : Yes
- Environmental Protection Type : Elastomer Sealed
- Feedthrough Type : No
- Fluid Type : MIL-DTL-83133 (JP-8), MIL-DTL-5624 (JP-4,JP-5), M2-V, MIL-PRF-7808, MIL-PRF-5606, Synthetic Hydrocarbon Heat Transfer Fluid, SEA-AMS1424 Type I, MIL-PRF-23699
- Hermetically Sealed : No
- Peripheral Seal Material : Silicone
- Shell Base Material : Aluminum
- Shell Plating Material : Cadmium O.D.
Configuration Features
- Contacts Preloaded : No
- Factory Installed Backshell : No
- Keying & Polarized Position Locations : N
- Number of Positions : 22
- Number of Power Positions : 0
- Number of Signal Positions : 22
Contact Features
- Circular Connector Contact Type : Pin/Socket
- Contact Current Rating (Max) (AMP) : 5
- Contact Layout Arrangement : Circular
- Contact Quantity (Size 22D) : 22
- Reverse Gender : No
Dimensions
- Assembly Length : 31.5 MM [1.24 INCH ]
- Compatible Insulation Diameter Range : .76 - 1.37 MM [.03 - .054 INCH ]
- Wire Size (MMSQ) : .15 - .4
- Wire Size (AWG) : 22 - 26
Electrical Characteristics
- Operating Voltage (VAC) : 400
- Operating Voltage (VDC) : 550
Housing Features
- Alignment Keyed : Clocking
- Centerline (Pitch) : .06 MM [.1 INCH ]
- Circular Connector Shell Size : C (13)
Mechanical Attachment
- Connector Mounting Type : Panel Mount
- Mating Alignment Type : Polarization
- Mating Retention : Without
- Mating Retention Type : Triple Start Threaded
- Panel Mount Feature : With
- Panel Mount Feature Type : Square Flange
- Polarization Code : N
Operation/Application
- Circuit Application : Power & Signal
- Durability Rating (CYCLE) : 500
- Shielded : Yes
Other
- Position Locations Omitted : All
Packaging Features
Product Type Features
- Assembly Type : Electrical Connector
- Circular Connector Type : Receptacle
- Connector & Contact Terminates To : Wire & Cable
- Connector Product Type : Connector Assembly
- Connector System : Wire-to-Wire
- Sealable : Yes
- Shell Type : Square Flange Receptacle
Usage Conditions
- Operating Temperature Range : -65 - 200 DEGC [-85 - 392 DEGF ]