TE Connectivity Standard Circular Connectors YDTS20N25-29SDV001

Description
Body Features Circular Connector Insulation Material Type : Glass Hermetically Sealed : Yes Shell Base Material : Stainless Steel Shell Plating Material : Electrodeposited Nickel Configuration Features Number of Positions : 29 Number of Power Positions : 0 Number of Signal Positions : 29 Contact Features Circular Connector Contact Type : Solder Cup Socket Contact Current Rating (Max) (AMP) : 13 Contact Layout Arrangement : 25 - 29 Reverse Gender : No Dimensions Wire Size (AWG) : 16 Housing Features Alignment Keyed : 0° Circular Connector Shell Size : J (25) Mechanical Attachment Mating Alignment Type : Keyed Mating Retention Type : Threaded Panel Mount Feature Type : Square Flange Polarization Code : D Operation/Applicatio n Circuit Application : Signal Product Type Features Circular Connector Type : Receptacle Connector & Contact Terminates To : Wire & Cable Connector System : Cable-to-Panel Product Type : Connector Sealable : Yes Shell Type : Square Flange Usage Conditions Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ]
Request a Quote
Description
Body Features Circular Connector Insulation Material Type : Glass Hermetically Sealed : Yes Shell Base Material : Stainless Steel Shell Plating Material : Electrodeposited Nickel Configuration Features Number of Positions : 29 Number of Power Positions : 0 Number of Signal Positions : 29 Contact Features Circular Connector Contact Type : Solder Cup Socket Contact Current Rating (Max) (AMP) : 13 Contact Layout Arrangement : 25 - 29 Reverse Gender : No Dimensions Wire Size (AWG) : 16 Housing Features Alignment Keyed : 0° Circular Connector Shell Size : J (25) Mechanical Attachment Mating Alignment Type : Keyed Mating Retention Type : Threaded Panel Mount Feature Type : Square Flange Polarization Code : D Operation/Applicatio n Circuit Application : Signal Product Type Features Circular Connector Type : Receptacle Connector & Contact Terminates To : Wire & Cable Connector System : Cable-to-Panel Product Type : Connector Sealable : Yes Shell Type : Square Flange Usage Conditions Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Standard Circular Connectors - YDTS20N25-29SDV001 - TE Connectivity
Berwyn, PA, United States
Standard Circular Connectors
YDTS20N25-29SDV001
Standard Circular Connectors YDTS20N25-29SDV001
Body Features Circular Connector Insulation Material Type : Glass Hermetically Sealed : Yes Shell Base Material : Stainless Steel Shell Plating Material : Electrodeposited Nickel Configuration Features Number of Positions : 29 Number of Power Positions : 0 Number of Signal Positions : 29 Contact Features Circular Connector Contact Type : Solder Cup Socket Contact Current Rating (Max) (AMP) : 13 Contact Layout Arrangement : 25 - 29 Reverse Gender : No Dimensions Wire Size (AWG) : 16 Housing Features Alignment Keyed : 0° Circular Connector Shell Size : J (25) Mechanical Attachment Mating Alignment Type : Keyed Mating Retention Type : Threaded Panel Mount Feature Type : Square Flange Polarization Code : D Operation/Applicatio n Circuit Application : Signal Product Type Features Circular Connector Type : Receptacle Connector & Contact Terminates To : Wire & Cable Connector System : Cable-to-Panel Product Type : Connector Sealable : Yes Shell Type : Square Flange Usage Conditions Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ]

Body Features


  • Circular Connector Insulation Material Type : Glass
  • Hermetically Sealed : Yes
  • Shell Base Material : Stainless Steel
  • Shell Plating Material : Electrodeposited Nickel

Configuration Features


  • Number of Positions : 29
  • Number of Power Positions : 0
  • Number of Signal Positions : 29

Contact Features


  • Circular Connector Contact Type : Solder Cup Socket
  • Contact Current Rating (Max) (AMP) : 13
  • Contact Layout Arrangement : 25 - 29
  • Reverse Gender : No

Dimensions


  • Wire Size (AWG) : 16

Housing Features


  • Alignment Keyed : 0°
  • Circular Connector Shell Size : J (25)

Mechanical Attachment


  • Mating Alignment Type : Keyed
  • Mating Retention Type : Threaded
  • Panel Mount Feature Type : Square Flange
  • Polarization Code : D

Operation/Application


  • Circuit Application : Signal

Product Type Features


  • Circular Connector Type : Receptacle
  • Connector & Contact Terminates To : Wire & Cable
  • Connector System : Cable-to-Panel
  • Product Type : Connector
  • Sealable : Yes
  • Shell Type : Square Flange

Usage Conditions


  • Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number YDTS20N25-29SDV001
Product Name Standard Circular Connectors
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Accessories - 17-100P160-13-1-C-TC3-13-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Circular Connector Contacts - 1734-1-2349180-2TR-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 11 to 12 AWG
View Details
Circular Connector Contacts - 006-0973-20-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details