Body Features Circular Connector Insulation Material Type : Glass/Silicone Environmental Protection : Yes Environmental Protection Type : Hermetically Sealed Feedthrough Type : No Fluid Type : M2-V, SEA-AMS1424 Type I, Coolanol 25, MIL-PRF-5606, MIL-PRF-23699, MIL-PRF-7808, MIL-DTL-83133 (JP-8), MIL-DTL-5624 (JP-4,JP-5) Hermetically Sealed : Yes Peripheral Seal Material : Silicone Shell Base Material : Stainless Steel Shell Plating Material : Nickel
Configuration Features Contacts Preloaded : Yes Factory Installed Backshell : No Keying : Keyway Polarization N Keying & Polarized Position Locations : N Number of Positions : 35 Number of Power Positions : 35
Contact Features Circular Connector Contact Type : Soldercup Contact Layout Arrangement : 15 - 35 Contact Quantity (Size 22D) : 37
Dimensions Assembly Length : 33.7 MM [1.327 INCH ]
Electrical Characteristics Operating Voltage (VAC) : 400 Operating Voltage (VDC) : 550 Voltage (VRMS) : 1300
Housing Features Alignment Keyed : Clocking Circular Connector Shell Size : 15
Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment Type : Keyed Mating Retention : With Mating Retention Type : Triple Start Threaded Panel Mount Feature : With Panel Mount Feature Type : Square Flange Polarization Code : N
Operation/Applicatio
n Circuit Application : Power Durability Rating (CYCLE) : 500 Shielded : Yes
Other Position Locations Omitted : 0
Packaging Features Packaging Quantity : 1
Product Type Features Assembly Type : Electrical Connector Circular Connector Type : Receptacle Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Panel Product Type : Connector Assembly Sealable : Yes Shell Type : Square Flange Receptacle
Usage Conditions Fluid Resistance : Yes Operating Temperature Range : -65 - 200 DEGC [-85 - 392 DEGF ]
Body Features
- Circular Connector Insulation Material Type : Glass/Silicone
- Environmental Protection : Yes
- Environmental Protection Type : Hermetically Sealed
- Feedthrough Type : No
- Fluid Type : M2-V, SEA-AMS1424 Type I, Coolanol 25, MIL-PRF-5606, MIL-PRF-23699, MIL-PRF-7808, MIL-DTL-83133 (JP-8), MIL-DTL-5624 (JP-4,JP-5)
- Hermetically Sealed : Yes
- Peripheral Seal Material : Silicone
- Shell Base Material : Stainless Steel
- Shell Plating Material : Nickel
Configuration Features
- Contacts Preloaded : Yes
- Factory Installed Backshell : No
- Keying : Keyway Polarization N
- Keying & Polarized Position Locations : N
- Number of Positions : 35
- Number of Power Positions : 35
Contact Features
- Circular Connector Contact Type : Soldercup
- Contact Layout Arrangement : 15 - 35
- Contact Quantity (Size 22D) : 37
Dimensions
- Assembly Length : 33.7 MM [1.327 INCH ]
Electrical Characteristics
- Operating Voltage (VAC) : 400
- Operating Voltage (VDC) : 550
- Voltage (VRMS) : 1300
Housing Features
- Alignment Keyed : Clocking
- Circular Connector Shell Size : 15
Mechanical Attachment
- Connector Mounting Type : Panel Mount
- Mating Alignment Type : Keyed
- Mating Retention : With
- Mating Retention Type : Triple Start Threaded
- Panel Mount Feature : With
- Panel Mount Feature Type : Square Flange
- Polarization Code : N
Operation/Application
- Circuit Application : Power
- Durability Rating (CYCLE) : 500
- Shielded : Yes
Other
- Position Locations Omitted : 0
Packaging Features
Product Type Features
- Assembly Type : Electrical Connector
- Circular Connector Type : Receptacle
- Connector & Contact Terminates To : Wire & Cable
- Connector System : Wire-to-Panel
- Product Type : Connector Assembly
- Sealable : Yes
- Shell Type : Square Flange Receptacle
Usage Conditions
- Fluid Resistance : Yes
- Operating Temperature Range : -65 - 200 DEGC [-85 - 392 DEGF ]