TE Connectivity Standard Circular Connectors YDTS20N11-35DNV001

Description
Body Features Circular Connector Insulation Material Type : Glass Environmental Protection : Yes Environmental Protection Type : Hermetically Sealed Feedthrough Type : Yes Fluid Type : MIL-DTL-5624 (JP-4,JP-5), Synthetic Hydrocarbon Heat Transfer Fluid, M2-V, MIL-PRF-23699, MIL-PRF-7808, MIL-PRF-5606, SEA-AMS1424 Type I, MIL-DTL-83133 (JP-8) Hermetically Sealed : Yes Peripheral Seal Material : Silicone Shell Base Material : Stainless Steel Shell Plating Material : Electrodeposited Nickel Configuration Features Contacts Preloaded : No Factory Installed Backshell : No Keying & Polarized Position Locations : N Number of Positions : 13 Number of Power Positions : 0 Number of Signal Positions : 13 Contact Features Circular Connector Contact Type : PC Tail Socket Contact Current Rating (Max) (AMP) : 5 Contact Layout Arrangement : B35 (11-35) Contact Quantity (Size 22D) : 13 Reverse Gender : No Dimensions Assembly Length : 28.45 MM  [1.12 INCH ] Pigtail Length : 3.17 - 4.45 MM  [.125 - .175 INCH ] Wire Size (AWG) : 22 Electrical Characteristics Operating Voltage (VAC) : 400 Operating Voltage (VDC) : 550 Housing Features Alignment Keyed : 0° Circular Connector Shell Size : B (11) Mechanical Attachment Mating Alignment Type : Keyed Mating Retention Type : Threaded Panel Mount Feature : With Panel Mount Feature Type : Square Flange Polarization Code : N Operation/Applicatio n Circuit Application : Signal Durability Rating (CYCLE) : 500 Other Position Locations Omitted : 0 Packaging Features Packaging Quantity : 1 Product Type Features Assembly Type : Electrical Connector Circular Connector Type : Circular Connector Receptacle Connector & Contact Terminates To : Wire & Cable Connector Product Type : Connector Assembly Connector System : Cable-to-Panel Sealable : Yes Usage Conditions Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ]
Request a Quote Datasheet
Description
Body Features Circular Connector Insulation Material Type : Glass Environmental Protection : Yes Environmental Protection Type : Hermetically Sealed Feedthrough Type : Yes Fluid Type : MIL-DTL-5624 (JP-4,JP-5), Synthetic Hydrocarbon Heat Transfer Fluid, M2-V, MIL-PRF-23699, MIL-PRF-7808, MIL-PRF-5606, SEA-AMS1424 Type I, MIL-DTL-83133 (JP-8) Hermetically Sealed : Yes Peripheral Seal Material : Silicone Shell Base Material : Stainless Steel Shell Plating Material : Electrodeposited Nickel Configuration Features Contacts Preloaded : No Factory Installed Backshell : No Keying & Polarized Position Locations : N Number of Positions : 13 Number of Power Positions : 0 Number of Signal Positions : 13 Contact Features Circular Connector Contact Type : PC Tail Socket Contact Current Rating (Max) (AMP) : 5 Contact Layout Arrangement : B35 (11-35) Contact Quantity (Size 22D) : 13 Reverse Gender : No Dimensions Assembly Length : 28.45 MM  [1.12 INCH ] Pigtail Length : 3.17 - 4.45 MM  [.125 - .175 INCH ] Wire Size (AWG) : 22 Electrical Characteristics Operating Voltage (VAC) : 400 Operating Voltage (VDC) : 550 Housing Features Alignment Keyed : 0° Circular Connector Shell Size : B (11) Mechanical Attachment Mating Alignment Type : Keyed Mating Retention Type : Threaded Panel Mount Feature : With Panel Mount Feature Type : Square Flange Polarization Code : N Operation/Applicatio n Circuit Application : Signal Durability Rating (CYCLE) : 500 Other Position Locations Omitted : 0 Packaging Features Packaging Quantity : 1 Product Type Features Assembly Type : Electrical Connector Circular Connector Type : Circular Connector Receptacle Connector & Contact Terminates To : Wire & Cable Connector Product Type : Connector Assembly Connector System : Cable-to-Panel Sealable : Yes Usage Conditions Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Circular Connectors - YDTS20N11-35DNV001 - TE Connectivity
Berwyn, PA, United States
Standard Circular Connectors
YDTS20N11-35DNV001
Standard Circular Connectors YDTS20N11-35DNV001
Body Features Circular Connector Insulation Material Type : Glass Environmental Protection : Yes Environmental Protection Type : Hermetically Sealed Feedthrough Type : Yes Fluid Type : MIL-DTL-5624 (JP-4,JP-5), Synthetic Hydrocarbon Heat Transfer Fluid, M2-V, MIL-PRF-23699, MIL-PRF-7808, MIL-PRF-5606, SEA-AMS1424 Type I, MIL-DTL-83133 (JP-8) Hermetically Sealed : Yes Peripheral Seal Material : Silicone Shell Base Material : Stainless Steel Shell Plating Material : Electrodeposited Nickel Configuration Features Contacts Preloaded : No Factory Installed Backshell : No Keying & Polarized Position Locations : N Number of Positions : 13 Number of Power Positions : 0 Number of Signal Positions : 13 Contact Features Circular Connector Contact Type : PC Tail Socket Contact Current Rating (Max) (AMP) : 5 Contact Layout Arrangement : B35 (11-35) Contact Quantity (Size 22D) : 13 Reverse Gender : No Dimensions Assembly Length : 28.45 MM  [1.12 INCH ] Pigtail Length : 3.17 - 4.45 MM  [.125 - .175 INCH ] Wire Size (AWG) : 22 Electrical Characteristics Operating Voltage (VAC) : 400 Operating Voltage (VDC) : 550 Housing Features Alignment Keyed : 0° Circular Connector Shell Size : B (11) Mechanical Attachment Mating Alignment Type : Keyed Mating Retention Type : Threaded Panel Mount Feature : With Panel Mount Feature Type : Square Flange Polarization Code : N Operation/Applicatio n Circuit Application : Signal Durability Rating (CYCLE) : 500 Other Position Locations Omitted : 0 Packaging Features Packaging Quantity : 1 Product Type Features Assembly Type : Electrical Connector Circular Connector Type : Circular Connector Receptacle Connector & Contact Terminates To : Wire & Cable Connector Product Type : Connector Assembly Connector System : Cable-to-Panel Sealable : Yes Usage Conditions Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ]

Body Features


  • Circular Connector Insulation Material Type : Glass
  • Environmental Protection : Yes
  • Environmental Protection Type : Hermetically Sealed
  • Feedthrough Type : Yes
  • Fluid Type : MIL-DTL-5624 (JP-4,JP-5), Synthetic Hydrocarbon Heat Transfer Fluid, M2-V, MIL-PRF-23699, MIL-PRF-7808, MIL-PRF-5606, SEA-AMS1424 Type I, MIL-DTL-83133 (JP-8)
  • Hermetically Sealed : Yes
  • Peripheral Seal Material : Silicone
  • Shell Base Material : Stainless Steel
  • Shell Plating Material : Electrodeposited Nickel

Configuration Features


  • Contacts Preloaded : No
  • Factory Installed Backshell : No
  • Keying & Polarized Position Locations : N
  • Number of Positions : 13
  • Number of Power Positions : 0
  • Number of Signal Positions : 13

Contact Features


  • Circular Connector Contact Type : PC Tail Socket
  • Contact Current Rating (Max) (AMP) : 5
  • Contact Layout Arrangement : B35 (11-35)
  • Contact Quantity (Size 22D) : 13
  • Reverse Gender : No

Dimensions


  • Assembly Length : 28.45 MM  [1.12 INCH ]
  • Pigtail Length : 3.17 - 4.45 MM  [.125 - .175 INCH ]
  • Wire Size (AWG) : 22

Electrical Characteristics


  • Operating Voltage (VAC) : 400
  • Operating Voltage (VDC) : 550

Housing Features


  • Alignment Keyed : 0°
  • Circular Connector Shell Size : B (11)

Mechanical Attachment


  • Mating Alignment Type : Keyed
  • Mating Retention Type : Threaded
  • Panel Mount Feature : With
  • Panel Mount Feature Type : Square Flange
  • Polarization Code : N

Operation/Application


  • Circuit Application : Signal
  • Durability Rating (CYCLE) : 500

Other


  • Position Locations Omitted : 0

Packaging Features


  • Packaging Quantity : 1

Product Type Features


  • Assembly Type : Electrical Connector
  • Circular Connector Type : Circular Connector Receptacle
  • Connector & Contact Terminates To : Wire & Cable
  • Connector Product Type : Connector Assembly
  • Connector System : Cable-to-Panel
  • Sealable : Yes

Usage Conditions


  • Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ]
Buy Now Datasheet
Swedesboro, NJ, United States
Hermetic Connector
YDTS20N11-35DNV001
Hermetic Connector YDTS20N11-35DNV001
HERM RECP

HERM RECP

Buy Now
Swedesboro, NJ, United States
Hermetic Connector
YDTS20N11-35DNV001
Hermetic Connector YDTS20N11-35DNV001
HERM RECP

HERM RECP

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors
Product Number YDTS20N11-35DNV001 YDTS20N11-35DNV001
Product Name Standard Circular Connectors Hermetic Connector
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Accessories - 17-100P160-13-1-B-R12-CF-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Circular Connector Assemblies - 1-207303-1-ND - DigiKey
Specs
Connector Type Board Mount Connector; Circular / Cylindrical Connectors
Mounting Panel Mount, Through Hole
Voltage Rating 250 volts
View Details
Circular Connector Contacts - 097-0166-12-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
2 suppliers