TE Connectivity Standard Circular Connectors YDTS20H13-08PD0000

Description
Body Features Circular Connector Insulation Material Type : Glass Hermetically Sealed : Yes Shell Base Material : Stainless Steel Configuration Features Contacts Preloaded : No Number of Positions : 8 Number of Power Positions : 0 Number of Signal Positions : 8 Contact Features Circular Connector Contact Type : Pin Contact Current Rating (Max) (AMP) : 7.5 Contact Layout Arrangement : 13 - 8 Reverse Gender : No Dimensions Wire Size (AWG) : 20 - 24 Housing Features Alignment Keyed : 0° Circular Connector Shell Size : C (13) Mechanical Attachment Mating Alignment Type : Keyed Mating Retention Type : Threaded Polarization Code : D Operation/Applicatio n Circuit Application : Signal Product Type Features Circular Connector Type : Receptacle Connector & Contact Terminates To : Wire & Cable Connector System : Cable-to-Panel Product Type : Connector Assembly Sealable : Yes Shell Type : Square Flange Receptacle Usage Conditions Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ]
Request a Quote
Description
Body Features Circular Connector Insulation Material Type : Glass Hermetically Sealed : Yes Shell Base Material : Stainless Steel Configuration Features Contacts Preloaded : No Number of Positions : 8 Number of Power Positions : 0 Number of Signal Positions : 8 Contact Features Circular Connector Contact Type : Pin Contact Current Rating (Max) (AMP) : 7.5 Contact Layout Arrangement : 13 - 8 Reverse Gender : No Dimensions Wire Size (AWG) : 20 - 24 Housing Features Alignment Keyed : 0° Circular Connector Shell Size : C (13) Mechanical Attachment Mating Alignment Type : Keyed Mating Retention Type : Threaded Polarization Code : D Operation/Applicatio n Circuit Application : Signal Product Type Features Circular Connector Type : Receptacle Connector & Contact Terminates To : Wire & Cable Connector System : Cable-to-Panel Product Type : Connector Assembly Sealable : Yes Shell Type : Square Flange Receptacle Usage Conditions Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Standard Circular Connectors - YDTS20H13-08PD0000 - TE Connectivity
Berwyn, PA, United States
Standard Circular Connectors
YDTS20H13-08PD0000
Standard Circular Connectors YDTS20H13-08PD0000
Body Features Circular Connector Insulation Material Type : Glass Hermetically Sealed : Yes Shell Base Material : Stainless Steel Configuration Features Contacts Preloaded : No Number of Positions : 8 Number of Power Positions : 0 Number of Signal Positions : 8 Contact Features Circular Connector Contact Type : Pin Contact Current Rating (Max) (AMP) : 7.5 Contact Layout Arrangement : 13 - 8 Reverse Gender : No Dimensions Wire Size (AWG) : 20 - 24 Housing Features Alignment Keyed : 0° Circular Connector Shell Size : C (13) Mechanical Attachment Mating Alignment Type : Keyed Mating Retention Type : Threaded Polarization Code : D Operation/Applicatio n Circuit Application : Signal Product Type Features Circular Connector Type : Receptacle Connector & Contact Terminates To : Wire & Cable Connector System : Cable-to-Panel Product Type : Connector Assembly Sealable : Yes Shell Type : Square Flange Receptacle Usage Conditions Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ]

Body Features


  • Circular Connector Insulation Material Type : Glass
  • Hermetically Sealed : Yes
  • Shell Base Material : Stainless Steel

Configuration Features


  • Contacts Preloaded : No
  • Number of Positions : 8
  • Number of Power Positions : 0
  • Number of Signal Positions : 8

Contact Features


  • Circular Connector Contact Type : Pin
  • Contact Current Rating (Max) (AMP) : 7.5
  • Contact Layout Arrangement : 13 - 8
  • Reverse Gender : No

Dimensions


  • Wire Size (AWG) : 20 - 24

Housing Features


  • Alignment Keyed : 0°
  • Circular Connector Shell Size : C (13)

Mechanical Attachment


  • Mating Alignment Type : Keyed
  • Mating Retention Type : Threaded
  • Polarization Code : D

Operation/Application


  • Circuit Application : Signal

Product Type Features


  • Circular Connector Type : Receptacle
  • Connector & Contact Terminates To : Wire & Cable
  • Connector System : Cable-to-Panel
  • Product Type : Connector Assembly
  • Sealable : Yes
  • Shell Type : Square Flange Receptacle

Usage Conditions


  • Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ]
Buy Now
Swedesboro, NJ, United States
Hermetic Connector
YDTS20H13-08PD0000
Hermetic Connector YDTS20H13-08PD0000
HERM RECP

HERM RECP

Buy Now
Swedesboro, NJ, United States
Hermetic Connector
YDTS20H13-08PD0000
Hermetic Connector YDTS20H13-08PD0000
HERM RECP

HERM RECP

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors
Product Number YDTS20H13-08PD0000 YDTS20H13-08PD0000
Product Name Standard Circular Connectors Hermetic Connector
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Eurocard Connectors - 024104-E - TE Connectivity
Specs
Connector Type Board to Board Connector; PC Card Connector
Mounting Board Mount
View Details
2 suppliers
Circular Connector Accessories - 17-100P160-13-1-B-LC5-03-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details