TE Connectivity Standard Circular Connectors YDTS20F19-11BD0000

Description
Body Features Hermetically Sealed : No Insulation Material : Hard Dielectric/Silicone Shell Base Material : Aluminum 6061-T6 Shell Plating Material : Electroless Nickel Configuration Features Number of Positions : 11 Number of Power Positions : 11 Number of Signal Positions : 0 Preloaded : No Contact Features Contact Current Rating (Max) (AMP) : 13 Contact Layout Arrangement : 19 - 11 Contact Type : Less Socket Reverse Gender : No Dimensions Wire Size (MMSQ) : .52 - 1.31 Wire Size (AWG) : 20 - 16 Housing Features Alignment Keyed : Clocking Circular Connector Shell Size : 19 Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment Type : Keyed Mating Retention : With Polarization Code : D Operation/Applicatio n Circuit Application : Power Shielded : Yes Product Type Features Connector & Contact Terminates To : Wire & Cable Connector Style : Receptacle Connector System : Cable-to-Panel Product Type : Connector Sealable : Yes Shell Type : Square Flange Receptacle Usage Conditions Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ]
Request a Quote
Description
Body Features Hermetically Sealed : No Insulation Material : Hard Dielectric/Silicone Shell Base Material : Aluminum 6061-T6 Shell Plating Material : Electroless Nickel Configuration Features Number of Positions : 11 Number of Power Positions : 11 Number of Signal Positions : 0 Preloaded : No Contact Features Contact Current Rating (Max) (AMP) : 13 Contact Layout Arrangement : 19 - 11 Contact Type : Less Socket Reverse Gender : No Dimensions Wire Size (MMSQ) : .52 - 1.31 Wire Size (AWG) : 20 - 16 Housing Features Alignment Keyed : Clocking Circular Connector Shell Size : 19 Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment Type : Keyed Mating Retention : With Polarization Code : D Operation/Applicatio n Circuit Application : Power Shielded : Yes Product Type Features Connector & Contact Terminates To : Wire & Cable Connector Style : Receptacle Connector System : Cable-to-Panel Product Type : Connector Sealable : Yes Shell Type : Square Flange Receptacle Usage Conditions Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Standard Circular Connectors - YDTS20F19-11BD0000 - TE Connectivity
Berwyn, PA, United States
Standard Circular Connectors
YDTS20F19-11BD0000
Standard Circular Connectors YDTS20F19-11BD0000
Body Features Hermetically Sealed : No Insulation Material : Hard Dielectric/Silicone Shell Base Material : Aluminum 6061-T6 Shell Plating Material : Electroless Nickel Configuration Features Number of Positions : 11 Number of Power Positions : 11 Number of Signal Positions : 0 Preloaded : No Contact Features Contact Current Rating (Max) (AMP) : 13 Contact Layout Arrangement : 19 - 11 Contact Type : Less Socket Reverse Gender : No Dimensions Wire Size (MMSQ) : .52 - 1.31 Wire Size (AWG) : 20 - 16 Housing Features Alignment Keyed : Clocking Circular Connector Shell Size : 19 Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment Type : Keyed Mating Retention : With Polarization Code : D Operation/Applicatio n Circuit Application : Power Shielded : Yes Product Type Features Connector & Contact Terminates To : Wire & Cable Connector Style : Receptacle Connector System : Cable-to-Panel Product Type : Connector Sealable : Yes Shell Type : Square Flange Receptacle Usage Conditions Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ]

Body Features


  • Hermetically Sealed : No
  • Insulation Material : Hard Dielectric/Silicone
  • Shell Base Material : Aluminum 6061-T6
  • Shell Plating Material : Electroless Nickel

Configuration Features


  • Number of Positions : 11
  • Number of Power Positions : 11
  • Number of Signal Positions : 0
  • Preloaded : No

Contact Features


  • Contact Current Rating (Max) (AMP) : 13
  • Contact Layout Arrangement : 19 - 11
  • Contact Type : Less Socket
  • Reverse Gender : No

Dimensions


  • Wire Size (MMSQ) : .52 - 1.31
  • Wire Size (AWG) : 20 - 16

Housing Features


  • Alignment Keyed : Clocking
  • Circular Connector Shell Size : 19

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Mating Alignment Type : Keyed
  • Mating Retention : With
  • Polarization Code : D

Operation/Application


  • Circuit Application : Power
  • Shielded : Yes

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector Style : Receptacle
  • Connector System : Cable-to-Panel
  • Product Type : Connector
  • Sealable : Yes
  • Shell Type : Square Flange Receptacle

Usage Conditions


  • Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ]
Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-38999 III
YDTS20F19-11BD0000
MIL Spec Connector - MIL-DTL-38999 III YDTS20F19-11BD0000
SQUARE FLANGE RECEPTACLE

SQUARE FLANGE RECEPTACLE

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors
Product Number YDTS20F19-11BD0000 YDTS20F19-11BD0000
Product Name Standard Circular Connectors MIL Spec Connector - MIL-DTL-38999 III
Connector Type Circular / Cylindrical Connectors Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Connector Type Military Connector
View Details
Specs
Connector Type Military Connector
View Details
Rack & Panel Connectors - 1-1811901-4 - TE Connectivity
Specs
Mounting Panel Mount
Current Rating 1.0 amps
Contact Size (AWG) 8 AWG
View Details
3 suppliers