TE Connectivity Standard Circular Connectors YDTS20F17-35PNV001

Description
Body Features Circular Connector Insulation Material Type : Hard Dielectric/Silicone Entry Style : Rear Insertion Environmental Protection : Yes Environmental Protection Type : Elastomer Sealed Feedthrough Type : No Fluid Type : MIL-PRF-7808, Synthetic Hydrocarbon Heat Transfer Fluid, M2-V, MIL-PRF-23699, MIL-DTL-5624 (JP-4,JP-5), SEA-AMS1424 Type I, MIL-DTL-83133 (JP-8), MIL-PRF-5606 Hermetically Sealed : No Peripheral Seal Material : Silicone Shell Base Material : Aluminum Shell Plating Material : Electroless Nickel Configuration Features Contacts Preloaded : No Factory Installed Backshell : No Keying & Polarized Position Locations : N Number of Positions : 55 Number of Power Positions : 0 Number of Signal Positions : 55 Contact Features Circular Connector Contact Type : Pin/Socket Contact Current Rating (Max) (AMP) : 5 Contact Layout Arrangement : Circular Contact Quantity (Size 22D) : 55 Reverse Gender : No Dimensions Assembly Length : 31.5 MM  [1.24 INCH ] Compatible Insulation Diameter Range : .76 - 1.37 MM  [.03 - .054 INCH ] Wire Size (MMSQ) : .15 - .4 Wire Size (AWG) : 22 - 26 Electrical Characteristics Operating Voltage (VAC) : 400 Operating Voltage (VDC) : 550 Housing Features Alignment Keyed : Clocking Centerline (Pitch) : .06 MM  [.1 INCH ] Circular Connector Shell Size : E (17) Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment Type : Polarization Mating Retention : Without Mating Retention Type : Triple Start Threaded Panel Mount Feature : With Panel Mount Feature Type : Square Flange Polarization Code : N Operation/Applicatio n Circuit Application : Power & Signal Durability Rating (CYCLE) : 500 Shielded : Yes Other Position Locations Omitted : All Packaging Features Packaging Quantity : 1 Product Type Features Assembly Type : Electrical Connector Circular Connector Type : Receptacle Connector & Contact Terminates To : Wire & Cable Connector Product Type : Connector Assembly Connector System : Wire-to-Wire Sealable : Yes Shell Type : Square Flange Receptacle Usage Conditions Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ]
Request a Quote Datasheet
Description
Body Features Circular Connector Insulation Material Type : Hard Dielectric/Silicone Entry Style : Rear Insertion Environmental Protection : Yes Environmental Protection Type : Elastomer Sealed Feedthrough Type : No Fluid Type : MIL-PRF-7808, Synthetic Hydrocarbon Heat Transfer Fluid, M2-V, MIL-PRF-23699, MIL-DTL-5624 (JP-4,JP-5), SEA-AMS1424 Type I, MIL-DTL-83133 (JP-8), MIL-PRF-5606 Hermetically Sealed : No Peripheral Seal Material : Silicone Shell Base Material : Aluminum Shell Plating Material : Electroless Nickel Configuration Features Contacts Preloaded : No Factory Installed Backshell : No Keying & Polarized Position Locations : N Number of Positions : 55 Number of Power Positions : 0 Number of Signal Positions : 55 Contact Features Circular Connector Contact Type : Pin/Socket Contact Current Rating (Max) (AMP) : 5 Contact Layout Arrangement : Circular Contact Quantity (Size 22D) : 55 Reverse Gender : No Dimensions Assembly Length : 31.5 MM  [1.24 INCH ] Compatible Insulation Diameter Range : .76 - 1.37 MM  [.03 - .054 INCH ] Wire Size (MMSQ) : .15 - .4 Wire Size (AWG) : 22 - 26 Electrical Characteristics Operating Voltage (VAC) : 400 Operating Voltage (VDC) : 550 Housing Features Alignment Keyed : Clocking Centerline (Pitch) : .06 MM  [.1 INCH ] Circular Connector Shell Size : E (17) Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment Type : Polarization Mating Retention : Without Mating Retention Type : Triple Start Threaded Panel Mount Feature : With Panel Mount Feature Type : Square Flange Polarization Code : N Operation/Applicatio n Circuit Application : Power & Signal Durability Rating (CYCLE) : 500 Shielded : Yes Other Position Locations Omitted : All Packaging Features Packaging Quantity : 1 Product Type Features Assembly Type : Electrical Connector Circular Connector Type : Receptacle Connector & Contact Terminates To : Wire & Cable Connector Product Type : Connector Assembly Connector System : Wire-to-Wire Sealable : Yes Shell Type : Square Flange Receptacle Usage Conditions Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Circular Connectors - YDTS20F17-35PNV001 - TE Connectivity
Berwyn, PA, United States
Standard Circular Connectors
YDTS20F17-35PNV001
Standard Circular Connectors YDTS20F17-35PNV001
Body Features Circular Connector Insulation Material Type : Hard Dielectric/Silicone Entry Style : Rear Insertion Environmental Protection : Yes Environmental Protection Type : Elastomer Sealed Feedthrough Type : No Fluid Type : MIL-PRF-7808, Synthetic Hydrocarbon Heat Transfer Fluid, M2-V, MIL-PRF-23699, MIL-DTL-5624 (JP-4,JP-5), SEA-AMS1424 Type I, MIL-DTL-83133 (JP-8), MIL-PRF-5606 Hermetically Sealed : No Peripheral Seal Material : Silicone Shell Base Material : Aluminum Shell Plating Material : Electroless Nickel Configuration Features Contacts Preloaded : No Factory Installed Backshell : No Keying & Polarized Position Locations : N Number of Positions : 55 Number of Power Positions : 0 Number of Signal Positions : 55 Contact Features Circular Connector Contact Type : Pin/Socket Contact Current Rating (Max) (AMP) : 5 Contact Layout Arrangement : Circular Contact Quantity (Size 22D) : 55 Reverse Gender : No Dimensions Assembly Length : 31.5 MM  [1.24 INCH ] Compatible Insulation Diameter Range : .76 - 1.37 MM  [.03 - .054 INCH ] Wire Size (MMSQ) : .15 - .4 Wire Size (AWG) : 22 - 26 Electrical Characteristics Operating Voltage (VAC) : 400 Operating Voltage (VDC) : 550 Housing Features Alignment Keyed : Clocking Centerline (Pitch) : .06 MM  [.1 INCH ] Circular Connector Shell Size : E (17) Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment Type : Polarization Mating Retention : Without Mating Retention Type : Triple Start Threaded Panel Mount Feature : With Panel Mount Feature Type : Square Flange Polarization Code : N Operation/Applicatio n Circuit Application : Power & Signal Durability Rating (CYCLE) : 500 Shielded : Yes Other Position Locations Omitted : All Packaging Features Packaging Quantity : 1 Product Type Features Assembly Type : Electrical Connector Circular Connector Type : Receptacle Connector & Contact Terminates To : Wire & Cable Connector Product Type : Connector Assembly Connector System : Wire-to-Wire Sealable : Yes Shell Type : Square Flange Receptacle Usage Conditions Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ]

Body Features


  • Circular Connector Insulation Material Type : Hard Dielectric/Silicone
  • Entry Style : Rear Insertion
  • Environmental Protection : Yes
  • Environmental Protection Type : Elastomer Sealed
  • Feedthrough Type : No
  • Fluid Type : MIL-PRF-7808, Synthetic Hydrocarbon Heat Transfer Fluid, M2-V, MIL-PRF-23699, MIL-DTL-5624 (JP-4,JP-5), SEA-AMS1424 Type I, MIL-DTL-83133 (JP-8), MIL-PRF-5606
  • Hermetically Sealed : No
  • Peripheral Seal Material : Silicone
  • Shell Base Material : Aluminum
  • Shell Plating Material : Electroless Nickel

Configuration Features


  • Contacts Preloaded : No
  • Factory Installed Backshell : No
  • Keying & Polarized Position Locations : N
  • Number of Positions : 55
  • Number of Power Positions : 0
  • Number of Signal Positions : 55

Contact Features


  • Circular Connector Contact Type : Pin/Socket
  • Contact Current Rating (Max) (AMP) : 5
  • Contact Layout Arrangement : Circular
  • Contact Quantity (Size 22D) : 55
  • Reverse Gender : No

Dimensions


  • Assembly Length : 31.5 MM  [1.24 INCH ]
  • Compatible Insulation Diameter Range : .76 - 1.37 MM  [.03 - .054 INCH ]
  • Wire Size (MMSQ) : .15 - .4
  • Wire Size (AWG) : 22 - 26

Electrical Characteristics


  • Operating Voltage (VAC) : 400
  • Operating Voltage (VDC) : 550

Housing Features


  • Alignment Keyed : Clocking
  • Centerline (Pitch) : .06 MM  [.1 INCH ]
  • Circular Connector Shell Size : E (17)

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Mating Alignment Type : Polarization
  • Mating Retention : Without
  • Mating Retention Type : Triple Start Threaded
  • Panel Mount Feature : With
  • Panel Mount Feature Type : Square Flange
  • Polarization Code : N

Operation/Application


  • Circuit Application : Power & Signal
  • Durability Rating (CYCLE) : 500
  • Shielded : Yes

Other


  • Position Locations Omitted : All

Packaging Features


  • Packaging Quantity : 1

Product Type Features


  • Assembly Type : Electrical Connector
  • Circular Connector Type : Receptacle
  • Connector & Contact Terminates To : Wire & Cable
  • Connector Product Type : Connector Assembly
  • Connector System : Wire-to-Wire
  • Sealable : Yes
  • Shell Type : Square Flange Receptacle

Usage Conditions


  • Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ]
Buy Now Datasheet
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-38999 III
YDTS20F17-35PNV001
MIL Spec Connector - MIL-DTL-38999 III YDTS20F17-35PNV001
RECP ASSY

RECP ASSY

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-38999 III
YDTS20F17-35PNV001
MIL Spec Connector - MIL-DTL-38999 III YDTS20F17-35PNV001
RECP ASSY

RECP ASSY

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors
Product Number YDTS20F17-35PNV001 YDTS20F17-35PNV001
Product Name Standard Circular Connectors MIL Spec Connector - MIL-DTL-38999 III
Connector Type Circular / Cylindrical Connectors; Wire to Wire Connector Military Connector
Mounting Panel Mount
Voltage Rating 400 volts
Unlock Full Specs
to access all available technical data

Similar Products

In-Series Adapters - 1-1337624-0 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Coupling / Adapter Coupling / Adapter
Mounting Bulkhead
View Details
4 suppliers
Coax Connectors - 1-1337604-0 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Gender Female / Jack
Termination Surface Mount
View Details
7 suppliers