TE Connectivity Standard Circular Connectors YDTS20F17-06SC6149

Description
Body Features Circular Connector Insulation Material Type : Hard Dielectric/Silicone Hermetically Sealed : No Shell Base Material : Aluminum 6061-T6 Shell Plating Material : Electroless Nickel Configuration Features Contacts Preloaded : No Number of Positions : 6 Number of Power Positions : 6 Number of Signal Positions : 0 Contact Features Circular Connector Contact Type : Socket Contact Current Rating (Max) (AMP) : 23 Contact Layout Arrangement : 17 - 6 Reverse Gender : No Dimensions Wire Size (MMSQ) : 2.08 - 3.31 Wire Size (AWG) : 14 - 12 Housing Features Alignment Keyed : Clocking Circular Connector Shell Size : 17 Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment Type : Keyed Mating Retention : With Polarization Code : C Operation/Applicatio n Circuit Application : Power Shielded : Yes Product Type Features Circular Connector Type : Receptacle Connector & Contact Terminates To : Wire & Cable Connector System : Cable-to-Panel Product Type : Connector Sealable : Yes Shell Type : Square Flange Receptacle Usage Conditions Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ]
Request a Quote
Description
Body Features Circular Connector Insulation Material Type : Hard Dielectric/Silicone Hermetically Sealed : No Shell Base Material : Aluminum 6061-T6 Shell Plating Material : Electroless Nickel Configuration Features Contacts Preloaded : No Number of Positions : 6 Number of Power Positions : 6 Number of Signal Positions : 0 Contact Features Circular Connector Contact Type : Socket Contact Current Rating (Max) (AMP) : 23 Contact Layout Arrangement : 17 - 6 Reverse Gender : No Dimensions Wire Size (MMSQ) : 2.08 - 3.31 Wire Size (AWG) : 14 - 12 Housing Features Alignment Keyed : Clocking Circular Connector Shell Size : 17 Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment Type : Keyed Mating Retention : With Polarization Code : C Operation/Applicatio n Circuit Application : Power Shielded : Yes Product Type Features Circular Connector Type : Receptacle Connector & Contact Terminates To : Wire & Cable Connector System : Cable-to-Panel Product Type : Connector Sealable : Yes Shell Type : Square Flange Receptacle Usage Conditions Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Standard Circular Connectors - YDTS20F17-06SC6149 - TE Connectivity
Berwyn, PA, United States
Standard Circular Connectors
YDTS20F17-06SC6149
Standard Circular Connectors YDTS20F17-06SC6149
Body Features Circular Connector Insulation Material Type : Hard Dielectric/Silicone Hermetically Sealed : No Shell Base Material : Aluminum 6061-T6 Shell Plating Material : Electroless Nickel Configuration Features Contacts Preloaded : No Number of Positions : 6 Number of Power Positions : 6 Number of Signal Positions : 0 Contact Features Circular Connector Contact Type : Socket Contact Current Rating (Max) (AMP) : 23 Contact Layout Arrangement : 17 - 6 Reverse Gender : No Dimensions Wire Size (MMSQ) : 2.08 - 3.31 Wire Size (AWG) : 14 - 12 Housing Features Alignment Keyed : Clocking Circular Connector Shell Size : 17 Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment Type : Keyed Mating Retention : With Polarization Code : C Operation/Applicatio n Circuit Application : Power Shielded : Yes Product Type Features Circular Connector Type : Receptacle Connector & Contact Terminates To : Wire & Cable Connector System : Cable-to-Panel Product Type : Connector Sealable : Yes Shell Type : Square Flange Receptacle Usage Conditions Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ]

Body Features


  • Circular Connector Insulation Material Type : Hard Dielectric/Silicone
  • Hermetically Sealed : No
  • Shell Base Material : Aluminum 6061-T6
  • Shell Plating Material : Electroless Nickel

Configuration Features


  • Contacts Preloaded : No
  • Number of Positions : 6
  • Number of Power Positions : 6
  • Number of Signal Positions : 0

Contact Features


  • Circular Connector Contact Type : Socket
  • Contact Current Rating (Max) (AMP) : 23
  • Contact Layout Arrangement : 17 - 6
  • Reverse Gender : No

Dimensions


  • Wire Size (MMSQ) : 2.08 - 3.31
  • Wire Size (AWG) : 14 - 12

Housing Features


  • Alignment Keyed : Clocking
  • Circular Connector Shell Size : 17

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Mating Alignment Type : Keyed
  • Mating Retention : With
  • Polarization Code : C

Operation/Application


  • Circuit Application : Power
  • Shielded : Yes

Product Type Features


  • Circular Connector Type : Receptacle
  • Connector & Contact Terminates To : Wire & Cable
  • Connector System : Cable-to-Panel
  • Product Type : Connector
  • Sealable : Yes
  • Shell Type : Square Flange Receptacle

Usage Conditions


  • Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ]
Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-38999 III
YDTS20F17-06SC6149
MIL Spec Connector - MIL-DTL-38999 III YDTS20F17-06SC6149
38999 Series III

38999 Series III

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors
Product Number YDTS20F17-06SC6149 YDTS20F17-06SC6149
Product Name Standard Circular Connectors MIL Spec Connector - MIL-DTL-38999 III
Connector Type Circular / Cylindrical Connectors Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Standard Circular Connectors - 1-1589691-0 - TE Connectivity
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 30 AWG
View Details
Standard Circular Connectors - 1-1589055-0 - TE Connectivity
Specs
Connector Type Circular / Cylindrical Connectors; Wire to Wire Connector
Mounting Cable Mount (Free-Hanging)
Current Rating 1.0 amps
View Details
2 suppliers
Mechanical Connectors - 004770-000 - TE Connectivity
Specs
Mounting Bolted Bus Termination
View Details