YDTS20F11-05JAV001 -- STANDARD CIRCULAR CONNECTORS
TE ConnectivityStandard Circular ConnectorsYDTS20F11-05JAV001
Description
Body Features Circular Connector Insulation Material Type : Hard Dielectric/Silicone Hermetically Sealed : No Shell Base Material : Aluminum Shell Plating Material : Electroless Nickel
Configuration Features Contacts Preloaded : No Number of Positions : 5 Number of Power Positions : 0 Number of Signal Positions : 5
Contact Features Circular Connector Contact Type : Socket Contact Current Rating (Max) (AMP) : 7.5 Contact Layout Arrangement : 11 - 5
Dimensions Wire Size (MMSQ) : .2 - .51 Wire Size (AWG) : 24 - 20
Housing Features Alignment Keyed : Clocking Circular Connector Shell Size : 11
Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment Type : Keyed Mating Retention : With Polarization Code : A
Operation/Applicatio
n Circuit Application : Signal Durability Rating (CYCLE) : 1500 Shielded : No
Product Type Features Circular Connector Type : Receptacle Connector & Contact Terminates To : Wire & Cable Connector Product Type : Connector Assembly Connector System : Cable-to-Panel Sealable : Yes Shell Type : Square Flange Receptacle
Usage Conditions Operating Temperature Range : -65 - 200 DEGC [-85 - 392 DEGF ]
TE Connectivity
Done
Request a Quote
Email Supplier
Datasheet
Description
Body Features Circular Connector Insulation Material Type : Hard Dielectric/Silicone Hermetically Sealed : No Shell Base Material : Aluminum Shell Plating Material : Electroless Nickel
Configuration Features Contacts Preloaded : No Number of Positions : 5 Number of Power Positions : 0 Number of Signal Positions : 5
Contact Features Circular Connector Contact Type : Socket Contact Current Rating (Max) (AMP) : 7.5 Contact Layout Arrangement : 11 - 5
Dimensions Wire Size (MMSQ) : .2 - .51 Wire Size (AWG) : 24 - 20
Housing Features Alignment Keyed : Clocking Circular Connector Shell Size : 11
Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment Type : Keyed Mating Retention : With Polarization Code : A
Operation/Applicatio
n Circuit Application : Signal Durability Rating (CYCLE) : 1500 Shielded : No
Product Type Features Circular Connector Type : Receptacle Connector & Contact Terminates To : Wire & Cable Connector Product Type : Connector Assembly Connector System : Cable-to-Panel Sealable : Yes Shell Type : Square Flange Receptacle
Usage Conditions Operating Temperature Range : -65 - 200 DEGC [-85 - 392 DEGF ]
Body Features Circular Connector Insulation Material Type : Hard Dielectric/Silicone Hermetically Sealed : No Shell Base Material : Aluminum Shell Plating Material : Electroless Nickel
Configuration Features Contacts Preloaded : No Number of Positions : 5 Number of Power Positions : 0 Number of Signal Positions : 5
Contact Features Circular Connector Contact Type : Socket Contact Current Rating (Max) (AMP) : 7.5 Contact Layout Arrangement : 11 - 5
Dimensions Wire Size (MMSQ) : .2 - .51 Wire Size (AWG) : 24 - 20
Housing Features Alignment Keyed : Clocking Circular Connector Shell Size : 11
Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment Type : Keyed Mating Retention : With Polarization Code : A
Operation/Applicatio
n Circuit Application : Signal Durability Rating (CYCLE) : 1500 Shielded : No
Product Type Features Circular Connector Type : Receptacle Connector & Contact Terminates To : Wire & Cable Connector Product Type : Connector Assembly Connector System : Cable-to-Panel Sealable : Yes Shell Type : Square Flange Receptacle
Usage Conditions Operating Temperature Range : -65 - 200 DEGC [-85 - 392 DEGF ]
Body Features
Circular Connector Insulation Material Type : Hard Dielectric/Silicone
Hermetically Sealed : No
Shell Base Material : Aluminum
Shell Plating Material : Electroless Nickel
Configuration Features
Contacts Preloaded : No
Number of Positions : 5
Number of Power Positions : 0
Number of Signal Positions : 5
Contact Features
Circular Connector Contact Type : Socket
Contact Current Rating (Max) (AMP) : 7.5
Contact Layout Arrangement : 11 - 5
Dimensions
Wire Size (MMSQ) : .2 - .51
Wire Size (AWG) : 24 - 20
Housing Features
Alignment Keyed : Clocking
Circular Connector Shell Size : 11
Mechanical Attachment
Connector Mounting Type : Panel Mount
Mating Alignment Type : Keyed
Mating Retention : With
Polarization Code : A
Operation/Application
Circuit Application : Signal
Durability Rating (CYCLE) : 1500
Shielded : No
Product Type Features
Circular Connector Type : Receptacle
Connector & Contact Terminates To : Wire & Cable
Connector Product Type : Connector Assembly
Connector System : Cable-to-Panel
Sealable : Yes
Shell Type : Square Flange Receptacle
Usage Conditions
Operating Temperature Range : -65 - 200 DEGC [-85 - 392 DEGF ]