Body Features Circular Connector Insulation Material Type : Hard Dielectric/Silicone Entry Style : Rear Insertion Environmental Protection : Yes Environmental Protection Type : Elastomer Sealed Feedthrough Type : No Fluid Type : MIL-PRF-5606, MIL-PRF-23699, MIL-DTL-5624 (JP-4,JP-5), M2-V, SEA-AMS1424 Type I, MIL-PRF-7808, MIL-DTL-83133 (JP-8), Synthetic Hydrocarbon Heat Transfer Fluid Hermetically Sealed : Yes O-Ring Material : Silicone Peripheral Seal Material : Silicone Shell Base Material : Aluminum Shell Plating Material : Nickel
Configuration Features Contacts Preloaded : No Factory Installed Backshell : No Number of Positions : 22 Number of Power Positions : 22
Contact Features Circular Connector Contact Type : Solder Cup Socket Contact Current Rating (Max) (AMP) : 3 Contact Layout Arrangement : C35 (13-35) Contact Quantity (Size 22D) : 22 Reverse Gender : No
Dimensions Assembly Length (INCH) : 36.5 Wire Size (AWG) : 20
Electrical Characteristics Operating Voltage (VAC) : 400 Operating Voltage (VDC) : 550
Housing Features Alignment Keyed : Clocking Circular Connector Shell Size : C (13)
Mechanical Attachment Mating Alignment Type : Keyed Mating Retention : With Mating Retention Type : Breech Coupling Panel Mount Feature : Without Polarization Code : N
Operation/Applicatio
n Circuit Application : Power Durability Rating (CYCLE) : 500 Shielded : Yes
Packaging Features Packaging Quantity : 1
Product Type Features Circular Connector Type : Circular Connector Plug Connector & Contact Terminates To : Wire & Cable Connector Product Type : Connector Assembly Connector System : Wire-to-Wire Sealable : Yes Shell Type : Plug
Usage Conditions Operating Temperature Range : -65 - 200 DEGC [-85 - 392 DEGF ]
Body Features
- Circular Connector Insulation Material Type : Hard Dielectric/Silicone
- Entry Style : Rear Insertion
- Environmental Protection : Yes
- Environmental Protection Type : Elastomer Sealed
- Feedthrough Type : No
- Fluid Type : MIL-PRF-5606, MIL-PRF-23699, MIL-DTL-5624 (JP-4,JP-5), M2-V, SEA-AMS1424 Type I, MIL-PRF-7808, MIL-DTL-83133 (JP-8), Synthetic Hydrocarbon Heat Transfer Fluid
- Hermetically Sealed : Yes
- O-Ring Material : Silicone
- Peripheral Seal Material : Silicone
- Shell Base Material : Aluminum
- Shell Plating Material : Nickel
Configuration Features
- Contacts Preloaded : No
- Factory Installed Backshell : No
- Number of Positions : 22
- Number of Power Positions : 22
Contact Features
- Circular Connector Contact Type : Solder Cup Socket
- Contact Current Rating (Max) (AMP) : 3
- Contact Layout Arrangement : C35 (13-35)
- Contact Quantity (Size 22D) : 22
- Reverse Gender : No
Dimensions
- Assembly Length (INCH) : 36.5
- Wire Size (AWG) : 20
Electrical Characteristics
- Operating Voltage (VAC) : 400
- Operating Voltage (VDC) : 550
Housing Features
- Alignment Keyed : Clocking
- Circular Connector Shell Size : C (13)
Mechanical Attachment
- Mating Alignment Type : Keyed
- Mating Retention : With
- Mating Retention Type : Breech Coupling
- Panel Mount Feature : Without
- Polarization Code : N
Operation/Application
- Circuit Application : Power
- Durability Rating (CYCLE) : 500
- Shielded : Yes
Packaging Features
Product Type Features
- Circular Connector Type : Circular Connector Plug
- Connector & Contact Terminates To : Wire & Cable
- Connector Product Type : Connector Assembly
- Connector System : Wire-to-Wire
- Sealable : Yes
- Shell Type : Plug
Usage Conditions
- Operating Temperature Range : -65 - 200 DEGC [-85 - 392 DEGF ]