TE Connectivity Standard Circular Connectors YDIV46E13-35PD6139

Description
Body Features Circular Connector Insulation Material Type : Thermoset Hermetically Sealed : No Shell Base Material : Stainless Steel Shell Plating Material : Black Zinc Nickel Configuration Features Contacts Preloaded : No Number of Positions : 22 Number of Power Positions : 0 Number of Signal Positions : 22 Contact Features Circular Connector Contact Type : Pin/Socket Contact Current Rating (Max) (AMP) : 5 Contact Layout Arrangement : Circular Reverse Gender : No Dimensions Wire Size (MMSQ) : .15 - .4 Wire Size (AWG) : 22 - 26 Housing Features Alignment Keyed : Clocking Centerline (Pitch) : .06 MM  [.1 INCH ] Circular Connector Shell Size : C (13) Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Mating Alignment Type : Polarization Mating Retention : Without Polarization Code : Normal Operation/Applicatio n Circuit Application : Power & Signal Shielded : Yes Product Type Features Circular Connector Type : Plug Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Wire Product Type : Connector Assembly Sealable : Yes Shell Type : Straight Plug Usage Conditions Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ]
Request a Quote
Description
Body Features Circular Connector Insulation Material Type : Thermoset Hermetically Sealed : No Shell Base Material : Stainless Steel Shell Plating Material : Black Zinc Nickel Configuration Features Contacts Preloaded : No Number of Positions : 22 Number of Power Positions : 0 Number of Signal Positions : 22 Contact Features Circular Connector Contact Type : Pin/Socket Contact Current Rating (Max) (AMP) : 5 Contact Layout Arrangement : Circular Reverse Gender : No Dimensions Wire Size (MMSQ) : .15 - .4 Wire Size (AWG) : 22 - 26 Housing Features Alignment Keyed : Clocking Centerline (Pitch) : .06 MM  [.1 INCH ] Circular Connector Shell Size : C (13) Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Mating Alignment Type : Polarization Mating Retention : Without Polarization Code : Normal Operation/Applicatio n Circuit Application : Power & Signal Shielded : Yes Product Type Features Circular Connector Type : Plug Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Wire Product Type : Connector Assembly Sealable : Yes Shell Type : Straight Plug Usage Conditions Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Standard Circular Connectors - YDIV46E13-35PD6139 - TE Connectivity
Berwyn, PA, United States
Standard Circular Connectors
YDIV46E13-35PD6139
Standard Circular Connectors YDIV46E13-35PD6139
Body Features Circular Connector Insulation Material Type : Thermoset Hermetically Sealed : No Shell Base Material : Stainless Steel Shell Plating Material : Black Zinc Nickel Configuration Features Contacts Preloaded : No Number of Positions : 22 Number of Power Positions : 0 Number of Signal Positions : 22 Contact Features Circular Connector Contact Type : Pin/Socket Contact Current Rating (Max) (AMP) : 5 Contact Layout Arrangement : Circular Reverse Gender : No Dimensions Wire Size (MMSQ) : .15 - .4 Wire Size (AWG) : 22 - 26 Housing Features Alignment Keyed : Clocking Centerline (Pitch) : .06 MM  [.1 INCH ] Circular Connector Shell Size : C (13) Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Mating Alignment Type : Polarization Mating Retention : Without Polarization Code : Normal Operation/Applicatio n Circuit Application : Power & Signal Shielded : Yes Product Type Features Circular Connector Type : Plug Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Wire Product Type : Connector Assembly Sealable : Yes Shell Type : Straight Plug Usage Conditions Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ]

Body Features


  • Circular Connector Insulation Material Type : Thermoset
  • Hermetically Sealed : No
  • Shell Base Material : Stainless Steel
  • Shell Plating Material : Black Zinc Nickel

Configuration Features


  • Contacts Preloaded : No
  • Number of Positions : 22
  • Number of Power Positions : 0
  • Number of Signal Positions : 22

Contact Features


  • Circular Connector Contact Type : Pin/Socket
  • Contact Current Rating (Max) (AMP) : 5
  • Contact Layout Arrangement : Circular
  • Reverse Gender : No

Dimensions


  • Wire Size (MMSQ) : .15 - .4
  • Wire Size (AWG) : 22 - 26

Housing Features


  • Alignment Keyed : Clocking
  • Centerline (Pitch) : .06 MM  [.1 INCH ]
  • Circular Connector Shell Size : C (13)

Mechanical Attachment


  • Connector Mounting Type : Cable Mount (Free-Hanging)
  • Mating Alignment Type : Polarization
  • Mating Retention : Without
  • Polarization Code : Normal

Operation/Application


  • Circuit Application : Power & Signal
  • Shielded : Yes

Product Type Features


  • Circular Connector Type : Plug
  • Connector & Contact Terminates To : Wire & Cable
  • Connector System : Wire-to-Wire
  • Product Type : Connector Assembly
  • Sealable : Yes
  • Shell Type : Straight Plug

Usage Conditions


  • Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number YDIV46E13-35PD6139
Product Name Standard Circular Connectors
Connector Type Circular / Cylindrical Connectors; Wire to Wire Connector
Unlock Full Specs
to access all available technical data

Similar Products

Standard Circular Connectors - 1-2823450-3 - TE Connectivity
Specs
Connector Type Circular / Cylindrical Connectors; Wire to Wire Connector
Termination Crimp
Mounting Free-Hanging (In-Line)
View Details
5 suppliers
Circular Connector Accessories - 17-100P160-11-1-B-NB4-01-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details