Body Features Circular Connector Insulation Material Type : Hard Dielectric/Silicone Entry Style : Rear Insertion Environmental Protection : Yes Environmental Protection Type : Elastomer Sealed Fluid Type : MIL-PRF-23699, Synthetic Hydrocarbon Heat Transfer Fluid, MIL-DTL-83133 (JP-8), MIL-PRF-5606, SEA-AMS1424 Type I, MIL-DTL-5624 (JP-4,JP-5), MIL-PRF-7808, M2-V Hermetically Sealed : Yes Shell Base Material : Aluminum Shell Plating Material : Nickel
Configuration Features Contacts Preloaded : No Factory Installed Backshell : No Number of Positions : 37 Number of Power Positions : 37
Contact Features Circular Connector Contact Type : Solder Cup Socket Contact Current Rating (Max) (AMP) : 3 Contact Layout Arrangement : D35 (15-35) Reverse Gender : No
Dimensions Assembly Length : 812.8 MM [32 INCH ] Panel Thickness (Recommended) : 1.8 - 3.2 MM [.071 - .126 INCH ] Wire Size (AWG) : 20
Electrical Characteristics Operating Voltage (VAC) : 400 Operating Voltage (VDC) : 550
Housing Features Alignment Keyed : Clocking Circular Connector Shell Size : D (15)
Mechanical Attachment Mating Alignment Type : Keyed Mating Retention : With Mating Retention Type : Breech Coupling Panel Mount Feature : With Panel Mount Feature Type : Jam Nut Polarization Code : N
Operation/Applicatio
n Circuit Application : Power Durability Rating (CYCLE) : 500 Shielded : Yes
Packaging Features Packaging Quantity : 1
Product Type Features Circular Connector Type : Circular Connector Receptacle Connector & Contact Terminates To : Wire & Cable Connector Product Type : Connector Assembly Connector System : Wire-to-Wire Sealable : Yes Shell Type : Square Flange Receptacle
Usage Conditions Operating Temperature Range : -65 - 200 DEGC [-85 - 392 DEGF ]
Body Features
- Circular Connector Insulation Material Type : Hard Dielectric/Silicone
- Entry Style : Rear Insertion
- Environmental Protection : Yes
- Environmental Protection Type : Elastomer Sealed
- Fluid Type : MIL-PRF-23699, Synthetic Hydrocarbon Heat Transfer Fluid, MIL-DTL-83133 (JP-8), MIL-PRF-5606, SEA-AMS1424 Type I, MIL-DTL-5624 (JP-4,JP-5), MIL-PRF-7808, M2-V
- Hermetically Sealed : Yes
- Shell Base Material : Aluminum
- Shell Plating Material : Nickel
Configuration Features
- Contacts Preloaded : No
- Factory Installed Backshell : No
- Number of Positions : 37
- Number of Power Positions : 37
Contact Features
- Circular Connector Contact Type : Solder Cup Socket
- Contact Current Rating (Max) (AMP) : 3
- Contact Layout Arrangement : D35 (15-35)
- Reverse Gender : No
Dimensions
- Assembly Length : 812.8 MM [32 INCH ]
- Panel Thickness (Recommended) : 1.8 - 3.2 MM [.071 - .126 INCH ]
- Wire Size (AWG) : 20
Electrical Characteristics
- Operating Voltage (VAC) : 400
- Operating Voltage (VDC) : 550
Housing Features
- Alignment Keyed : Clocking
- Circular Connector Shell Size : D (15)
Mechanical Attachment
- Mating Alignment Type : Keyed
- Mating Retention : With
- Mating Retention Type : Breech Coupling
- Panel Mount Feature : With
- Panel Mount Feature Type : Jam Nut
- Polarization Code : N
Operation/Application
- Circuit Application : Power
- Durability Rating (CYCLE) : 500
- Shielded : Yes
Packaging Features
Product Type Features
- Circular Connector Type : Circular Connector Receptacle
- Connector & Contact Terminates To : Wire & Cable
- Connector Product Type : Connector Assembly
- Connector System : Wire-to-Wire
- Sealable : Yes
- Shell Type : Square Flange Receptacle
Usage Conditions
- Operating Temperature Range : -65 - 200 DEGC [-85 - 392 DEGF ]