Body Features Circular Connector Insulation Material Type : Hard Dielectric/Silicone Entry Style : Rear Insertion Environmental Protection : Yes Environmental Protection Type : Elastomer Sealed Feedthrough Type : No Fluid Type : SEA-AMS1424 Type I, MIL-DTL-5624 (JP-5), MIL-PRF-7808, MIL-PRF-23699, MIL-PRF-5606, M2-V, Coolanol 25 Hermetically Sealed : No Shell Base Material : Composite Shell Plating Material : Tin
Configuration Features Contacts Preloaded : No Factory Installed Backshell : No Keying : Keyway Polarization 1 Keying & Polarized Position Locations : 1 Number of Positions : 9 Number of Power Positions : 9 Number of Signal Positions : 9
Contact Features Circular Connector Contact Type : Socket Contact Current Rating (Max) (AMP) : 7.5 Contact Layout Arrangement : G09 (14-09) Contact Quantity (Size 16) : 9 Reverse Gender : No
Dimensions Accepts Wire Insulation Diameter Range : 1.52 - 2.62 MM [.06 - .103 INCH ] Assembly Length : 32.11 MM [1.264 INCH ] Wire Size (MMSQ) : .2 - .52 Wire Size (AWG) : 12 - 14
Electrical Characteristics Operating Voltage (VAC) : 600 Operating Voltage (VDC) : 850 Voltage (VRMS) : 1800
Housing Features Alignment Keyed : Clocking Circular Connector Shell Size : 14
Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Mating Alignment Type : Keyed Mating Retention : With Mating Retention Type : Bayonet Panel Mount Feature : Without Polarization Code : 1
Operation/Applicatio
n Circuit Application : Power & Signal Durability Rating (CYCLE) : 1500 Shielded : Yes
Other Position Locations Omitted : All
Packaging Features Packaging Quantity : 1
Product Type Features Assembly Type : Electrical Connector Circular Connector Type : Plug Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Wire Product Type : Connector Assembly Sealable : Yes Shell Type : Plug
Usage Conditions Fluid Resistance : Yes Operating Temperature Range : -65 - 175 DEGC [-85 - 347 DEGF ]
Body Features
- Circular Connector Insulation Material Type : Hard Dielectric/Silicone
- Entry Style : Rear Insertion
- Environmental Protection : Yes
- Environmental Protection Type : Elastomer Sealed
- Feedthrough Type : No
- Fluid Type : SEA-AMS1424 Type I, MIL-DTL-5624 (JP-5), MIL-PRF-7808, MIL-PRF-23699, MIL-PRF-5606, M2-V, Coolanol 25
- Hermetically Sealed : No
- Shell Base Material : Composite
- Shell Plating Material : Tin
Configuration Features
- Contacts Preloaded : No
- Factory Installed Backshell : No
- Keying : Keyway Polarization 1
- Keying & Polarized Position Locations : 1
- Number of Positions : 9
- Number of Power Positions : 9
- Number of Signal Positions : 9
Contact Features
- Circular Connector Contact Type : Socket
- Contact Current Rating (Max) (AMP) : 7.5
- Contact Layout Arrangement : G09 (14-09)
- Contact Quantity (Size 16) : 9
- Reverse Gender : No
Dimensions
- Accepts Wire Insulation Diameter Range : 1.52 - 2.62 MM [.06 - .103 INCH ]
- Assembly Length : 32.11 MM [1.264 INCH ]
- Wire Size (MMSQ) : .2 - .52
- Wire Size (AWG) : 12 - 14
Electrical Characteristics
- Operating Voltage (VAC) : 600
- Operating Voltage (VDC) : 850
- Voltage (VRMS) : 1800
Housing Features
- Alignment Keyed : Clocking
- Circular Connector Shell Size : 14
Mechanical Attachment
- Connector Mounting Type : Cable Mount (Free-Hanging)
- Mating Alignment Type : Keyed
- Mating Retention : With
- Mating Retention Type : Bayonet
- Panel Mount Feature : Without
- Polarization Code : 1
Operation/Application
- Circuit Application : Power & Signal
- Durability Rating (CYCLE) : 1500
- Shielded : Yes
Other
- Position Locations Omitted : All
Packaging Features
Product Type Features
- Assembly Type : Electrical Connector
- Circular Connector Type : Plug
- Connector & Contact Terminates To : Wire & Cable
- Connector System : Wire-to-Wire
- Product Type : Connector Assembly
- Sealable : Yes
- Shell Type : Plug
Usage Conditions
- Fluid Resistance : Yes
- Operating Temperature Range : -65 - 175 DEGC [-85 - 347 DEGF ]